- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE426HK5390JR05 KEMET Corporation | In Stock | - | - | - | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | - | 0.5 | KEMET | 39 nF | 39000 pF | 0.039uF | EAR99 | 1000 | - | - | 0.6 | - | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F426KG393J250C | - | - | 4(Max) | - | - | - | Details | - | - | 8(Max) | - | - | - | - | 7.5 | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.039 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | - | RoHS Compliant | - | - | ||
![]() F464DU333K2K5L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | KEMET | 33 nF | 33000 pF | 0.033uF | EAR99 | 150 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | KEMET | F464DU333K2K5L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | - | Active | 5.48 | Details | Yes | - | 22(Max) | - | - | - | -200(-100/+50) | 22.5 | - | - | - | - | - | 2.5 kVDC | - | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 900 | - | 0.033 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 2500 V | 0.8 mm | - | 900VAC|2500VDC | - | - | 10% | 10% | Film Capacitors | - | 900 V | 26 X 13 X 22 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 22 mm | - | 26 mm | 13 mm | 22(Max) | - | RoHS Compliant | - | - | ||
![]() R46KF2470DQM1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 47 nF | 47000 pF | 0.047uF | EAR99 | 680 | - | - | 0.6 | - | - | KEMET | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 46KF2470DQM1M | - | - | 6 | - | - | - | Details | - | - | 12 | - | X2 | - | - | 10 | - | - | - | - | - | 560 VDC | - | Straight | - | Ammo | - | R46 | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 275VAC | Straight | - | - | - | Safety Capacitors | - | - | 13 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | 13 | - | - | - | - | - | 12 | - | RoHS Compliant | - | - | ||
![]() R46KI24705101M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 47 nF | 47000 pF | 0.047uF | EAR99 | 1000 | - | - | 0.6 | - | 30 | KEMET | - | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | 46KI24705101M | - | - | 5 | - | Active | - | Details | - | - | 11 | - | X2 | - | - | 15 | - | - | - | - | - | 560 VDC | - | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 15 mm | - | 0.6 mm | - | 560VDC|275VAC | Straight | - | - | - | Safety Capacitors | - | - | 18 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | 18 | - | 11 mm | - | 18 mm | 5 mm | 11 | - | RoHS Compliant | - | - | ||
![]() F612JF102K100L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | - | - | - | 0.001uF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET Corporation | F612JF102K100L | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | Active | 5.56 | Compliant | Yes | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | 63 V | 100 V | - | - | - | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | - | - | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 1 nF | - | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | - | 100 V | 600 µm | 2810 | 63VAC|100VDC | - | - | 10% | 10% | - | - | 63 V | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() F612JM223J400R KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 22 nF | 22000 pF | 0.022uF | EAR99 | 1900 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET | F612JM223J400R | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | - | - | 5.56 | Details | Yes | - | 9.5(Max) | - | - | - | 400±200 | 5 | - | - | - | - | - | 400 VDC | - | Straight | - | Ammo | - | F612 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | - | 0.022 uF | Capacitors | - | AMMO PACK | 5 mm | - | Stacked | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.6 mm | 2818 | 400VDC|200VAC | - | - | 5% | 5% | Film Capacitors | - | 200 V | 7.2 X 4.5 X 9.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 9.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
![]() F461BY334K630L KEMET Corporation | 36 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | KEMET | 330 nF | 330000 pF | 0.33uF | EAR99 | 250 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | KEMET | F461BY334K630L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 11(Max) | - | Active | 5.45 | Details | Yes | - | 19(Max) | - | - | - | -200(-100/+50) | 15 | - | - | - | - | - | 630 VDC | - | Straight | - | Tape and Reel | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.33 uF | Capacitors | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | 630 V | 0.8 mm | 7143 | 630VDC|250VAC | - | - | 10% | 10% | Film Capacitors | - | 250 V | 18 X 11 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 19 mm | - | 18 mm | 11 mm | 19(Max) | - | RoHS Compliant | - | - | ||
![]() MMK22.5335K250D16L4TRAY KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 3300 nF | - | 3.3uF | EAR99 | 253 | - | KEMET ELECTRONICS CORP | 0.8 | - | 4 | KEMET | MMK22.5335K250D16L4TRAY | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Not Recommended | - | 11(Max) | - | - | 8.4 | Details | Yes | - | 21.5(Max) | High Reliability | - | - | 400±200 | 22.5 | - | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Tray | - | MMK | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 3.3 uF | Capacitors | - | BULK/TRAY | 22.5 mm | 11 mm | - | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PET | - | 22.5 mm | 250 V | 0.8 mm | - | 250VDC|160VAC | - | 1 % | 10% | 10% | Film Capacitors | - | 160 V | 26 X 11 X 21.5 | General Film Capacitors | - | Film Capacitors | 26(Max) | - | 21.5 mm | - | 26 mm | 11 mm | 21.5(Max) | - | RoHS Compliant | - | - | ||
![]() MMK10223K250A01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.6 | KEMET | 22 nF | 22000 pF | 0.022uF | EAR99 | 1000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.6 | - | 5 | KEMET | MMK10223K250A01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG223K250C | Not Recommended | - | 4(Max) | - | - | 5.57 | Details | Yes | - | 9(Max) | - | - | - | 400±200 | 10 | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.80 | 0.022 uF | Capacitors | - | BULK | 10 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 10 mm | 250 V | 0.6 mm | 5116 | 250VDC|160VAC | - | - | 10% | 10% | Film Capacitors | - | 160 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() 04023J2R3BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.3pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 02015JR75PBSTR AVX Corporation | 40 | - | - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.75pF | - | 50V | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02011J0R3ABSTR AVX Corporation | 40 | - | - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 300FF | - | 100V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 16.6667% | 16.6667% | - | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J1R0QBSTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 3% | 3% | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | - | ||
![]() 04021J0R6PBSTR AVX Corporation | 23 | - | - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 0.6pF | - | 100V | TR | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 15.468 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | 294 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | WIMA | FKP1T024707C00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | Not Required(mm) | Active | 5.72 | Details | Yes | 24(mm) | 24(Max) | - | - | PP | - | 37.5 | 5% | 0.529109 oz | - | - | 650V | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.634 L x 0.512 W (41.50mm x 13.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 47000PF(pF) | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | 1600 V | 1 mm | - | 1600VDC|650VAC | Straight | - | 5% | 5% | Film Capacitors | - | 650 V | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | 0.945 (24.00mm) | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
![]() F450FR154J2K0C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | 0.15uF | EAR99 | - | 8532.25.00.30 | - | 0.8 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5(Max) | - | - | - | - | - | - | 28(Max) | - | - | - | - | 27.5 | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | - | - | - | - | 2000VDC|700VAC | - | - | - | - | - | - | - | 31.5 X 17.5 X 28 | - | - | - | 31.5(Max) | - | - | - | - | - | 28(Max) | - | RoHS Compliant | - | - | ||
![]() F612JF333J100L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 33 nF | 33000 pF | 0.033uF | EAR99 | 2500 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET | F612JF333J100L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | Active | 5.54 | Details | Yes | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | 63 V | 100 V | - | 100 VDC | - | Straight | - | Tape and Reel | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.033 uF | Capacitors | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 100 V | 0.6 mm | 2810 | 100VDC|63VAC | - | - | 5% | 5% | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | - | 3.5 | WIMA | 220 nF | 220000 pF | 0.22uF | EAR99 | 740 | - | - | 0.8 | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKS4-.22/630/10P15A | - | - | 8(Max) | - | - | - | Non-Compliant | - | - | 15(Max) | - | - | - | - | 15 | - | 0.141096 oz | - | - | - | 630 VDC | - | Straight | - | Ammo | - | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 15 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | - | Film Capacitors | - | - | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | Lead Free | - | ||
![]() 06035J2R7BAWTR AVX Corporation | 9000 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J6R2CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - |