- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051K2R7BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J6R2BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 6.2pF | 100V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J1R4BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.4pF | - | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J3R0BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J0R4BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.4pF | 50V | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J1R3BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.3pF | 50V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J1R3BBTTR AVX Corporation | 32 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.3pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051K2R2BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08053J150FBTTR AVX Corporation | 32 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 15pF | 25V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08053J330FBTTR AVX Corporation | 40 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 33pF | 25V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 08051J1R1BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn/Ag) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.1pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J240FBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 24pF | 50V | - | 1.27mm | 2012 | 0805 | - | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051K5R6BBTTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08053K330FBTTR AVX Corporation | 23 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 33pF | 25V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035K1R2PBSTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1.2pF | - | TR | 810μm | - | - | FILM CAPACITOR | C0H | 50V | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | ROHS3 Compliant | Lead Free | ||
![]() 08051K0R3ABTTR AVX Corporation | 32 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.3pF | 100V | TR, 7/13 INCH | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 0402YJ0R2ABSTR AVX Corporation | 40 | - | Datasheet | 16 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 200FF | 16V | TR, 7/13 INCH | - | - | - | FILM CAPACITOR | - | - | 25% | 25% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 08053J360JBTTR AVX Corporation | 23 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 36pF | 25V | - | 1.27mm | 2012 | 0805 | - | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J220JBTTR AVX Corporation | 23 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 22pF | - | TR, 7/13 INCH | 1.27mm | - | - | FILM CAPACITOR | C0G | 50V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08051J5R6ABTTR AVX Corporation | 32 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 5.6pF | 100V | TR | 1.27mm | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead |