- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08053J360JBTTR AVX Corporation | 23 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 36pF | - | 25V | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 08055J220JBTTR AVX Corporation | 23 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 22pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | 50V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035J9R1CBTTR AVX Corporation | 32 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 9.1pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402YJ0R2ABSTR AVX Corporation | 40 | - | Datasheet | 16 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 200FF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 25% | 25% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 02013J3R9ABWTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.9pF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 04025J0R6BBWTR AVX Corporation | 40 | - | Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 600FF | - | 50V | TR, 7/13 INCH | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 16.6667% | 16.6667% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 12.271 | - | - | - | - | 0.1uF | - | EAR99 | - | - | - | - | - | 0.8 | - | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | - | 24(Max) | - | - | 27.5 | - | - | - | - | - | 630 VDC | - | Straight | - | - | - | - | - | 10% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | - | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
![]() MMK5 153K400J01L4 BULK KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.2 | KEMET | 15 nF | 15000 pF | - | 0.015uF | - | EAR99 | - | 2000 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | MMK5153K400J01L4BULK | MMK5153K400J01L4BULK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF153K400C | Not Recommended | 2.5(Max) | - | - | 5.65 | Details | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | - | - | 400 VDC | - | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.015 uF | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.5 mm | 2810 | 200VAC|400VDC | - | 10% | 10% | Film Capacitors | 200 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() MMK5152K250J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.2 | KEMET | 1.5 nF | - | 0.0015 uF | 0.0015uF | - | EAR99 | - | 2000 | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 5 | - | KEMET | MMK5152K250J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152K250C | Not Recommended | 2.5(Max) | - | - | 5.45 | Details | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Unconfirmed | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1500 pF | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 250 V | 0.5 mm | 2810 | 250VDC|160VAC | - | 10% | 10% | Film Capacitors | 160 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() MMK5103K250J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.2 | KEMET | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | - | 2000 | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | MMK5103K250J01L4BULK | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF103K250C | Not Recommended | 2.5(Max) | - | - | 5.66 | Compliant | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | 160 V | 250 V | 250 VDC | 250 V | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | General Purpose | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10 nF | Capacitors | - | BULK | 5 mm | 2.5 mm | - | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 250 V | 500 µm | 2810 | 250VDC|160VAC | - | 10% | 10% | Film Capacitors | 160 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() PHE450MA4220JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 5 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F450AG222J630C | - | 4 | - | - | - | Compliant | - | - | 9 | - | - | 10 | - | - | - | 400 V | 630 V | 630 VDC | - | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 2.2 nF | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | - | 10 mm | - | 600 µm | - | 630VDC|300VAC | - | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13 | - | 4 mm | - | 9 mm | 13 mm | 9 | - | RoHS Compliant | - | ||
![]() PHE450MA4330JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 5 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F450AG332J630C | - | 4 | - | - | - | Compliant | - | - | 9 | - | - | 10 | - | - | - | 400 V | 630 V | 630 VDC | 630 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 3.3 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | - | 10 mm | - | - | - | 630VDC|300VAC | - | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13 | - | 4 mm | - | 9 mm | 13 mm | 9 | - | RoHS Compliant | - | ||
![]() 76TN2470DQ40J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | - | EAR99 | 0.014 | - | - | - | - | 0.8 | 0.8(mm) | - | - | - | - | - | - | 110 | - | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | - | 7 | Not Required(mm) | - | - | - | - | 16(mm) | 16 | PP | -200±100 | 22.5 | 5% | - | - | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 47000PF(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 1600VDC|650VAC | - | - | - | - | - | 26.5 X 7 X 16 | - | - | - | 26.5 | - | - | - | - | - | 16 | - | RoHS Compliant | - | ||
![]() F612JF222K100L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | - | - | - | - | 0.0022uF | - | EAR99 | - | - | - | - | KEMET ELECTRONICS CORP | 0.5 | - | - | - | KEMET Corporation | F612JF222K100L | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | - | 5.56 | Compliant | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | 63 V | 100 V | 100 VDC | - | Straight | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 2.2 nF | Capacitors | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 10% | 10% | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | - | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() F611BK474K400L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | - | EAR99 | - | 350 | - | - | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F611BK474K400L | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | 7.5(Max) | - | - | 5.52 | Details | Yes | - | 13.5(Max) | - | 400±200 | 15 | - | - | - | - | - | 400 VDC | - | Straight | - | Tape and Reel | - | F611 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.47 uF | Capacitors | - | TR | 15 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 15 mm | 400 V | 0.8 mm | 7130 | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | 200 V | 18 X 7.5 X 13.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 13.5 mm | - | 18 mm | 13.5 mm | 13.5(Max) | - | RoHS Compliant | - | ||
![]() F612JF153J100C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | - | EAR99 | - | 3000 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JF153J100C | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | - | 5.56 | Compliant | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | 63 V | 100 V | 100 VDC | - | Straight | - | Bulk | - | F612 | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 15 nF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 5% | 5% | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() F612JF332K400C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | EAR99 | - | 3000 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JF332K400C | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | R82MC1330DQ50K | Active | 2.5(Max) | - | - | 5.56 | Details | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | 200 V | 400 V | 400 VDC | - | Straight | - | Bulk | - | F612 | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 3300 pF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.6 mm | 2810 | 200VAC|400VDC | - | 10% | 10% | Film Capacitors | 200 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() PHE450HK4330JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.5 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 5 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F450KG332J250C | - | 4 | - | - | - | Compliant | - | - | 8 | - | - | 7.5 | - | - | - | 180 V | 250 V | 250 VDC | 250 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | 3.3 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | - | 7.5 mm | - | - | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 4 mm | - | 8 mm | 10 mm | 8 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 16.238 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | EAR99 | - | 324 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP4J033306F00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 15(Max) | - | - | 5.45 | Details | Yes | - | 26(Max) | - | - | 27.5 | - | 0.564383 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | - | FKP 4 | - | 10% | e3 | Yes | Unconfirmed | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):350 | 8532.25.00.70 | 0.33 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | 630 V | 0.8 mm | - | 630VDC|350VAC | Straight | 10% | 10% | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | ||
![]() R745I2100DQ00J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01uF | +0.2|-0.5 | EAR99 | 0.064 | - | +0.1|-0.5 | - | - | 0.8 | - | - | +0.3|-0.5 | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | 6 | - | Active | - | - | - | - | 12 | - | - | 15 | - | - | - | - | - | - | - | Straight | - | Ammo | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | - | - | - | - | 1600VDC|500VAC | - | - | - | - | - | 18 X 6 X 12 | - | - | - | 18 | - | - | - | - | - | 12 | - | RoHS Compliant | - |