- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JF683J100C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 3000 | KEMET ELECTRONICS CORP | 0.5 | 4 | KEMET | F612JF683J100C | + 105 C | 105 | - | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | - | 5.56 | Details | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | 63 V | 100 V | - | 100 VDC | Straight | - | Bulk | - | F612 | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.068 uF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | 5 mm | 100 V | 0.6 mm | 2810 | 100VDC|63VAC | - | 5% | 5% | - | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 8.967 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 350 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | FKP4-.1/1000/10P27A | - | - | 11(Max) | - | - | - | Details | - | - | 21(Max) | - | - | 27.5 | 0.317466 oz | - | - | - | - | 1 kVDC | Straight | - | Ammo | - | FKP 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 27.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | - | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
![]() R82EC3100AA70M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3000 | - | 0.5 | 4 | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | 82EC3100AA70M | - | - | 2.5 | Active | AEC-Q200 | - | Details | - | - | 6.5 | - | - | 5 | - | - | 63 V | 100 V | - | 100 VDC | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | 5 mm | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Straight | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2 | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5 | - | RoHS Compliant | - | - | ||
![]() PHE426KD6680JR035BL2 KEMET Corporation | In Stock | - | - | - | - | - | 26 mm x 9 mm | - | - | - | 2 Pin | - | - | - | KEMET | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 308 | - | 0.8 | 3.5 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6.5(Max) | - | - | - | Details | - | - | 12.5(Max) | - | - | 22.5 | - | - | 220 V | 400 V | - | 400 VDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Unconfirmed | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 0.68 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | 22.5 mm | - | PP | 22.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Straight | Film Capacitors | - | - | 18 X 6.5 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 18.5 mm | - | 26 mm | 9 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3690 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2000 | - | 0.8 | 6 | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | Y2 | 12.5(Max) | Y2 | - | 15 | 0.070548 oz | - | - | - | - | 300 VDC | Straight | - | Bulk | - | MKP-Y2 | - | 20% | - | - | Active | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 15 mm | - | 0.5 mm | - | 300VAC | Straight | - | - | - | Safety Capacitors | - | - | 18 X 6 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 15.468 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 294 | WIMA GMBH & CO KG | 1 | 6 | WIMA | FKP1U022207C00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | - | - | 5.39 | Details | Yes | - | 24(Max) | - | - | 37.5 | 0.529109 oz | - | - | - | - | 2 kVDC | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | - | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 0.022 uF | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 37.5 mm | 2000 V | 1 mm | - | 2000VDC|700VAC | Straight | 5% | 5% | - | Film Capacitors | - | 700 V | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426KK5270JR05 KEMET Corporation | In Stock | - | - | - | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 27 nF | 27000 pF | - | 0.027uF | EAR99 | 1000 | - | 0.6 | 5 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F426KG273J400C | - | - | 4(Max) | - | - | - | Details | - | - | 8(Max) | - | - | 7.5 | - | - | - | - | - | 400 VDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.027 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 7.5 mm | - | 0.6 mm | - | 400VDC|220VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.311 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP1T002204B00MSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | - | - | 5.67 | Details | Yes | - | 11(Max) | - | - | 15 | 0.035274 oz | - | - | - | - | 1.6 kVDC | Straight | - | Bulk | - | FKP 1 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 220 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 1600 V | 0.8 mm | 7120 | 1600VDC|650VAC | Straight | 20% | 20% | - | Film Capacitors | - | 650 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() F611DB224M630L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 300 | KEMET ELECTRONICS CORP | 0.8 | - | KEMET | F611DB224M630L | + 105 C | 105 | - | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | - | 5.53 | Details | Yes | - | 14.5(Max) | - | 400±200 | 22.5 | - | - | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | F611 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE: 220 | - | 0.22 uF | Capacitors | - | TR | 22.5 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 22.5 mm | 630 V | 0.8 mm | - | 630VDC|220VAC | Straight | 20% | 20% | - | Film Capacitors | - | 220 V | 26 X 6 X 14.5 | General Film Capacitors | - | Film Capacitors | 26(Max) | - | 14.5 mm | - | 26 mm | 14.5 mm | 14.5(Max) | - | RoHS Compliant | - | - | ||
![]() F611AG104K250L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | 0.1uF | EAR99 | - | KEMET ELECTRONICS CORP | 0.6 | - | KEMET Corporation | F611AG104K250L | + 105 C | 105 | - | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | - | 5.53 | - | Yes | - | 9(Max) | - | 400±200 | 10 | - | - | - | - | - | 250 VDC | Straight | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.1 uF | Capacitors | - | TR | 10 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 10 mm | 250 V | 0.6 mm | 5116 | 250VDC|160VAC | Straight | 10% | 10% | - | Film Capacitors | - | 160 V | 13 X 4 X 9 | General Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 9 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() PHE840MD6330KD17R035EL2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 216 | - | 0.8 | 35 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F840DF334K275CL35E | - | - | 7 | - | - | - | Details | - | - | - | X2 | - | 22.5 | - | - | - | - | - | - | Straight | - | Tray | - | PHE840M | - | 10% | - | - | Unconfirmed | - | - | - | - | - | EMI Suppression | - | 105 °C | -55 °C | - | - | - | - | 0.33 uF | Capacitors | - | - | - | 7 mm | - | - | Radial | - | - | 22.5 mm | - | PP | - | - | 800 µm | - | 300VAC | - | - | - | - | Safety Capacitors | - | - | 26 X 7 X 16.5 | Safety Film Capacitors | - | Safety Capacitors | 26 | - | - | - | 26 mm | - | 16.5 | - | RoHS Compliant | - | - | ||
![]() 46KF3100CKM1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | 0.1uF | EAR99 | 1000 | - | 0.6 | - | KEMET | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | R46KF3100CKM1K | - | - | 6 | - | - | - | Details | - | - | 12 | X2 | - | 10 | - | - | - | - | - | - | Straight | - | Tape and Reel | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | 560VDC|275VAC | - | - | - | - | Safety Capacitors | - | - | 13 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | 13 | - | - | - | - | - | 12 | - | RoHS Compliant | - | - | ||
![]() PHE426HD6820JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | 26 mm x 7 mm | - | - | - | 2 Pin | - | - | 3.2 | KEMET | 820 nF | 820000 pF | - | 0.82uF | EAR99 | 216 | - | 0.8 | 6 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F426DF824J250C | - | - | 7(Max) | - | - | - | Details | - | - | 16.5(Max) | - | - | 22.5 | - | - | - | - | - | 250 VDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | NRND | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.82 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | - | 26 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 16.5 mm | - | 26 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426HK4150JR05 KEMET Corporation | In Stock | - | - | - | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1000 | - | 0.6 | 5 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F426KG152J250C | - | - | 4(Max) | - | - | - | Details | - | - | 8(Max) | - | - | 7.5 | - | - | - | - | - | 250 VDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426HK5220JR05 KEMET Corporation | In Stock | - | - | - | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | 0.5 | KEMET | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1000 | - | 0.6 | 5 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F426KG223J250C | - | - | 4(Max) | - | - | - | Details | - | - | 8(Max) | - | - | 7.5 | - | - | - | - | - | 250 VDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | - | RoHS Compliant | - | - | ||
![]() F611BK105K250L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | 350 | KEMET ELECTRONICS CORP | 0.8 | - | KEMET | F611BK105K250L | + 105 C | 105 | - | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | 7.5(Max) | - | - | 5.52 | Details | Yes | - | 13.5(Max) | - | 400±200 | 15 | - | - | - | - | - | 250 VDC | Straight | - | Tape and Reel | - | F611 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1 uF | Capacitors | - | TR | 15 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 15 mm | 250 V | 0.8 mm | 7130 | 250VDC|160VAC | Straight | 10% | 10% | - | Film Capacitors | - | 160 V | 18 X 7.5 X 13.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 13.5 mm | - | 18 mm | 13.5 mm | 13.5(Max) | - | RoHS Compliant | - | - | ||
![]() F612JF152K100L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | 0.0015uF | EAR99 | - | KEMET ELECTRONICS CORP | 0.5 | - | KEMET Corporation | F612JF152K100L | + 105 C | 105 | - | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 2.5(Max) | - | - | 5.56 | Compliant | Yes | - | 6.5(Max) | - | 400±200 | 5 | - | - | 63 V | 100 V | - | 100 VDC | Straight | - | Tape and Reel | - | F612 | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 1.5 nF | Capacitors | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | 5 mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | - | 10% | 10% | - | Film Capacitors | - | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | - | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 28.756 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 198 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1T033306I00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | - | 17(Max) | Active | - | 1.5 | Details | Yes | - | 34.5(Max) | - | - | 27.5 | 1.022945 oz | - | - | - | 650V | 1.6 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | General Purpose | - | 8532.25.00.70 | 0.33 uF | Capacitors | - | BULK | - | 17 mm | Plastic Rectangular Can | compliant | Radial | - | - | 27.5 mm | FILM CAPACITOR | PP | 27.5 mm | 1600 V | 0.8 mm | - | 1600VDC|650VAC | Straight | 5% | 5% | - | Film Capacitors | - | 650 V | 31.5 X 17 X 34.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 34.5 mm | 1.358 (34.50mm) | 31.5 mm | 17 mm | 34.5(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J0R6BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.6pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 02013J2R3BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.3pF | - | 25V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | No | ROHS3 Compliant | Lead Free | - |