- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201YJ3R6BBSTR AVX Corporation | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.6pF | - | 16V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 06035J3R3BBSTR AVX Corporation | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3.3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1GHz | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 06035J3R0ABTTR\500 AVX Corporation | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PHE450TD5330JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | KEMET | 33 nF | 33000 pF | 0.033uF | EAR99 | - | 176 | - | - | 0.8 | - | 6 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F450DY333J2K5C | - | 15.5(Max) | - | - | - | - | Compliant | - | - | 24.5(Max) | - | - | - | 22.5 | - | - | 900 V | 2.5 kV | 2.5 kVDC | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | 33 nF | Capacitors | - | - | - | 15.5 mm | Wound | - | Radial | - | - | 22.5 mm | - | PP | - | 22.5 mm | - | - | - | 800 µm | 2500VDC|900VAC | - | - | - | Film Capacitors | - | - | - | 26 X 15.5 X 24.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 23 mm | - | 26 mm | 13.5 mm | 24.5(Max) | - | RoHS Compliant | - | ||
![]() 06035J180FBSTR AVX Corporation | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 8532.25.00.45 | 18pF | - | 50V | TR | - | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3GHz | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 02013J1R0PBSTR AVX Corporation | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1pF | - | 25V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 04023J4R7BBWTR AVX Corporation | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 4.7pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 04023J0R5BBSTR AVX Corporation | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 0.5pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | 407 mΩ | - | 11.3GHz | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 04023J4R5ABSTR AVX Corporation | In Stock | - | Datasheet | 16 Weeks | - | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 4.5pF | - | 25V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1.1111% | 1.1111% | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 04023J0R6ABSTR AVX Corporation | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.6pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | 25V | - | - | - | - | - | - | 10.4GHz | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 02015J0R4PBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | 8532.25.00.45 | 400FF | - | 50V | TR | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() 04021JR05ZBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.05pF | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04021JR25ZBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.25pF | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04023J1R4PBWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | 30% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1.4pF | - | 25V | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() F872DI104M480Z KEMET Corporation | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | KEMET | 100 nF | 100000 pF | 0.1uF | EAR99 | - | 564 | - | KEMET ELECTRONICS CORP | 0.8 | - | 4 | - | KEMET | F872DI104M480Z | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 7 | - | Active | - | 5.48 | Details | Yes | - | 16 | X1 | - | - | 22.5 | - | - | - | - | 1 kVDC | Straight | - | Pizza | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 480; SAFETY CLASS: X1 | - | 0.1 uF | Capacitors | - | PIZZA PACK | 22.5 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | - | 1000 V | 0.8 mm | 480VAC | Straight | 20% | 20% | Safety Capacitors | - | 480 V | - | 26 X 7 X 16 | Safety Film Capacitors | - | Safety Capacitors | 26 | - | 16 mm | - | 26 mm | 7 mm | 16 | - | RoHS Compliant | - | ||
![]() PHE450RF6390JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 22.6 | KEMET | 390 nF | 390000 pF | 0.39uF | EAR99 | - | 108 | - | - | 0.8 | - | 6 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | F450FV394J1K6C | - | 21 | - | - | - | - | Details | - | - | 30 | - | - | - | 27.5 | - | - | - | - | 1.6 kVDC | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.39 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | - | - | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | - | 31.5 X 21 X 30 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5 | - | 30 mm | - | 31.5 mm | 21 mm | 30 | - | RoHS Compliant | - | ||
![]() F601JF822K050K KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.2 | - | - | - | 0.0082uF | EAR99 | - | - | - | - | 0.5 | 0.5(mm) | 16.5 | 5(mm) | - | - | + 100 C | 100 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 2.5(Max) | Not Required(mm) | Active | No | - | - | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 10% | - | - | - | 50 VDC | Straight | - | Tape and Reel | - | * | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 8200PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | - | 50VDC|30VAC | - | - | - | Film Capacitors | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
![]() F601JF332K063L KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.2 | - | - | - | 0.0033uF | EAR99 | - | - | - | - | 0.5 | 0.5(mm) | 16.5 | 5(mm) | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | No | - | - | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 10% | - | - | - | 63 VDC | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 3300PF(pF) | Capacitors | - | - | - | - | Radial | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | - | 40VAC|63VDC | - | - | - | Film Capacitors | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | ||
![]() 76PN3100SE30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.1uF | EAR99 | 0.013 | - | 8532.25.00.80 | - | 0.8 | - | 4 | - | - | - | + 105 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 15 | - | - | -200±100 | 22.5 | - | - | - | - | 630 VDC | Straight | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | - | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | - | 26.5 | - | 6 mm | - | 26.5 mm | 15 mm | 15 | - | RoHS Compliant | - | ||
![]() F601JF272J100K KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.0027uF | EAR99 | - | - | - | - | 0.5 | 0.5(mm) | 16.5 | 5(mm) | - | - | + 100 C | 100 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 2.5(Max) | Not Required(mm) | Active | No | - | - | - | 6.5(mm) | 6.5(Max) | - | PET | 400±200 | 5 | 5% | - | - | - | 100 VDC | Straight | - | Tape and Reel | - | * | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 2700(pF) | Capacitors | - | - | - | - | Radial | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | - | 100VDC|63VAC | - | - | - | Film Capacitors | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - |