- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.287 | - | WIMA | 4.7 nF | - | 0.0047 uF | - | 0.0047uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP4O114704B00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-4700/1000/5 | Active | 5(Max) | - | - | - | - | 5.72 | Details | Yes | - | - | 11(Max) | - | - | 15 | - | 0.035274 oz | - | - | 1 kVDC | Straight | - | Bulk | - | FKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 4700 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | - | 1000 V | 0.8 mm | 7120 | 1000VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | 400 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 10.331 | - | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 350 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | Non-Compliant | - | - | - | 21(Max) | - | - | 27.5 | - | 0.352740 oz | - | - | 630 VDC | Straight | - | Ammo | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | - | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.363 | - | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5(mm) | WIMA | FKS2D021001B00MSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | FKS2-.01/100/20 | Active | 3(Max) | Not Required(mm) | - | - | No | 5.7 | Details | Yes | - | 7.5(mm) | 7.5(Max) | - | PET | 5 | 20% | - | - | - | 100 VDC | Straight | - | Bulk | - | FKS 2 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 10000PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 5 mm | - | - | 100 V | 0.5 mm | - | 63VAC|100VDC | Straight | 20% | 20% | Film Capacitors | - | 63 V | 7.2 X 3 X 7.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | - | 7.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 18.124 | - | WIMA | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 250 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | - | Details | - | - | - | 26(Max) | - | - | 27.5 | - | 0.634931 oz | - | - | 1.6 kVDC | Straight | - | Ammo | - | MKP 10 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 27.5 mm | - | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | - | 26(Max) | - | RoHS Compliant | - | - | ||
![]() PHE845VD5470MR06 KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | 0.8 | 0.8(mm) | - | - | - | - | - | 105 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 105C | - | - | Bulk | - | - | - | - | - | 9(Max) | Not Required(mm) | Active | - | - | - | - | - | - | 18.5(mm) | 18.5(Max) | X1 | PP | 22.5 | 20% | - | - | - | - | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | 47000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | - | 1500VDC|760VAC | - | - | - | - | - | - | 26 X 9 X 18.5 | - | - | - | - | - | 26(Max) | - | - | - | - | - | - | 18.5(Max) | - | RoHS Compliant | - | - | ||
![]() 02013J0R9PBSTR AVX Corporation | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.9pF | - | 25V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 24.818 | - | WIMA | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 154 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | FKP1R031507E00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 17(Max) | - | Active | - | - | 2.28 | Details | Yes | - | - | 29(Max) | - | - | 37.5 | - | 0.881849 oz | - | 600V | 1.25 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.634 L x 0.669 W (41.50mm x 17.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.15 uF | Capacitors | - | BULK | 37.5 mm | 17 mm | Plastic Rectangular Can | compliant | Radial | - | - | 37.5 mm | FILM CAPACITOR | PP | - | 37.5 mm | - | - | 1250 V | 1 mm | - | 1250VDC|600VAC | Straight | 5% | 5% | Film Capacitors | - | 600 V | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 29 mm | 1.142 (29.00mm) | 41.5 mm | 17 mm | - | 29(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 10800 | - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 3.374 | - | WIMA | 2200 nF | - | - | - | 2.2uF | EAR99 | 1200 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKS4D042204F00JSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-2.2/100/5P15 | Active | 8(Max) | Not Required(mm) | Active | - | - | 2.27 | Details | Yes | Film Capacitors 2.2 uF | 15(mm) | 15(Max) | - | PET | 15 | 5% | 0.105822 oz | - | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.709 L x 0.315 W (18.00mm x 8.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 2200000PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 15 mm | - | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | - | 63 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 15 mm | 0.591 (15.00mm) | 18 mm | 8 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
![]() ECWFD2W225KC Panasonic | 32530 | - | - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 2.2 | ECW-FD | Panasonic | 2200 nF | - | - | ± 10% | 2.2uF | EAR99 | 600 | 8532.25.00.70 | PANASONIC CORP | 0.8 | - | 4.5 | - | Panasonic | ECWFD2W225KC | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Bulk | , 6944 | - | Radial | - | Active | 11.1(Max) | - | Active | - | - | 5.65 | Details | Yes | - | - | - | - | - | 15 | - | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Bag | - | ECWF(D) | 0.689 L x 0.437 W (17.50mm x 11.10mm) | 10% | e3 | - | Active | - | - | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | - | 8532.25.00.80 | 2.2µF | Capacitors | - | Bulk | 15 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15mm | - | - | 450 V | 0.8 mm | 6944 | 450VDC | Cut | 10% | 10% | Film Capacitors | - | - | 17.5 X 11.1 X 14.3 | General Film Capacitors | - | Film Capacitors | 17.5mm | 11.1mm | 17.5(Max) | - | 11.1 mm | 0.563 (14.30mm) | 17.5 mm | 14.3 mm | 15.8mm | 14.3(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4540 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 3.084 | - | WIMA | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 1200 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1G031504F00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7132 | RECTANGULAR PACKAGE | Radial | MKP10-.15/400/5P15 | Active | 8(Max) | - | - | - | - | 1.67 | Details | Yes | Film Capacitors 0.15uF 400 Volts 5% | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | - | 400 VDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 0.15 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | - | 400 V | 0.8 mm | 7132 | 250VAC|400VDC | Straight | 5% | 5% | Film Capacitors | - | 250 V | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J0R1ABSTR AVX Corporation | In Stock | - | - | 16 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 100FF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | 50V | - | - | - | - | 50% | 50% | - | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 02013J2R4BBSTR AVX Corporation | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 2.4pF | - | 25V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 04023J5R1ABSTR AVX Corporation | In Stock | - | - | 16 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 5.1pF | - | 25V | TR | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | 0.9804% | 0.9804% | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 0201ZK6R8BBSTR AVX Corporation | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | - | 6.8pF | - | 10V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0201YJ3R0BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | - | 3pF | - | 16V | TR, 7/13 INCH | - | 325μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 02013J2R0BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 2pF | - | 25V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | - | - | - | - | - | 1.5% | 1.5% | - | 310 mΩ | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 0201ZK4R0BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | NO | WRAPAROUND | THROUGH HOLE MOUNT | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | ESR IS MEASURED AT 2400MHZ | 8532.25.00.45 | 4pF | - | 10V | TR, 7/13 INCH | - | 325μm | - | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | - | - | - | 1.25% | 1.25% | - | 216 mΩ | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 08055K300JBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 30pF | - | - | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 06033J120FBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 12pF | - | 25V | TR | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06033J0R7ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.7pF | - | 25V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - |