- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1137 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.174 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | - | 5000 | - | WIMA GMBH & CO KG | 0.4 | 6 | WIMA | MKS0C031000C00MSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | Radial | MKS02-.1/63/20 | Active | 3(Max) | 1.68 | Details | Yes | 7.5(Max) | - | - | 2.5 | 0.007515 oz | 63 VDC | Straight | - | Bulk | - | MKS | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized High Volume Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 2.5 mm | - | - | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | 2.5 mm | 63 V | 0.4 mm | 1812 | 40VAC|63VDC | Straight | 20% | 20% | Film Capacitors | 40 V | 4.6 X 3 X 7.5 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7.5 mm | - | 4.6 mm | 3 mm | 7.5(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.989 | - | - | - | 0.022uF | EAR99 | - | - | - | - | 0.5 | 6 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | Compliant | - | 11.5(Max) | - | - | 5 | - | 400 VDC | Straight | - | Bulk | - | FKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | 5 mm | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | - | RoHS Compliant | - | ||
![]() F611AP334K250A KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | - | - | - | 0.33uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.6 | 17 | KEMET Corporation | F611AP334K250A | - | 105 | - | -55 | Through Hole | - | - | 105 °C | -55 °C | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | 5.53 | - | Yes | 12(Max) | - | 400±200 | 10 | - | - | Straight | - | Bulk | - | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.33 µF | - | - | BULK | 10 mm | - | Wound | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 250 V | - | 5124 | 250VDC|160VAC | - | 10% | 10% | - | 160 V | 13 X 6 X 12 | - | - | - | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 44 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.225 | WIMA | 15 nF | 15000 pF | 0.015uF | EAR99 | - | 2200 | - | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | - | RoHS Compliant | - | ||
![]() F611AG223M630C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 22 nF | 22000 pF | 0.022uF | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.6 | 4 | KEMET | F611AG223M630C | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | 5.53 | Details | Yes | 9(Max) | - | 400±200 | 10 | - | 630 VDC | Straight | - | Bulk | - | F611 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.022 uF | Capacitors | - | BULK | 10 mm | - | Wound | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | 10 mm | 630 V | 0.6 mm | 5116 | 630VDC|220VAC | Straight | 20% | 20% | Film Capacitors | 220 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 9 mm | 9(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 44 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.752 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | - | 1450 | - | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | 10 | 0.035274 oz | 630 VDC | Straight | - | Ammo | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | 10 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.134 | - | - | - | 0.0047uF | EAR99 | - | - | - | - | 0.6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | Compliant | - | 11(Max) | Y2 | - | 10 | - | 300 VDC | Straight | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | RFI Suppression | - | 105 °C | -55 °C | - | - | - | 4.7 nF | Capacitors | - | - | - | 5 mm | Plastic Rectangular Can | - | - | Radial | - | - | 10 mm | - | PP | - | - | 600 µm | - | 300VAC | - | - | - | Safety Capacitors | - | 13 X 5 X 11 | Safety Film Capacitors | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | No | - | RoHS Compliant | - | ||
Tiny WHSL | 47 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 0.1 nF | - | 100pF | EAR99 | - | 1500 | - | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | FKP2-100/100/10T | - | 4.5(Max) | - | Details | - | 6(Max) | - | - | 5 | - | 100 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | - | RoHS Compliant | - | ||
![]() 76PN3220JB30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | 0.007 | - | 8532.25.00.20 | - | 0.8 | 3.5 | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 18.5 | - | -200±100 | 22.5 | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | - | - | - | 630VDC|400VAC | - | - | - | - | - | 26.5 X 10 X 18.5 | - | - | - | 26.5 | - | - | - | - | - | 18.5 | - | - | RoHS Compliant | - | ||
Tiny WHSL | 19 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 6.215 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | - | 567 | - | - | 0.8 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 9(Max) | - | Details | - | 19(Max) | - | - | 27.5 | 0.211644 oz | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | 27.5 mm | - | 0.8 mm | - | 700VAC|2000VDC | Straight | - | - | Film Capacitors | - | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 19 mm | - | 31.5 mm | 9 mm | 19(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 38 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 3.592 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | - | 450 | - | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 7(Max) | - | Details | - | 14(Max) | - | - | 15 | 0.141096 oz | 630 VDC | Straight | - | Tape and Reel | - | MKP 4 | - | 10% | - | - | - | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | 15 mm | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | - | RoHS Compliant | - | ||
![]() 04021J1R5PBSTR AVX Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1.5pF | - | 100V | TR | - | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201ZK8R2BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8.2pF | - | 10V | TR | - | 325μm | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J1R9ABSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - | 1.9pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 02013J0R7PBWTR AVX Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.7pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0201YJ2R8BBWTR AVX Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.8pF | - | 16V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 02013J0R6PBWTR AVX Corporation | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.6pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04025J3R3ABSTR AVX Corporation | In Stock | - | - | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.3pF | - | 50V | TR | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 1.5152% | 1.5152% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 02013J0R1PBSTR AVX Corporation | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 0.1pF | - | 25V | TR | - | 325μm | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 04023J0R9PBSTR AVX Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 2 | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 0.9pF | - | 25V | TR | - | 550μm | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | ROHS3 Compliant | Lead Free |