- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06033J0R8ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.8pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J0R6ABTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.6pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J1R3ABTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.3pF | 100V | TR, 7/13 INCH | - | not_compliant | 1608 | 0603 | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J0R9ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.9pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J0R1ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.1pF | 25V | TR, 7/13 INCH | 810μm | not_compliant | 1608 | 0603 | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J0R5ABTTR AVX Corporation | 23 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.5pF | 100V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J0R2ABTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.2pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J3R9ABTTR AVX Corporation | 3000 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.9pF | 25V | TR | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K300FBSTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | - | ONE SURFACE | - | 2.012816mg | - | Tape & Reel (TR) | 2015 | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 30pF | 25V | TR | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0H | - | - | 630μm | - | 1.6mm | 800μm | No | ROHS3 Compliant | - | ||
![]() 06033K270FBSTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | - | 0603 | ONE SURFACE | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 27pF | 25V | TR | 810μm | - | - | - | FILM CAPACITOR | C0H | - | - | 630μm | - | 1.6mm | 800μm | No | ROHS3 Compliant | - | ||
![]() 06033J0R5ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.5pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K330FBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0603 | ONE SURFACE | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 33pF | - | TR | 810μm | - | - | - | FILM CAPACITOR | C0H | 25V | - | 630μm | - | 1.6mm | 0.81mm | No | Non-RoHS Compliant | - | ||
![]() 08051J1R0CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | -55°C~125°C | Tape & Reel (TR) | 2012 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06035J2R4ABTTR AVX Corporation | 40 | - | - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.4pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035JR15ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.15pF | 50V | - | 810μm | - | 1608 | 0603 | - | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J1R7ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.7pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0402ZJ0R2QBSTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.03pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 0.2pF | 10V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0402ZJ1R1QBWTR AVX Corporation | 23 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 652.039032μg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.03pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.1pF | 10V | TR, 7/13 INCH | 550μm | - | 1005 | 0402 | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 400μm | 0.020 0.50mm | 1mm | 0.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J2R4QBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2.4pF | 50V | TR | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J0R3QBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.03pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 0.3pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead |