- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08055J2R7ABTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2.7pF | 50V | TR, 7/13 INCH | 1.27mm | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 2.01mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06033J0R1PBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | - | ONE SURFACE | - | 2.012816mg | - | - | Tape & Reel (TR) | 2015 | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 100FF | 25V | TR | 810μm | not_compliant | 1608 | 0603 | FILM CAPACITOR | C0G | - | 20% | 20% | - | 630μm | - | 1.6mm | 800μm | - | Non-RoHS Compliant | - | ||
![]() 08055J0R5PBTTR AVX Corporation | 23 | - | - | 14 Weeks | Surface Mount | - | 0805 | ONE SURFACE | - | - | 50V | - | Tape & Reel (TR) | 2015 | - | - | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 500FF | - | TR | 1.27mm | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | 930μm | - | 2.01mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 12101K220JBTTR AVX Corporation | 45592 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 22pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K270JBTTR AVX Corporation | 45592 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 27pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K9R1CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 9.1pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K6R2CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 6.2pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J2R2CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2.2pF | - | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | - | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J1R8CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 1.8pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J2R0CBTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 2pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12105J0R3ABTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.05pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.3pF | 50V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K150GBTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 15pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3125 | 1210 | FILM CAPACITOR | C0H | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K5R6CBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.25pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 5.6pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 914.4μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101K2R2BBTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | - | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | C0H | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J3R0BBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3pF | 100V | TR, 7/13 INCH | 2.5mm | - | 3125 | 1210 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 12101J3R6BBTTR AVX Corporation | 23 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.6pF | - | TR, 7/13 INCH | 2.5mm | - | 3225 | 1210 | FILM CAPACITOR | - | 100V | - | - | RF, High Q, Low Loss | 930μm | 0.044 1.13mm | 3.02mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() 06031J1R0BBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | 100V | TR, 7/13 INCH | - | not_compliant | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J140GBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 14pF | 25V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J0R1BBTTR AVX Corporation | 32 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.1pF | 50V | TR, 7/13 INCH | 810μm | not_compliant | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J110GBTTR AVX Corporation | 40 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 11pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead |