- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J8R2BBTTR AVX Corporation | 9000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | - | - | 8.2pF | - | 50V | TR | - | 810μm | - | not_compliant | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 04023J2R0BBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | 5.7GHz | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | Non-RoHS Compliant | Lead Free | - | ||
| Tiny WHSL | 344 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 6.346 | WIMA | - | - | - | ± 10% | 10uF | EAR99 | 500 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKS4C051005F00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-10/63/10P22 | Active | 8.5(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.63 | Details | Yes | - | - | 18.5(mm) | 18.5(Max) | - | PET | 22.5 | 10% | 0.211644 oz | - | - | - | 40V | 63 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.043 L x 0.335 W (26.50mm x 8.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 10000000PF(pF) | Capacitors | - | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 22.5mm | No | 63 V | 0.8 mm | - | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | - | Film Capacitors | 26.5mm | 8.5mm | 26.5(Max) | - | 18.5 mm | 0.728 (18.50mm) | 26.5 mm | 8.5 mm | 18.5mm | 18.5(Max) | - | RoHS Compliant | - | - | ||
![]() MKT182241040512 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | - | - | - | - | - | 10.5(Max) | - | - | 15 | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | - | - | - | - | - | 200VAC|400VDC | - | - | - | - | - | - | 18 X 5.5 X 10.5 | - | - | - | - | - | 18(Max) | - | - | - | - | - | - | 10.5(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 14 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 17.053 | WIMA | 4700 nF | - | - | - | 4.7uF | EAR99 | 324 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4F044706F00JSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 15(Max) | - | - | - | - | 0.99 | Details | Yes | - | - | - | 26(Max) | - | - | 27.5 | - | 0.599657 oz | - | - | - | - | 250 VDC | Straight | - | Bulk | - | MKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 4.7 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | - | 250 V | 0.8 mm | - | 160VAC|250VDC | Straight | 5% | 5% | Film Capacitors | 160 V | - | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | - | 26(Max) | - | RoHS Compliant | - | - | ||
FHACD1C2V183J0LGZ0 United Chemi-Con | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018uF | EAR99 | - | - | - | 0.8 | 0.8(mm) | 15 | - | - | - | - | - | 105 | - | - | -40 | Through Hole | Through Hole | -40C to 105C | - | - | - | - | - | - | - | - | 9.3 | Not Required(mm) | - | - | - | - | - | - | - | - | 15.7(mm) | 15.7 | - | PP | 12.5 | 5% | - | - | - | - | - | - | - | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 18000PF(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | 300VAC|1250VDC | - | - | - | - | - | - | 17.7 X 9.3 X 9.7 | - | - | - | - | - | 17.7 | - | - | - | - | - | - | 9.7 | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 8980 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.575 | WIMA | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 4000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1G021002C00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 9(Max) | - | - | 7.5 | - | 0.035274 oz | - | - | - | - | 400 VDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 0.01 uF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 7.5 mm | - | 400 V | 0.6 mm | 3916 | 250VAC|400VDC | Straight | 5% | 5% | Film Capacitors | 250 V | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 2778 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.134 | WIMA | 4.7 nF | - | 0.0047 uF | - | 0.0047uF | EAR99 | 3000 | 8532.25.00.20 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKY22W14703F00KSSD | - | + 105 C | 105 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Bulk | , 5120 | RECTANGULAR PACKAGE | Radial | MKPY2-4700/300/10 | Active | 5(Max) | Not Required(mm) | Active | - | - | 1.45 | Details | Yes | Y2 | - | 11(mm) | 11(Max) | Y2 | PP | 10 | 10% | 0.035274 oz | - | - | - | 300V | 300 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP-Y2 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | - | - | RFI Suppression | Tin (Sn) | - | - | - | EMI, RFI Suppression | RATED AC VOLTAGE: 330V | 8532.25.00 | 4700PF(pF) | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 10 mm | - | 1000 V | - | 5120 | 300VAC | Straight | 10% | 10% | Safety Capacitors | 300 V | - | 13 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | Y2 | ||
![]() 06035J8R2DAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.5pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.5 PICO FARAD | 8532.25.00.45 | 8.2pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 2500 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 6.5(Max) | - | - | 5 | - | 0.022642 oz | - | - | - | - | 100 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 163 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 3.038 | WIMA | 4700 nF | - | - | - | 4.7uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKS4C044705B00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | Not Required(mm) | Active | - | No | 1.66 | Details | Yes | - | Cap Film 4.7uF 63V PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 100u00b0C Bulk | 15(mm) | 15(Max) | - | PET | 22.5 | 10% | 0.105822 oz | - | - | - | 40V | 63 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | - | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | General Purpose | - | 8532.25.00 | 4700000PF(pF) | Capacitors | - | Bulk | 22.5 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PET | Not Required | 22.5 mm | No | 63 V | 0.8 mm | - | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 11951 |
| - | - | - | - | 10 mm x 3 mm x 8.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 0.319 | WIMA | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS4C032202B00KSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-.22/63/10P7 | Active | 3(Max) | - | - | - | - | 2.23 | Details | Yes | - | - | - | 8.5(Max) | - | - | 7.5 | - | 0.014729 oz | - | - | - | - | 63 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 0.22 uF | Capacitors | - | Bulk | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 63 V | 0.5 mm | - | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | - | 8.5(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 6319 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.508 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 3500 | 8532.25.00.10 | - | 0.5 | - | 6 | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 10(Max) | - | - | 5 | - | 0.019401 oz | - | - | - | - | 63 VDC | Straight | - | Bulk | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | - | 10(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 4.194 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 760 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4D041005D00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 2.28 | Non-Compliant | Yes | - | - | - | 16.5(Max) | - | - | 22.5 | - | 0.141096 oz | - | - | - | - | 100 VDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 100 V | 0.8 mm | - | 63VAC|100VDC | Straight | 10% | 10% | Film Capacitors | 63 V | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | - | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() 08055K200JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | Thin Film | - | - | - | 20pF | - | 50V | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 914.4μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.505 | WIMA | 15 nF | 15000 pF | - | - | 0.015uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1O121504B00JSSD | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | Active | - | - | 2.18 | Details | Yes | - | - | - | 11(Max) | - | - | 15 | - | 0.070548 oz | - | - | - | 600V | 1 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 0.015 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 1000 V | 0.8 mm | 7120 | 600VAC|1000VDC | Straight | 5% | 5% | Film Capacitors | 600 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | Wima | MKX21W31003I00KSSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 5132 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 8(Max) | - | - | - | - | 5.78 | - | Yes | - | - | - | 12(Max) | X2 | - | 10 | - | - | - | - | - | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE: 275V | 8532.25.00.70 | 0.1 µF | - | - | BULK | 10 mm | - | Plastic Rectangular Can | unknown | Radial | - | - | - | FILM CAPACITOR | PP | - | - | - | 560 V | - | 5132 | 275VAC | - | 10% | 10% | - | 275 V | - | 13 X 8 X 12 | - | - | - | - | - | 13(Max) | - | 12 mm | - | 13 mm | 8 mm | - | 12(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 4166 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.543 | - | - | - | - | - | 0.047uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKP1G024704B00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 1.65 | Compliant | Yes | - | - | - | 11(Max) | - | - | 15 | - | - | - | 250 V | 400 V | - | 400 VDC | Straight | - | Bulk | - | - | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 47 nF | Capacitors | - | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | 15 mm | - | 400 V | 800 µm | 7120 | 250VAC|400VDC | Straight | 5% | 5% | Film Capacitors | 250 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 19 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.174 | WIMA | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.4 | - | 6 | - | WIMA | MKS0C031500C00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | - | - | - | - | 5.7 | Details | Yes | - | - | - | 7.5(Max) | - | - | 2.5 | - | - | - | - | - | - | 63 VDC | Straight | - | Bulk | - | MKS | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized High Volume Film Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.15 uF | Capacitors | - | BULK | 2.5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 2.5 mm | - | 63 V | 0.4 mm | 1812 | 63VDC|40VAC | Straight | 10% | 10% | Film Capacitors | 40 V | - | 4.6 X 3 X 7.5 | General Film Capacitors | - | Film Capacitors | - | - | 4.6(Max) | - | 7.5 mm | - | 4.6 mm | 3 mm | - | 7.5(Max) | - | RoHS Compliant | - | - | ||
| Tiny WHSL | 26 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 8.546 | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 561 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4G041005I00JSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | - | - | - | 1.54 | Details | Yes | - | - | - | 21(Max) | - | - | 22.5 | - | 0.317466 oz | - | - | - | - | 400 VDC | Straight | - | Bulk | - | MKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 400 V | 0.8 mm | - | 400VDC|220VAC | Straight | 5% | 5% | Film Capacitors | 220 V | - | 26.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 21 mm | - | 26.5 mm | 11 mm | - | 21(Max) | - | RoHS Compliant | - | - |