- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06031K6R8BBTTR AVX Corporation | 40 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6.8pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K3R3ABTTR AVX Corporation | 40 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | 3.3pF | - | - | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K8R2BBTTR AVX Corporation | 40 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K5R6ABTTR AVX Corporation | 32 |
| - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5.6pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 630μm | 0.029 0.73mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J120FBTTR AVX Corporation | 40 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 930μm | 0.044 1.13mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 04021J1R6PBSTR AVX Corporation | 1643 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 1.6pF | - | 100V | TR | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 4ATHBW5120A3MJ KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12uF | EAR99 | 0.0028 | - | - | - | 1.2 | 6 | - | - | - | 85 | - | -40 | Through Hole | - | - | - | - | - | - | - | - | 30 | - | - | - | - | 45 | - | 52.5 | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | Power Electronic | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | - | - | - | 600VDC|350VAC | - | - | - | - | - | - | 57.5 X 30 X 45 | - | - | - | 57.5 | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() PHE426PB5680JR06 KEMET Corporation | In Stock | - | - | - | - | - | 18 mm x 9.5 mm | - | - | - | 2 Pin | - | - | 4.2 | KEMET | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 500 | - | - | 0.8 | 6 | KEMET | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | F426BV683J1K0C | - | - | 9.5(Max) | - | - | Details | - | 17.5(Max) | - | 15 | - | - | 1 kVDC | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | Pulse | - | - | - | 0.068 uF | Capacitors | - | - | - | - | - | Radial | - | - | - | PP | 15 mm | - | 0.8 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 18 X 9.5 X 17.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 17.5 mm | - | 18 mm | 9.5 mm | 17.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | 8532.25.00.70 | - | 1 | 6 | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | 39.5(Max) | - | 37.5 | - | - | 1.6 kVDC | Straight | - | Ammo | - | MKP 10 | - | 5% | - | - | Unconfirmed | - | - | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | - | - | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | - | 31.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | - | 31.5(Max) | 39.5 mm | - | 31.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.283 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 600 | - | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 8.5(Max) | AEC-Q200 | - | Details | - | 14(Max) | - | 5 | 0.035274 oz | - | 250 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | Automotive Metallized Film Capacitors | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 8.5 X 14 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | - | 1500 | - | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | FKP2-220/100/2.5A | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | - | 100 VDC | Straight | - | Ammo | - | FKP 2 | - | 2.5% | - | - | - | - | - | - | Pulse | - | - | - | 220 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 3500 | - | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS2B042201F00MSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | AEC-Q200 | 2.21 | Details | Yes | 10(Max) | - | 5 | 0.035274 oz | - | 50 VDC | Straight | - | Bulk | - | MKS 2 | - | 20% | e3 | Yes | Active | - | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 2.2 uF | Capacitors | - | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PET | 5 mm | 50 V | 0.5 mm | 2820 | 50VDC|30VAC | Straight | 20% | 20% | Film Capacitors | - | 30 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.575 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 1700 | - | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | MKP10-4700/630/10P7A | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 7.5 | 0.035274 oz | - | 630 VDC | Straight | - | Ammo | - | MKP 10 | - | 10% | - | - | Active | - | - | - | Pulse | - | - | - | 4700 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 7.5 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | - | 1500 | - | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | FKP2-220/100/5A | - | - | 4.5(Max) | - | - | Details | - | 6(Max) | - | 5 | - | - | 100 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 5% | - | - | - | - | - | - | Pulse | - | - | - | 220 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 4.751 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 550 | - | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 7(Max) | - | - | Details | - | 16.5(Max) | - | 22.5 | 0.176370 oz | - | 1 kVDC | Straight | - | Ammo | - | MKS 4 | - | 10% | - | - | - | - | - | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
![]() PHE840MB6100MB05R031B KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 1000 | - | - | 0.8 | 3.1 | KEMET | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | F840BE104M275CL31B | - | - | 5.5(Max) | - | - | Details | - | 12.5(Max) | X2 | 15 | - | - | - | Straight | - | Bulk | - | PHE840M | - | 20% | - | - | NRND | - | - | - | EMI Suppression | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | Radial | - | - | - | PP | - | - | - | - | 760VDC|275VAC | - | - | - | Safety Capacitors | - | - | 18 X 5.5 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | - | - | - | - | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 20.388 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | - | 198 | - | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1G041506G00MSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | - | 17(Max) | - | 5.46 | Non-Compliant | Yes | 29(Max) | - | 27.5 | 0.705479 oz | - | 400 VDC | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | EAR99 | Pulse | Tin (Sn) | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 1.5 uF | Capacitors | - | BULK | - | Plastic Rectangular Can | compliant | Radial | - | - | FILM CAPACITOR | PP | 27.5 mm | 400 V | 0.8 mm | - | 250VAC|400VDC | Straight | 20% | 20% | Film Capacitors | - | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 29 mm | - | 31.5 mm | 17 mm | 29(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.733 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 900 | - | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | 10 | 0.035274 oz | - | 1 kVDC | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | - | - | - | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 10 mm | - | 0.6 mm | - | 600VAC|1000VDC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.096 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 700 | - | - | 0.6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | 10 | 0.035274 oz | - | 1 kVDC | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | Pulse | - | - | - | 6800 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 10 mm | - | 0.6 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 3.036 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 1000 | - | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 6(Max) | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | - | FKP 1 | - | 20% | - | - | Active | - | - | - | Pulse | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | 22.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - |