- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Part # Aliases | Product Depth (mm) | Qualification | RoHS | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Construction | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76QF1470SE30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | 0.135 | - | 8532.25.00.30 | 0.6 | 4 | - | - | 110 | - | -55 | Through Hole | - | 5 | - | Compliant | 11 | - | -200±100 | 10 | - | - | Straight | Bulk | - | 5% | Active | Pulse | 105 °C | -55 °C | 4.7 nF | - | 5 mm | Plastic Rectangular Can | Radial | 10 mm | PP | - | 600 µm | 1000VDC|600VAC | - | - | 13 X 5 X 11 | - | - | 13 | - | - | 13 mm | - | 11 | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 5.873 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 500 | - | 0.8 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 8.5(Max) | - | Details | 18.5(Max) | - | - | 22.5 | 0.211644 oz | 1 kVDC | Straight | Bulk | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 100 °C | -55 °C | 0.15 uF | Capacitors | 8.5 mm | Plastic Rectangular Can | Radial | 22.5 mm | PP | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 8.5 X 18.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | ||
![]() 60EI3470AA30J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | - | 0.8 | 4 | - | - | 105 | - | -55 | Through Hole | - | 5 | - | - | 11 | - | - | 15 | - | - | Straight | Bulk | - | 5% | Active | Interference Suppression | - | - | - | - | - | Wound | Radial | - | PET | - | - | 100VDC|63VAC | - | - | 18 X 5 X 11 | - | - | 18 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() 46KI2220CK01K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | 8532.25.00.10 | 0.6 | - | - | - | 110 | - | -40 | Through Hole | - | 5 | - | - | 11 | X2 | - | 15 | - | - | Straight | Tape and Reel | - | 10% | Active | EMI Suppression | - | - | - | - | - | Wound | Radial | - | PP | - | - | 560VDC|275VAC | - | - | 18 X 5 X 11 | - | - | 18 | - | - | - | - | 11 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.671 | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 1450 | - | 0.6 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | MKS4-1/63/10P10A | 4(Max) | - | Details | 9(Max) | - | - | 10 | 0.035274 oz | 63 VDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | - | - | 1 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 10 mm | 0.6 mm | 63VDC|40VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
![]() MKP184121013571 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | - | 0.8 | 6 | - | - | 100 | - | -55 | Through Hole | - | 5.5(Max) | - | - | 10.5(Max) | - | - | 15 | - | - | Straight | Bulk | - | 10% | NRND | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | PP | - | - | 1600VDC|650VAC | - | - | 18 X 5.5 X 10.5 | - | - | 18(Max) | - | - | - | - | 10.5(Max) | - | RoHS Compliant | ||
![]() 71MF2470AA00J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | 0.847 | - | 8532.25.00.10 | 0.6 | 4 | - | - | 105 | - | -55 | Through Hole | - | 4 | - | Non-Compliant | 9 | - | - | 10 | - | - | Straight | - | - | 5% | Active | Pulse | - | - | - | - | - | Plastic Rectangular Can | Radial | - | PP | - | - | 220VAC|420VDC | - | - | 13 X 4 X 9 | - | - | 13 | - | - | - | - | 9 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 27.261 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | - | 162 | - | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 20(Max) | - | Details | 39.5(Max) | - | - | 27.5 | 1 oz | 1 kVDC | Straight | Bulk | MKP 10 | 10% | - | Pulse | - | - | 0.68 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 27.5 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 31.5 X 20 X 39.5 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | - | 39.5 mm | 31.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 1100 | - | 0.5 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 5(Max) | - | Details | 10(Max) | - | - | 5 | 0.035274 oz | 50 VDC | Straight | Tape and Roll | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | - | - | 2.2 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 5 mm | 0.5 mm | 30VAC|50VDC | Straight | Film Capacitors | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 10 mm | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | ||
![]() MKT181742206535G Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | - | - | 0.5 | 6 | - | - | 100 | - | -55 | Through Hole | - | 3.5(Max) | - | - | 9.1(Max) | - | - | 5 | - | - | Straight | Ammo | - | 10% | NRND | Potted | - | - | - | - | - | Plastic Rectangular Can | Radial | - | PET | - | - | 63VDC|40VAC | - | - | 7.5 X 3.5 X 8.5 | - | - | 7.5(Max) | - | - | - | - | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 7.361 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 594 | - | 0.8 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 10.5(Max) | - | Details | 19(Max) | - | - | 22.5 | 0.246918 oz | 2.5 kVDC | Straight | Bulk | MKP 10 | 10% | Active | Pulse | - | - | 0.015 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 22.5 mm | 0.8 mm | 2500VDC|900VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.801 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 900 | - | 0.6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | - | 10 | 0.035274 oz | 100 VDC | Straight | Tape and Reel | MKS 4 | 10% | Active | Pulse | - | - | 0.15 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
![]() F850AG222M300L KEMET Corporation | In Stock | - | - | - | - | 0.6 | - | - | - | - | 0.0022uF | EAR99 | - | - | 8532.25.00.20 | 0.6 | 17 | - | + 110 C | 110 | - 55 C | -55 | Through Hole | - | 4(Max) | - | - | 9(Max) | Y2 | - | 10 | - | 1.25 kVDC | Straight | Tape and Reel | - | 20% | Active | EMI Suppression | - | - | 2200 pF | Capacitors | - | - | Radial | - | PP | 10 mm | - | 1250VDC|300VAC | - | Film Capacitors | 13 X 4 X 9 | - | - | 13(Max) | - | - | - | - | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 70.239 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | - | 112 | - | 1 | 6 | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | 24(Max) | - | Details | 45.5(Max) | - | - | 37.5 | 2.469177 oz | 1 kVDC | Straight | Bulk | MKS 4 | 10% | Active | Pulse | 100 °C | -55 °C | 3.3 uF | Capacitors | 24 mm | Plastic Rectangular Can | Radial | 37.5 mm | PET | 37.5 mm | 1 mm | 1000VDC|400VAC | Straight | Film Capacitors | 41.5 X 24 X 45.5 | General Film Capacitors | Film Capacitors | 41.5(Max) | - | 45.5 mm | 41.5 mm | 24 mm | 45.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 16.065 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 294 | - | 1 | 6 | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | 13(Max) | - | Details | 24(Max) | - | - | 37.5 | 0.564383 oz | 2 kVDC | Straight | Bulk | MKP 10 | 20% | Active | Pulse | - | - | 0.15 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 37.5 mm | 1 mm | 2000VDC|700VAC | Straight | Film Capacitors | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 24 mm | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | ||
![]() SMR7.5332K250K01L4BULK KEMET Corporation | In Stock | - | - | - | 2 Pin | 0.5 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | - | 1000 | - | 0.6 | 4 | KEMET | + 150 C | 150 | - 55 C | -55 | Through Hole | F211KG332K250C | 4 | - | Details | 8 | - | - | 7.5 | - | 250 VDC | Straight | Bulk | SMR | 10% | Active | Audio Capacitor | - | - | 3300 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PPS | 7.5 mm | - | 250VDC|160VAC | - | Film Capacitors | 10 X 4 X 8 | General Film Capacitors | Film Capacitors | 10 | - | 4 mm | 10 mm | 8 mm | 8 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.628 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 1200 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | MKS2-.068/400/5T | 5.5(Max) | AEC-Q200 | Details | 11.5(Max) | - | - | 5 | 0.035274 oz | 400 VDC | Straight | Tape and Reel | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | - | - | 0.068 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 5 |
| - | - | 2 Pin | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 2000 | - | 0.5 | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | 3.5(Max) | AEC-Q200 | Details | 8.5(Max) | - | - | 5 | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 5% | Active | Automotive Metallized Film Capacitors | 125 °C | -55 °C | 0.47 uF | Capacitors | 3.5 mm | Plastic Rectangular Can | Radial | 5 mm | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | ||
![]() SMR5472J100J01L4BULK KEMET Corporation | In Stock | - | - | - | 2 Pin | 0.2 | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 2000 | - | 0.5 | 4 | KEMET | - | 150 | - | -55 | Through Hole | F211JF472J100C | 2.5 | - | Details | 6.5 | - | - | 5 | - | 100 VDC | Straight | Bulk | SMR | 5% | Active | Audio Capacitor | - | - | 4700 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PPS | 5 mm | - | 100VDC|63VAC | - | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2 | - | 2.5 mm | 7.2 mm | 6.5 mm | 6.5 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.573 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 4000 | - | 0.6 | 6 | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | 4(Max) | - | Non-Compliant | 9(Max) | - | - | 7.5 | 0.035274 oz | 250 VDC | Straight | Bulk | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | - | - | 0.068 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | - | 9 mm | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant |