- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Dimensions | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Pitch | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.543 | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | - | EAR99 | - | 4000 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | - | -200 | 7.5 | - | 0.035274 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | - | FKP 3 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PP | - | 7.5 mm | - | 0.6 mm | - | 630VDC|300VAC | - | Straight | - | - | - | Film Capacitors | - | - | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2.795 | WIMA | 680 nF | 680000 pF | - | - | 0.68uF | - | EAR99 | - | 1000 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Compliant | - | - | 15(Max) | - | - | - | - | 22.5 | - | 0.105822 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | - | MKP 4 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | - | - | - | - | 680 nF | Capacitors | - | - | - | - | 6 mm | Plastic Rectangular Can | - | Radial | - | - | 22.5 mm | - | - | PP | - | 22.5 mm | - | 800 µm | - | 100VDC|63VAC | - | Straight | - | - | - | Film Capacitors | - | - | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
![]() MMK27.5474K630F11L4TRAY KEMET Corporation | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | KEMET | 470 nF | 470000 pF | - | - | 0.47uF | - | EAR99 | - | 216 | - | KEMET ELECTRONICS CORP | 0.8 | - | 4 | - | KEMET | MMK27.5474K630F11L4TRAY | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Not Recommended | 10.5(Max) | - | - | - | - | 8.4 | Compliant | Yes | - | 20.5(Max) | High Reliability | - | - | 400±200 | 27.5 | - | - | 220 V | 630 V | - | 630 VDC | 630 V | Straight | - | Tray | - | MMK | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | General Purpose | Matte Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 470 nF | Capacitors | - | 27.5 mm | TRAY | 27.5 mm | - | - | compliant | Radial | - | - | 27.5 mm | FILM CAPACITOR | - | PET | - | 27.5 mm | 630 V | 800 µm | - | 220VAC|630VDC | - | - | - | 10% | 10% | Film Capacitors | - | - | 220 V | 31.5 X 10.5 X 20.5 | General Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 20.5 mm | - | 31.5 mm | 10.5 mm | - | 20.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.848 | WIMA | 0.47 nF | - | - | - | 470pF | - | EAR99 | - | 1000 | - | - | 0.8 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Details | - | - | 12.5(Max) | - | - | - | - | 15 | - | 0.070548 oz | - | - | - | 2 kVDC | - | Straight | - | Reel | - | FKP 1 | - | 10% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PP | - | 15 mm | - | 0.8 mm | - | 2000VDC|700VAC | - | Straight | - | - | - | Film Capacitors | - | - | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | - | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.315 | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | - | EAR99 | - | 1600 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | - | - | - | Details | - | - | 8.5(Max) | - | - | - | - | 5 | - | 0.114446 oz | - | - | - | 250 VDC | - | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | - | Straight | - | - | - | Film Capacitors | - | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | 8.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE841EF6330MR04L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.1 | - | - | - | - | - | 0.33uF | - | EAR99 | - | - | - | - | 0.8 | - | 4 | - | - | - | - | - | 100 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11.5(Max) | - | - | - | - | - | - | - | - | 22.5(Max) | - | X1 | - | - | 27.5 | - | - | - | - | - | - | - | Straight | - | Tray | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | PP | - | - | - | - | - | 1000VDC|330VAC | - | - | - | - | - | - | - | - | - | 31.5 X 11.5 X 22.5 | - | - | - | - | - | 31.5(Max) | - | - | - | - | - | - | 22.5(Max) | - | RoHS Compliant | - | - | ||
![]() 08055J3R3ABTTR AVX Corporation | 40 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 3.3pF | - | 50V | - | TR | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
Tiny WHSL | 112 |
| - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 20.074 | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | - | EAR99 | - | 252 | 8532.25.00.30 | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | 37.5(mm) | WIMA | FKP1R031007D00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 15(Max) | Not Required(mm) | Active | - | No | 2.26 | Details | Yes | 26(mm) | 26(Max) | - | - | PP | - | 37.5 | 5% | 0.705479 oz | - | - | 600V | 1.25 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.634 L x 0.591 W (41.50mm x 15.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | - | BULK | 37.5 mm | 15 mm | - | compliant | Radial | - | - | 37.5 mm | FILM CAPACITOR | - | PP | Not Required | 37.5 mm | 1250 V | 1 mm | - | 1250VDC|600VAC | - | Straight | - | 5% | 5% | Film Capacitors | - | - | 600 V | 41.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 26 mm | 1.024 (26.00mm) | 41.5 mm | 15 mm | - | 26(Max) | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 498 |
| - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 13.984 | WIMA | 3300 nF | - | - | - | 3.3uF | - | EAR99 | - | 378 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4F043306D00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 13(Max) | Not Required(mm) | Active | - | - | 5.24 | Details | Yes | 24(mm) | 24(Max) | - | - | PP | - | 27.5 | 5% | 0.493835 oz | - | - | 160V | 250 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.240 L x 0.512 W (31.50mm x 13.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | High Frequency, Switching | - | 8532.25.00.70 | 3300000PF(pF) | Capacitors | - | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | Not Required | 27.5 mm | 250 V | 0.8 mm | - | 250VDC|160VAC | - | Straight | - | 5% | 5% | Film Capacitors | - | - | 160 V | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 24 mm | 0.945 (24.00mm) | 31.5 mm | 13 mm | - | 24(Max) | - | RoHS Compliant | - | - | ||
![]() R75IN34704030J KEMET Corporation | 31 |
| - | - | - | - | Through Hole | 40 | - | - | - | 2 Pin | - | - | - | KEMET | 470 nF | 470000 pF | - | ± 5% | 0.47uF | 26.5 x 6 x 15mm | EAR99 | 0.0085 | 500 | - | - | 0.8 | - | 30 | - | KEMET | - | - | +105°C | 105 | KEMET | -55°C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 6 | - | Active | AEC-Q200 | - | - | Details | - | - | 15 | - | - | - | -200±100 | 22.5 | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.47µF | Capacitors | - | - | - | - | 6mm | Plastic Rectangular Can | - | Radial | - | - | 22.5mm | - | 30mm | PP | - | 22.5mm | - | 0.8mm | - | 250VDC|160VAC | - | Straight | 0.05 % @ 1 kHz, 0.08 % @ 10 kHz | - | - | Film Capacitors | 0.0085ohm | 7.38A | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5mm | 6mm | 26.5 | - | 15mm | - | 26.5mm | 15 mm | 15mm | 15 | - | RoHS Compliant | - | - | ||
![]() 04023J1R8PBSTR AVX Corporation | 23 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 1.8pF | - | 25V | - | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 406.4μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 779 |
| - | - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 15.798 | WIMA | - | - | - | - | 10uF | - | EAR99 | - | 378 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 13(Max) | Not Required(mm) | Active | - | - | - | Details | - | 24(mm) | 24(Max) | - | - | PET | - | 27.5 | 5% | 0.564383 oz | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.240 L x 0.512 W (31.50mm x 13.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | - | General Purpose | - | - | 10000000PF(pF) | Capacitors | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PET | Not Required | 27.5 mm | - | 0.8 mm | - | 100VDC|63VAC | - | Straight | - | - | - | Film Capacitors | - | - | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 24 mm | 0.945 (24.00mm) | 31.5 mm | 13 mm | - | 24(Max) | - | RoHS Compliant | - | - | ||
![]() 08055K470JBTTR AVX Corporation | 40 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 8532.24.0020 | 47pF | - | 50V | - | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 930μm | 0.044 1.13mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 0201ZJ2R4BBSTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.4pF | - | 10V | - | TR, 7/13 INCH | - | 325μm | - | - | - | - | - | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | 4.1667% | 4.1667% | - | - | - | - | - | - | - | - | - | - | - | - | 0.225mm | - | 600μm | 0.325mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 06035J1R2PBSTR AVX Corporation | 23 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Thin Film | - | - | 8532.25.00.45 | 1.2pF | - | 50V | - | TR | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 55 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.508 | WIMA | 1000 nF | - | - | - | 1uF | - | EAR99 | - | 1400 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-1/63/10A | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 10(Max) | - | - | - | - | 5 | - | 0.035274 oz | - | - | - | 63 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | - | Straight | - | - | - | Film Capacitors | - | - | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | - | 10(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 753 |
| - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.734 | WIMA | 4.7 nF | - | 0.0047 uF | - | 0.0047uF | - | EAR99 | - | 3000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKP1O114703C00KSSD | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | MKP10-4700/1KV/10P10 | Active | 4(Max) | Not Required(mm) | Active | - | - | 1.27 | Details | Yes | 9(mm) | 9(Max) | - | - | PP | - | 10 | 10% | 0.035274 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 4700PF(pF) | Capacitors | - | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | Not Required | 10 mm | 1000 V | 0.6 mm | 5116 | 1000VDC|600VAC | - | Straight | - | 10% | 10% | Film Capacitors | - | - | 600 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
![]() 04025JR05PBSTR\500 AVX Corporation | 32 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04021J1R2PBWTR\500 AVX Corporation | 32 |
| - | 14 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 3373 |
| - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 2.327 | - | - | - | - | - | 0.022uF | - | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | Wima | FKP1G022204D00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Not Required(mm) | Active | - | No | 1.7 | Compliant | Yes | 14(mm) | 14(Max) | - | - | PP | - | 15 | 5% | - | 250 V | 400 V | 250V | 400V | - | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 0.709 L x 0.276 W (18.00mm x 7.00mm) | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 22000PF(pF) | Capacitors | - | - | BULK | 15 mm | 7 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | - | PP | Not Required | 0.591 (15.00mm) | 400 V | 800 µm | 7128 | 250VAC|400VDC | - | Straight | - | 5% | 5% | Film Capacitors | - | - | 250 V | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | - | - | - | 18(Max) | - | 14 mm | 0.551 (14.00mm) | 18 mm | 7 mm | - | 14(Max) | - | RoHS Compliant | - | AEC-Q200 |