- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023JR15PBWTR AVX Corporation | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.15pF | - | 25V | - | - | 550μm | - | - | - | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02011JR35ZBSTR AVX Corporation | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.35pF | - | - | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | - | 0.011 0.28mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.313 | - | WIMA | 2.2 nF | - | 0.0022 uF | - | 0.0022uF | EAR99 | 6000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2D012201D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | - | - | - | - | 1.66 | Details | Yes | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | - | 100 VDC | - | Straight | - | Bulk | - | FKP 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):63 | 8532.25.00.70 | 2200 pF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 5 mm | 100 V | 0.5 mm | 2818 | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | - | 63 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.313 | - | WIMA | 0.1 nF | - | - | - | 100pF | EAR99 | 6000 | 8532.25.00.10 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2J001001D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | FKP2-100/630/10 | Active | - | 4.5(Max) | - | - | - | - | 2.03 | Details | Yes | - | - | 6(Max) | - | - | - | 5 | - | 0.014306 oz | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | FKP 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGED(V):250 | 8532.25.00.70 | 100 pF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 5 mm | 630 V | 0.5 mm | 2818 | 630VDC|250VAC | Straight | 10% | 10% | Film Capacitors | - | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
![]() F861DB474M310L KEMET Corporation | 947 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | - | - | KEMET Corporation | F861DB474M310L | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | Not Required(mm) | Active | - | - | 1.86 | - | Yes | - | 14.5(mm) | 14.5(Max) | X2 | PP | - | 22.5 | 20% | - | - | - | - | - | 630 VDC | - | Straight | - | Tape and Reel | - | * | - | 20% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 470000(pF) | Capacitors | - | TR, 14 INCH | 22.5 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | - | - | 310VAC|630VDC | - | 20% | 20% | Safety Capacitors | - | 310 V | 26 X 6 X 14.5 | Safety Film Capacitors | - | - | - | - | 26(Max) | - | 14.5 mm | - | 26 mm | 6 mm | - | 14.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 966 |
| - | - | - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | - | 3.5 | - | WIMA | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 1200 | - | - | 0.8 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | - | 15(Max) | - | - | - | 15 | - | 0.141096 oz | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 15 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
![]() F612JG474J063C KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 2000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JG474J063C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 3.5(Max) | - | Active | - | - | 1.42 | Details | Yes | - | - | 7.5(Max) | - | - | 400±200 | 5 | - | 0.012493 oz | - | 40 V | 63 V | - | 63 VDC | - | Straight | - | Bulk | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | - | 0.47 uF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | 63 V | 0.6 mm | 2814 | 40VAC|63VDC | Straight | 5% | 5% | Film Capacitors | - | 40 V | 7.2 X 3.5 X 7.5 | Stacked Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 7.5 mm | - | 7.5(Max) | - | RoHS Compliant | - | - | ||
![]() F873DY154M760Z KEMET Corporation | 50 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | - | KEMET | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 252 | - | KEMET ELECTRONICS CORP | 0.8 | - | 4 | - | KEMET | F873DY154M760Z | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 15.5 | - | Active | - | - | 5.2 | Details | Yes | X1 | - | 24.5 | X1 | - | - | 22.5 | - | - | - | - | - | - | 1.5 kVDC | - | Straight | - | Pizza | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | - | 0.15 uF | Capacitors | - | PIZZA PACK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 1500 V | 0.8 mm | - | 1500VDC|760VAC | Straight | 20% | 20% | Safety Capacitors | - | 760 V | 26 X 15.5 X 24.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 24.5 mm | - | 26 mm | 15.5 mm | - | 24.5 | - | RoHS Compliant | - | - | ||
![]() 04023J3R6CBSTR AVX Corporation | 23 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.6pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 6.9444% | 6.9444% | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 362 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 6.825 | - | WIMA | 47 nF | 47000 pF | - | - | 0.047uF | EAR99 | 594 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Bulk | - | - | - | - | - | - | 10.5(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 19(mm) | 19(Max) | - | PP | - | 22.5 | 5% | 0.246918 oz | - | - | - | 700V | 2 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 47000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 22.5 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 10.5 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 19 mm | 0.748 (19.00mm) | 26.5 mm | 10.5 mm | - | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 9.383 | - | WIMA | 68 nF | 68000 pF | - | - | 0.068uF | EAR99 | 459 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U026806B00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | 11(Max) | - | - | - | - | 5.75 | Details | Yes | - | - | 21(Max) | - | - | - | 27.5 | - | 0.317466 oz | - | - | - | - | 2 kVDC | - | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | - | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | 2000 V | 0.8 mm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | - | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | - | 21(Max) | - | RoHS Compliant | - | - | ||
![]() R46KI322050M1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 500 | - | - | 0.6 | - | 25 | - | KEMET | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 46KI322050M1K | - | - | 8.5 | - | - | - | - | - | Compliant | - | X2 | - | 14.5 | X2 | - | - | 15 | - | - | - | 275 V | 560 V | - | 560 VDC | - | Straight | - | Bulk | - | R46 | - | 10% | - | - | Active | - | - | Radial | - | - | Interference Suppression | - | 110 °C | -40 °C | - | - | - | 220 nF | Capacitors | - | - | - | 8.5 mm | Plastic Rectangular Can | - | Radial | - | - | 15 mm | - | PP | - | 15 mm | - | 600 µm | - | 275VAC | Straight | - | - | Safety Capacitors | - | - | 18 X 8.5 X 14.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18 | - | 7.5 mm | - | 18 mm | 13.5 mm | - | 14.5 | - | RoHS Compliant | - | - | ||
![]() 04023J1R8BBSTR\500 AVX Corporation | 40 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J3R1BBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.1pF | - | 25V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02011J0R3PBSTR AVX Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 300FF | - | 100V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 6.6667% | 6.6667% | - | - | - | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PHE426HR7680JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | 41 mm x 15 mm | - | - | - | 2 Pin | - | - | - | 17 | - | KEMET | 6800 nF | - | - | - | 6.8uF | EAR99 | 119 | 8532.25.00.10 | - | 1 | - | 6 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | - | Compliant | - | - | - | 26(Max) | - | - | - | 37.5 | - | - | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | 6.8 µF | Capacitors | - | - | - | 15 mm | - | - | Radial | - | - | 37.5 mm | - | PP | - | 37.5 mm | - | 1 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 41 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41(Max) | - | 15 mm | - | 41 mm | 26 mm | - | 26(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 300 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.464 | - | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4G031004B00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | MKP4-.1/400/10P15 | Active | - | 5(Max) | Not Required(mm) | Active | - | - | 2.24 | Details | Yes | - | 11(mm) | 11(Max) | - | PP | - | 15 | 10% | 0.035274 oz | - | - | - | 220V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 400 V | 0.8 mm | 7120 | 400VDC|220VAC | Straight | 10% | 10% | Film Capacitors | - | 220 V | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
![]() F461BS224J630L KEMET Corporation | 32 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | - | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 300 | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | - | KEMET | F461BS224J630L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 10(Max) | - | Active | - | - | 5.05 | Details | Yes | - | - | 16(Max) | - | - | -200(-100/+50) | 15 | - | - | - | 250 V | 630 V | - | 630 VDC | 630 V | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | Radial | EAR99 | - | Pulse and DC Transient Suppression | - | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | - | 0.22 uF | Capacitors | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | 15 mm | 630 V | 0.8 mm | 7139 | 630VDC|250VAC | Straight | 5% | 5% | Film Capacitors | - | 250 V | 18 X 10 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 16 mm | - | 18 mm | 10 mm | - | 16(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 42 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 20.388 | - | WIMA | 1500 nF | - | - | - | 1.5uF | EAR99 | 198 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1G041506G00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | - | 17(Max) | - | Active | - | - | 2.29 | Compliant | Yes | - | - | 29(Max) | - | - | - | 27.5 | - | 0.705479 oz | - | - | - | 250V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 1.5 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | 400 V | 0.8 mm | - | 250VAC|400VDC | Straight | 10% | 10% | Film Capacitors | - | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 29 mm | 1.142 (29.00mm) | 31.5 mm | 17 mm | - | 29(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426DJ6100JR05 KEMET Corporation | 1008 | - | - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 0.6 | PHE426 | KEMET | 100 nF | 100000 pF | - | 5% | 0.1uF | EAR99 | 1000 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | 5 | 5(mm) | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Box | - | - | - | F426JT104J100C | - | - | 6(Max) | Not Required(mm) | Active | - | No | - | Details | - | - | 11(mm) | 11(Max) | - | PP | - | 5 | 5% | 0.024350 oz | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | PHE426 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.1 uF | Capacitors | - | - | - | - | Radial | - | Radial | - | - | - | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 6 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2 mm | 7.2 x 6 x 11 mm | 7.2(Max) | - | 11 mm | 0.433 (11.00mm) | 7.2 mm | 6 mm | 11mm | 11(Max) | - | RoHS Compliant | - | - |