- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 2.942 | - | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1000 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKP1T023305B00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | Not Required(mm) | Active | - | No | 1.67 | Details | Yes | - | - | 15(mm) | 15(Max) | - | - | PP | - | 22.5 | 10% | 0.105822 oz | - | - | - | 650V | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 33000PF(pF) | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 22.5 mm | 1600 V | 0.8 mm | - | 1600VDC|650VAC | Straight | - | 10% | 10% | - | Film Capacitors | 650 V | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | - | RoHS Compliant | - | - | ||
![]() MMK5225K50J04L4BULK KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 2200 nF | - | - | 2.2uF | EAR99 | - | 1000 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | KEMET | MMK5225K50J04L4BULK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | F601JQ225K050C | Not Recommended | 5(Max) | Not Required(mm) | - | - | - | 5.53 | Details | Yes | - | - | 10(mm) | 10(Max) | High Reliability | - | PET | 400±200 | 5 | 10% | - | - | - | - | - | 50 VDC | - | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 2200000PF(pF) | Capacitors | - | BULK | 5 mm | - | - | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 5 mm | 50 V | 0.5 mm | 2820 | 50VDC|30VAC | - | - | 10% | 10% | - | Film Capacitors | 30 V | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5651 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 0.211 | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | MKS2F022201A00JSSD | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | 85 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | MKS2-.022/250/5 | Active | 2.5(Max) | Not Required(mm) | Active | AEC-Q200 | - | 1.44 | Details | Yes | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | - | 5 | 5% | 0.114446 oz | - | - | - | 160V | 250 VDC | - | Straight | -55°C ~ 125°C | Bulk | - | MKS 2 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | Automotive | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 22000PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 5 mm | 250 V | 0.5 mm | 2810 | 250VDC|160VAC | Straight | - | 5% | 5% | - | Film Capacitors | 160 V | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | 0.256 (6.50mm) | 7.2 mm | 2.5 mm | 6.5(Max) | - | - | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | 1907 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 6.189 | - | - | - | - | - | 0.33uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | Wima | MKP1G033305F00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 8.5(Max) | Not Required(mm) | Active | - | - | 1.69 | - | Yes | - | Film Capacitors 0.33uF 5% 400V 8.5x18.5x26.5 | 18.5(mm) | 18.5(Max) | - | - | PP | - | 22.5 | 5% | - | - | - | - | 250V | 400V | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.335 W (26.50mm x 8.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 330000PF(pF) | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 0.886 (22.50mm) | 400 V | 0.8 mm | - | 250VAC|400VDC | Straight | - | 5% | 5% | - | Film Capacitors | 250 V | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | - | 26.5(Max) | - | 18.5 mm | 0.728 (18.50mm) | 26.5 mm | 8.5 mm | 18.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3560 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | - | - | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | MKP2D024701C00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | 3.5(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.67 | Details | Yes | - | - | 8.5(mm) | 8.5(Max) | - | - | PP | - | 5 | 10% | - | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 100°C | Bulk | - | MKP 2 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | Automotive; High Frequency, Switching | AC RATED VOLTAGE:63V | 8532.25.00.70 | 47000PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 100 V | 0.5 mm | 2814 | 100VDC|63VAC | Straight | - | 10% | 10% | - | Film Capacitors | 63 V | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | 0.335 (8.50mm) | 7.2 mm | 3.5 mm | 8.5(Max) | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 06033K220GBSTR AVX Corporation | 300 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | 2 | SILICON DIOXIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | 2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | 22pF | - | 25V | TR, 7 Inch | - | - | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 02013J0R2PBSTR\500 AVX Corporation | 40 |
| - | 14 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04021JR65PBSTR AVX Corporation | 35716 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.65pF | - | 100V | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 06033J1R2BBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.2pF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 25V | - | 0603 | - | - | - | 8.3333% | 8.3333% | - | - | - | 5.2GHz | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4AEOBU4800A12J KEMET Corporation | 45 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 8uF | EAR99 | 0.0066 | - | - | 0.8 | 0.8(mm) | 6 | - | - | - | - | 105 | - | - | -40 | Through Hole | Through Hole | -40C to 105C | - | - | - | - | - | - | - | - | - | - | 22 | Not Required(mm) | - | - | - | - | - | - | - | - | 37(mm) | 37 | - | - | PP | - | 27.5 | 5% | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Power Film | - | - | - | - | - | - | - | 8000000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 900VDC | - | - | - | - | - | Film Capacitors | - | - | 31.5 X 22 X 37 | - | - | - | 31.5 | - | - | - | - | - | 37 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 42.528 | - | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | - | 126 | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1T036807G00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | - | Active | - | - | 1.63 | Details | Yes | - | - | - | 39.5(Max) | - | - | - | - | 37.5 | - | 1.516780 oz | - | - | - | 650V | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.634 L x 0.787 W (41.50mm x 20.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | - | 8532.25.00.70 | 0.68 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | 1600 V | 1 mm | - | 1600VDC|650VAC | Straight | - | 10% | 10% | - | Film Capacitors | 650 V | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 39.5 mm | 1.555 (39.50mm) | 41.5 mm | 20 mm | 39.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() PME271Y447MR05 KEMET Corporation | 1193 |
| - | - | Through Hole | Through Hole | Radial | - | - | - | 2 Pin | Paper, Metallized | - | - | 1.2 | PME271 | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 1600 | - | 0.6 | 0.6 mm | 50.8 | 10.2 mm | KEMET | - | + 110 C | 100 | KEMET | - 40 C | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | Box | - | - | - | P271HL472M250CL50J | - | 5.1(Max) | Not Required mm | Active | - | No | - | Compliant | - | X1 | - | - | - | Self Healing Property | Y2 | - | - | 10.2 | 20% | 0.038096 oz | - | 300 V | 1 kV | 250V | 1 kVDC | 250 V | Straight | -40°C ~ 100°C | Bulk | - | PME271Y | 0.531 L x 0.201 W (13.50mm x 5.10mm) | 20% | - | - | Active | - | - | Radial | - | - | EMI Suppression | - | 100 °C | -40 °C | - | EMI, RFI Suppression | - | - | 4.7 nF | Capacitors | - | - | - | 5.1 mm | Wound | - | - | Radial | - | - | 10.2 mm | - | Paper | Not Required | 10.2 mm | - | 600 µm | - | 1000VDC|250VAC | Straight | 1.3 % | - | - | Straight | Safety Capacitors | - | - | 13.5 X 5.1 X 10.5 | Safety Film Capacitors | - | Safety Capacitors | 13.5(Max) | - | 10.5 mm | 0.413 (10.50mm) | 13.5 mm | 5.1 mm | 10.5(Max) | No | - | RoHS Compliant | - | Y2 | ||
![]() F863BF154K310ALW0L KEMET Corporation | 61 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 900 | - | 0.6 | - | 30 | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | 6 | - | Active | - | - | - | Details | - | - | - | - | 12 | - | X2 | - | - | 15 | - | 0.067680 oz | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | - | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | Wound | - | - | Radial | - | - | - | - | PP | - | 15 mm | - | 0.6 mm | - | 630VDC|310VAC | Straight | - | - | - | - | Film Capacitors | - | - | 18 X 6 X 12 | Safety Film Capacitors | - | Film Capacitors | 18 | - | 12 mm | - | 18 mm | 12 mm | 12 | - | - | RoHS Compliant | - | - | ||
![]() F612JG274J100C KEMET Corporation | 2022 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized - Stacked | - | 2 | - | F612JG | KEMET | 270 nF | 270000 pF | - | 0.27uF | EAR99 | - | 2000 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JG274J100C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Bag | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | 3.5(Max) | - | Active | - | - | 2.06 | Details | Yes | - | - | - | 7.5(Max) | - | - | - | 400±200 | 5 | - | - | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | F612 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | - | 0.27 uF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 100 V | 0.6 mm | 2814 | 100VDC|63VAC | Straight | - | 5% | 5% | - | Film Capacitors | 63 V | - | 7.2 X 3.5 X 7.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | 0.295 (7.50mm) | 7.2 mm | 7.5 mm | 7.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 24208 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.311 | - | WIMA | 0.22 nF | - | - | 220pF | EAR99 | - | 2400 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | FKP1T002204B00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-220/1600/5 | Active | 5(Max) | Not Required(mm) | Active | - | No | 2.21 | Details | Yes | - | - | 11(mm) | 11(Max) | - | - | PP | - | 15 | 5% | 0.035274 oz | - | 650 V | 1.6 kV | 650V | 1.6 kVDC | 1.6 kV | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 220PF(pF) | Capacitors | - | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 15 mm | FILM CAPACITOR | PP | Not Required | 15 mm | 1600 V | 0.8 mm | 7120 | 1600VDC|650VAC | Straight | - | 5% | 5% | - | Film Capacitors | 650 V | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 0201YJ2R2QBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.03pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 16V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J1R8BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J180GBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 18pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 08055J220GBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 22pF | - | - | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 08051J4R7BBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 2.01mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - |