- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4ATHBW5120A3MJ KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12uF | EAR99 | 0.0028 | - | - | - | 1.2 | - | 6 | - | - | - | - | 85 | KEMET | - | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | 30 | - | Active | - | - | - | - | - | - | - | - | 45 | - | - | 52.5 | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Power Electronic | - | - | - | - | - | - | - | 12 µF | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | 600VDC|350VAC | - | - | - | - | - | 57.5 X 30 X 45 | - | - | - | 57.5 | - | - | - | - | - | 45 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3095 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.322 | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 2000 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 8.5(Max) | - | - | 5 | - | 0.022271 oz | - | 50 VDC | Straight | - | Tape and Reel | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
![]() 46KR368000M1K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | - | 8532.25.00.10 | - | 0.8 | - | 4 | - | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 17 | X2 | - | 27.5 | - | - | - | - | Straight | - | - | - | R46 | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | 560VDC|275VAC | - | - | - | Safety Capacitors | - | 32 X 9 X 17 | Safety Film Capacitors | - | - | 32 | - | - | - | - | - | 17 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4933 | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.648 | - | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP2-.01/100/2.5T | - | 6.5(Max) | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | 5 | - | 0.035274 oz | - | 100 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8 mm | - | 7.2 mm | 6.5 mm | 8(Max) | - | RoHS Compliant | - | - | ||
![]() C4ASNBW4300A3MJ KEMET Corporation | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3uF | EAR99 | 0.003 | - | - | - | 1.2 | - | 6 | - | - | - | - | 85 | KEMET | - | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | 30 | - | Active | - | - | - | - | - | - | - | - | 45 | - | - | 52.5 | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Power Electronic | - | - | - | - | - | - | - | 3 µF | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | 1000VDC|600VAC | - | - | - | - | - | 57.5 X 30 X 45 | - | - | - | 57.5 | - | - | - | - | - | 45 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2693 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 0.465 | - | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 3500 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | MKP2F031001F00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 2820 | RECTANGULAR PACKAGE | Radial | MKP2-.1/250/5 | Active | 5(Max) | Not Required(mm) | Active | AEC-Q200 | No | 1.42 | Compliant | Yes | - | - | 10(mm) | 10(Max) | - | PP | 5 | 5% | 0.032240 oz | 160V | 250 VDC | Straight | -55°C ~ 100°C | Bulk | - | MKP 2 | 0.283 L x 0.197 W (7.20mm x 5.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | Automotive; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 100000(pF) | Capacitors | - | BULK | 5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PP | Not Required | 5 mm | - | 250 V | 500 µm | 2820 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 7.2 X 5 X 10 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | 0.394 (10.00mm) | 7.2 mm | 5 mm | 10(Max) | No | RoHS Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | 10.3 mm x 5.7 mm x 12.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 1.045 | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | - | 2000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4D041002F00JSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 5.7(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 12.5(Max) | - | - | 7.5 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 100 V | 0.6 mm | - | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 10.3 X 5.7 X 12.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 12.5 mm | - | 10.3 mm | 5.7 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5243 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.442 | - | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 4000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2D033301E00JSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | AEC-Q200 | - | 4.61 | Details | Yes | - | - | - | 9.5(Max) | - | - | 5 | - | 0.114446 oz | - | 100 VDC | Straight | - | Bulk | - | MKS 2 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | - | 100 V | 0.5 mm | 2818 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5162 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.521 | - | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 4000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | Details | - | - | - | - | 7(Max) | - | - | 5 | - | 0.035274 oz | - | 800 VDC | Straight | - | Bulk | - | FKP 2 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VAC|800VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1178 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 3.652 | - | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 1600 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4G032204D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 14(Max) | - | - | 15 | - | 0.141096 oz | - | 400 VDC | Straight | - | Bulk | - | MKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.22 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 400 V | 0.8 mm | 7128 | 400VDC|220VAC | Straight | 5% | 5% | Film Capacitors | 220 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | - | ||
![]() 08051J0R1BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.1pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | not_compliant | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.579 | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 4000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | 7.5(mm) | WIMA | MKP1F022202C00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | - | - | No | 5.7 | Details | Yes | - | - | 9(mm) | 9(Max) | - | PP | 7.5 | 5% | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 22000PF(pF) | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 7.5 mm | - | 250 V | 0.6 mm | 3916 | 250VDC|180VAC | Straight | 5% | 5% | Film Capacitors | 180 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6422 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.521 | - | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 4000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2J012201G00HSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2822 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | - | - | - | - | 1.67 | Details | Yes | - | - | - | 7(Max) | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | - | FKP 2 | - | 2.5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 2200 pF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 5 mm | - | 630 V | 0.5 mm | 2822 | 630VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | 250 V | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.209 | - | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 2400 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1T016803G00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | - | 12(Max) | - | - | 10 | - | 0.035274 oz | - | 1.6 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 6800 pF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 10 mm | - | 1600 V | 0.6 mm | 5124 | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 21645 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 1.57 | - | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 2400 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1V012204B00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 4.83 | Non-Compliant | Yes | - | - | - | 11(Max) | - | - | 15 | - | 0.070548 oz | - | 2.5 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | AC RATED VOLTAGE(V):900 | 8532.25.00.70 | 2200 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | 2500 V | 0.8 mm | 7120 | 2500VDC|900VAC | Straight | 5% | 5% | Film Capacitors | 900 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() PHE450PK3680JR05 KEMET Corporation | 1493 |
| - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 0.5 | PHE450 | KEMET | 0.68 nF | - | - | 680pF | EAR99 | - | 1000 | 8532.25.00.20 | - | 0.6 | - | 5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bag | - | - | - | F450KG681J1K0C | - | 4 | - | Active | - | - | - | Details | - | - | - | - | 8 | - | - | 7.5 | - | - | 600V | 1 kVDC | Straight | -55°C ~ 105°C | Bulk | - | PHE450 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | - | High Frequency, Switching | - | - | 680 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | - | - | - | 1000VDC|375VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 8 mm | 0.315 (8.00mm) | 10 mm | 4 mm | 8 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6586 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.436 | - | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 1500 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | 9.5(Max) | - | - | 5 | - | 0.057438 oz | - | 250 VDC | Straight | - | Ammo | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2189 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.214 | - | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 2800 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 6.5(Max) | - | - | 5 | - | 0.020919 oz | - | 63 VDC | Straight | - | Ammo | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4625 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 0.465 | - | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 3500 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKP2C031001F00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | AEC-Q200 | - | 4.54 | Details | Yes | - | Film Capacitors 0.1 uF 63 VDC 5% | - | 10(Max) | - | - | 5 | - | 0.021165 oz | - | 63 VDC | Straight | - | Bulk | - | MKP 2 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PP | - | 5 mm | - | 63 V | 0.5 mm | 2820 | 63VDC|40VAC | Straight | 5% | 5% | Film Capacitors | 40 V | 7.2 X 5 X 10 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| - | - | Through Hole | Radial | - | - | - | 2 Pin | Paper, Metallized | - | - | - | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 1000 | - | - | 0.8 | - | 6 | - | WIMA | - | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 5(Max) | - | Active | - | - | - | Details | - | X2 | - | - | - | - | - | 15 | - | 0.070548 oz | 250V | - | Straight | -40°C ~ 110°C | Bulk | - | MP 3-X2 | 0.748 L x 0.197 W (19.00mm x 5.00mm) | 20% | - | - | Active | - | - | PC Pins | - | - | RFI Suppression | - | 110 °C | -40 °C | - | EMI, RFI Suppression | - | - | 0.022 uF | Capacitors | - | - | - | 5 mm | - | - | Radial | - | - | 15 mm | - | Paper | - | 15 mm | - | - | 0.8 mm | - | 250VAC | Straight | - | - | Safety Capacitors | - | 19 X 5 X 13 | Safety Film Capacitors | Low ESR | Safety Capacitors | 19(Max) | - | 13 mm | 0.512 (13.00mm) | 19 mm | 5 mm | 13(Max) | - | RoHS Compliant | - | X2 |