- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | 1uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | Wima | MKX21W41006D00KYSD | MKP-X2 | - | 105 | - | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Obsolete | 13(Max) | - | 5.81 | - | Yes | - | - | 24(Max) | X2 | - | 27.5 | - | - | Straight | - | Bulk | - | MKP-X2 | - | 10% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 1 µF | - | - | TRAY | 27.5 mm | - | Plastic Rectangular Can | unknown | Radial | - | - | FILM CAPACITOR | PP | - | - | 560 V | - | - | 275VAC | - | 10% | 10% | - | 275 V | 31.5 X 13 X 24 | - | - | - | 31.5(Max) | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
![]() HTC1005-1E-1R5-J-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | 8532.25.00.45 | 1.5pF | - | 25V | - | - | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 380μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC0603-1E-1R0-J-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | 8532.25.00.45 | 1pF | - | 25V | - | - | - | - | unknown | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 280μm | 0.012 0.31mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC0603-1E-R20-T35-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.024Lx0.012W 0.60mmx0.30mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.2pF | - | 25V | - | - | - | - | unknown | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 280μm | 0.012 0.31mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC1005-1E-R70-T35-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.7pF | - | 25V | - | - | - | - | unknown | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 380μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC1005-1E-R80-J-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | 8532.25.00.45 | 0.8pF | - | 25V | - | - | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 380μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC1005-1E-R60-T35-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.6pF | - | 25V | - | - | - | - | unknown | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 380μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NPXH473K330VX2N2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | - | - | 110 | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 8532250020, 8532250020/8532250020/8532250020/8532250020/8532250020 | - | 11 | X2 | - | 10 | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | - | - | - | - | 330VAC|300VAC|310VAC | - | - | - | - | - | 13 X 5 X 11 | - | - | - | 13 | - | - | - | - | 11 | - | RoHS Compliant | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.213 | WIMA | 1.5 nF | 0.0015 uF | 0.0015uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | - | - | 6.5(Max) | - | - | 5 | - | 400 VDC | Straight | - | Bulk | - | FKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | 1500 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | - | 3.487 | - | - | - | 0.068uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | - | 15(Max) | - | - | 15 | - | 1 kVDC | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 15 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | General Film Capacitors | - | - | 18(Max) | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
![]() 82MC2470AA60J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 4 | - | - | - | - | 105 | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 5 | Not Required(mm) | - | - | - | - | 10(mm) | 10 | - | PET | 5 | 5% | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 47000(pF) | - | - | - | - | - | Stacked | - | Radial | - | - | - | PET | Not Required | - | - | - | - | 160VAC|400VDC | - | - | - | - | - | 7.2 X 5 X 10 | - | - | - | 7.2 | - | - | - | - | 10 | - | RoHS Compliant | - | ||
![]() NRM334K250F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | POLYESTER | - | 2 | - | - | - | - | 0.33uF | EAR99 | - | 8532.25.00.70 | NIC COMPONENTS CORP | 0.8 | - | 25 | NIC Components Corp | NRM334K250F | - | - | 105 | - | -40 | Through Hole | - | - | - | - | 105 °C | -40 °C | , 7128 | - | Radial | Active | 7(Max) | - | 5.7 | - | Yes | - | - | 14(Max) | - | - | 15 | - | - | - | - | - | - | - | - | 10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | - | 8532.25.00.70 | 0.33 µF | - | - | - | 15 mm | - | - | compliant | Radial | - | - | FILM CAPACITOR | PET | - | - | 250 V | - | 7128 | 250VDC|160VAC | - | 10% | 10% | - | 160 V | 18 X 7 X 12.5 | - | - | - | 18(Max) | 12.5 mm | - | 18 mm | 7 mm | 12.5(Max) | - | RoHS Compliant | - | ||
![]() NPXF223K440VX1N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | - | - | 110 | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 11 | X1 | - | 10 | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | - | - | - | - | 440VAC | - | - | - | - | - | 13 X 5 X 11 | - | - | - | 13 | - | - | - | - | 11 | - | RoHS Compliant | - | ||
![]() 04025J1R5BBSTR AVX Corporation | 40 |
| - | 16 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 6.6667% | 6.6667% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 04023J0R3CBWTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | 125°C | -55°C | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 300FF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | 83.3333% | 83.3333% | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | ||
![]() 04021J1R0ABSTR AVX Corporation | 32 |
| - | 14 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | - | 100V | TR, 7/13 INCH | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0402YK220JBSTR AVX Corporation | 23 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 22pF | - | 16V | TR, 7/13 INCH | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0201YK4R1ABSTR AVX Corporation | 23 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.25.00.45 | 4.1pF | - | 16V | TR | - | - | - | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.2195% | 1.2195% | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() 02013J2R1QBSTR AVX Corporation | 23 |
| - | 18 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 2.1pF | - | 25V | TR | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.4286% | 1.4286% | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | ||
![]() 08051J3R9CBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead |