- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 430 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 20.649 | - | WIMA | 1000 nF | - | - | 1uF | - | EAR99 | - | 198 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | - | WIMA | MKP1J041006G00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | 17(Max) | - | - | - | - | 2.31 | - | Yes | - | - | 29(Max) | - | - | - | - | 27.5 | - | 0.740753 oz | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | - | - | - | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 29 mm | - | 31.5 mm | 17 mm | 29(Max) | RoHS Compliant | - | ||
![]() 75MI3100AA30J KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.1uF | - | EAR99 | 0.0159 | - | - | 8532.25.00.80 | - | 0.8 | 0.8(mm) | 4 | 15(mm) | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | 5 | Not Required(mm) | - | - | No | - | - | - | - | 11(mm) | 11 | - | - | PP | -200±100 | 15 | 5% | - | - | - | - | - | 400 VDC | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 100000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 220VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18 | - | 5 mm | - | 18 mm | 11 mm | 11 | RoHS Compliant | - | ||
![]() 82DC3470AA60J KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | - | EAR99 | - | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 4 | 5(mm) | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | 3.5 | Not Required(mm) | Active | - | No | - | - | - | - | 7.5(mm) | 7.5 | - | - | PET | - | 5 | 5% | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 470000PF(pF) | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | 40VAC|63VDC | - | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 7.5 | - | - | - | 7.2 | - | - | - | - | - | 7.5 | RoHS Compliant | - | ||
![]() 04023J0R3PBWTR\500 AVX Corporation | 40 |
| - | 14 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 0.3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | Non-RoHS Compliant | - | ||
![]() F462BB103J1K0A KEMET Corporation | 28 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | KEMET | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | - | 1500 | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.8 | - | 17 | - | - | KEMET | F462BB103J1K0A | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | Active | - | - | 4.87 | Details | Yes | - | - | 10(Max) | - | - | - | -200(-100/+50) | 15 | - | - | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.01 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | 1000 V | 0.8 mm | 7116 | 300VAC|1000VDC | Straight | 5% | 5% | Film Capacitors | - | 300 V | 18 X 4 X 10 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 10 mm | - | 18 mm | 10 mm | 10(Max) | RoHS Compliant | - | ||
![]() PHE426KK5470JR17T0 KEMET Corporation | In Stock | - | - | - | - | - | - | 10 mm x 5 mm | - | - | - | 2 Pin | - | - | 0.8 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | - | EAR99 | - | 1300 | - | 8532.25.00.10 | - | 0.6 | - | 17 | - | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | - | 7.5 | - | - | - | - | - | - | 400 VDC | - | Straight | - | Tape and Reel | - | PHE426 | - | 5% | - | - | NRND | - | - | - | - | Pulse | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | 0.6 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 10 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 11 mm | - | 10 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
![]() PHE450HK3470JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.5 | - | KEMET | 0.47 nF | - | - | 470pF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 30 | - | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KG471J250C | - | - | 4 | - | - | - | - | - | Details | - | - | - | 8 | - | - | - | - | 7.5 | - | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | - | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 8 mm | - | 10 mm | 4 mm | 8 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.309 | - | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | EAR99 | - | 1200 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | - | WIMA | FKP1Y011005A00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5(Max) | - | - | - | - | 4.84 | Details | Yes | - | - | 14(Max) | - | - | - | - | 22.5 | - | 0.070548 oz | - | - | - | - | 6 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 1000 pF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 6000 V | 0.8 mm | - | 6000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | - | 700 V | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | - | 26.5 mm | 5 mm | 14(Max) | RoHS Compliant | - | ||
![]() 71PN4100AA30K KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | - | EAR99 | 0.095 | - | - | - | - | 0.8 | - | 4 | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 22.5 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 10% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 630VDC|275VAC | - | - | - | - | - | - | 26.5 X 11 X 20 | - | - | - | 26.5 | - | - | - | - | - | 20 | RoHS Compliant | - | ||
![]() 46KI21000001M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01uF | 0.2 | EAR99 | - | - | 0.1 | - | - | 0.6 | - | 4 | - | 0.3 | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Compliant | - | - | - | 11 | - | X2 | - | - | 15 | - | - | - | - | - | - | - | - | - | - | Bulk | - | R46 | - | 20% | - | - | Active | - | - | - | - | EMI Suppression | - | 110 °C | -40 °C | - | - | - | 10 nF | Capacitors | - | - | - | 5 mm | Plastic Rectangular Can | - | Radial | - | - | 15 mm | - | PP | - | - | - | 600 µm | - | 560VDC|275VAC | - | - | - | Safety Capacitors | - | - | 18 X 5 X 11 | Safety Film Capacitors | - | - | 18 | - | - | - | 18 mm | - | 11 | RoHS Compliant | - | ||
Tiny WHSL | 603 |
| - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | 0.313 | - | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | - | EAR99 | - | 6000 | - | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | - | WIMA | FKP2J011501D00HSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Not Required(mm) | Active | - | - | 1.68 | Details | Yes | - | 6(mm) | 6(Max) | - | - | PP | - | 5 | 2.5% | - | - | - | - | 250V | 630 VDC | - | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | e3 | Yes | Active | - | - | PC Pins | - | Pulse | Tin (Sn) | 100 °C | -55 °C | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00 | 1500PF(pF) | Capacitors | - | BULK | 5 mm | 4.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PP | Not Required | 5 mm | 630 V | 0.5 mm | 2818 | 630VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | - | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
![]() R474N31800001K KEMET Corporation | 318 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 180 nF | 180000 pF | - | 0.18uF | - | EAR99 | - | 396 | - | - | - | 0.8 | - | 4 | - | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | - | - | 10 | - | Active | - | - | - | Details | - | X2 | - | 18.5 | - | X2 | - | - | 22.5 | - | 0.270653 oz | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | * | - | 10% | - | - | NRND | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 0.18 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | - | - | 1000VDC|440VAC | Straight | - | - | Safety Capacitors | - | - | 26.5 X 10 X 18.5 | Safety Film Capacitors | - | Safety Capacitors | 26.5 | - | 18.5 mm | - | 26.5 mm | 10 mm | 18.5 | RoHS Compliant | - | ||
![]() F462DY474J1K0L KEMET Corporation | 196 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | KEMET | 470 nF | 470000 pF | - | 0.47uF | - | EAR99 | - | 120 | - | - | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | - | - | KEMET | F462DY474J1K0L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 15.5(Max) | - | Active | - | - | 5.08 | Details | Yes | - | - | 24.5(Max) | - | - | - | -200(-100/+50) | 22.5 | - | 0.440219 oz | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.47 uF | Capacitors | - | TR | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 1000 V | 0.8 mm | - | 1000VDC|300VAC | Straight | 5% | 5% | Film Capacitors | - | 300 V | 26 X 15.5 X 24.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26(Max) | - | 24.5 mm | - | 26 mm | 24.5 mm | 24.5(Max) | RoHS Compliant | - | ||
![]() PHE450TD4680JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2.7 | - | KEMET | 6.8 nF | - | 0.0068 uF | 0.0068uF | - | EAR99 | - | 234 | - | - | - | 0.8 | - | 6 | - | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450DD682J2K5C | - | - | 6.5 | - | - | - | - | - | Compliant | - | - | - | 14.5 | - | - | - | - | 22.5 | - | 0.132552 oz | - | 900 V | 2.5 kV | - | 2.5 kVDC | 2.5 kV | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | Pulse | - | 105 °C | -55 °C | - | - | - | 6.8 nF | Capacitors | - | - | - | 6.5 mm | Plastic Rectangular Can | - | Radial | - | - | 22.5 mm | - | PP | - | 22.5 mm | - | 800 µm | - | 2500VDC|900VAC | Straight | - | - | Film Capacitors | - | - | 26 X 6.5 X 14.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26 | - | 6.5 mm | - | 14.5 mm | 26 mm | 14.5 | RoHS Compliant | - | ||
Tiny WHSL | 2745 |
| - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | 0.313 | - | WIMA | 0.68 nF | - | - | 680pF | - | EAR99 | - | 6000 | - | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | - | WIMA | FKP2J006801D00HSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Not Required(mm) | Active | - | - | 1.68 | Details | Yes | - | 6(mm) | 6(Max) | - | - | PP | - | 5 | 2.5% | - | - | - | - | 250V | 630 VDC | - | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 680PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 630 V | 0.5 mm | 2818 | 630VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | - | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 5278 |
| - | - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | - | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | - | 5000 | - | - | - | 0.5 | 0.5(mm) | 6 | - | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | - | 3(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 8.5(mm) | 8.5(Max) | High Capacitance Ratio|High Volume | - | PET | - | 7.5 | 5% | - | - | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | - | - | Active | - | - | PC Pins | - | Pulse | - | - | - | General Purpose | - | - | 220000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 7.5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
![]() R60EI4470AA30J KEMET Corporation | 514 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 4700 nF | - | - | 4.7uF | - | EAR99 | - | 450 | - | - | - | 0.8 | - | 4 | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | 11 | - | Active | AEC-Q200 | - | - | Details | - | - | - | 19 | - | - | - | - | 15 | - | 0.190510 oz | - | - | - | - | 100 VDC | - | Straight | - | Bag | - | * | - | 5% | - | - | Active | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PET | - | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 18 X 11 X 19 | General Film Capacitors | - | Film Capacitors | 18 | - | 19 mm | - | 18 mm | 11 mm | 19 | RoHS Compliant | - | ||
![]() F862DO474K310Z KEMET Corporation | 9060 |
| - | - | - | - | Through Hole | 26 mm x 10 mm | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | F862DO | KEMET | 470 nF | 470000 pF | - | 0.47uF | - | EAR99 | - | 396 | - | - | - | 0.8 | - | 4 | - | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | 10(Max) | - | Active | AEC-Q200 | - | - | Details | - | - | - | 18.5(Max) | - | X2 | - | - | 22.5 | - | - | - | - | - | 310V | 630 VDC | - | Straight | -40°C ~ 110°C | Pizza | - | F862 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | 10% | - | - | Active | - | - | PC Pins | - | EMI Suppression | - | - | - | Automotive; EMI, RFI Suppression | - | - | 0.47 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 310VAC | Straight | - | - | Film Capacitors | - | - | 26 X 10 X 18.5 | Safety Film Capacitors | - | Film Capacitors | 26(Max) | - | 18.5 mm | 0.728 (18.50mm) | 26 mm | 10 mm | 18.5(Max) | RoHS Compliant | AEC-Q200, X2 | ||
![]() 02013J1R5ABSTR\500 AVX Corporation | 31 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04021J0R7PBSTR AVX Corporation | 23 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | - | - | - | - | - | - | 8532.25.00.45 | 0.7pF | - | 100V | TR | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | ROHS3 Compliant | - |