- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Component Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | Housing Color | Thread Size | Product Type | Product | Features | Product Category | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08053J2R2BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.1 pF | Low ESR Thin Film Chip Capacitor | 2.2 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 08051K5R1CBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | KYOCERA AVX | Single Lever SMT Housing | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 100 V | 100 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.25 pF | STD | 5.1 pF | Capacitors | SMD/SMT | Grey RAL 7037 | Pg29 | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Heavy Duty Connectors | - | - | IP66 | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 06035J4R6CBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.25 pF | Low ESR Thin Film Chip Capacitor | 4.6 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 0402ZK130GBWTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | 10 V | - | Reel | * | - | 2 % | Low ESR Thin Film Chip Capacitor | 13 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 06035J1R1ABSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000071 oz | - | 50 V | - | Reel | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 1.1 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 06033J1R8ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Internal Through Holes | Tape & Reel (TR) | Active | Details | Accu-P | 0.000071 oz | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | STD | 1.8 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Die-cast Enclosures | - | - | IP66 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 0402ZJ100JBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | 10 V | - | Reel | * | - | 5 % | Low ESR Thin Film Chip Capacitor | 10 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 08055J2R2ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | 50 V | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 2.2 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 0402ZK170FBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | 10 V | - | Reel | * | - | 1 % | Low ESR Thin Film Chip Capacitor | 17 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 02013J2R3ABSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000006 oz | - | 25 V | - | Reel | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 2.3 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 04023J1R1QBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | 25 V | - | Reel | * | - | 0.03 pF | Low ESR Thin Film Chip Capacitor | 1.1 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 12101J360FBTTR KYOCERA | In Stock | - | - | - | 1210 (3225 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | - | - | - | - | Reel | * | - | 1 % | Low ESR Thin Film Chip Capacitor | 36 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | - | 3.02 mm | 2.5 mm | ||
![]() 08055J160GBTTR KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Accu-P | 0.000194 oz | - | 50 V | - | Reel | * | - | 2 % | Low ESR Thin Film Chip Capacitor | 16 pF | Capacitors | SMD/SMT | - | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | 0.93 mm | - | 2.01 mm | 1.27 mm | ||
![]() 06035J1R0CAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.25pF | - | 1 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 06031J1R6BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | 1.6 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 08051K2R2CAWTR3 KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.25pF | - | 2.2 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 08055K2R7BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | 2.7 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 08051K150GAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | 15 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 08051J0R6BAWTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 100 V | - | -55°C ~ 125°C | - | Accu-F® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±0.1pF | - | 0.6 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - | ||
![]() 06035K150GAWTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | - | 15 pF | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 0.029 (0.73mm) | - | - |