- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 | - | - | - | - | 0.022uF | EAR99 | - | - | - | - | 0.8 | - | 6 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | - | - | - | 18.5(Max) | - | - | - | 22.5 | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | 3000VDC|700VAC | - | - | - | - | - | 26.5 X 8.5 X 18.5 | - | - | - | 26.5(Max) | - | - | - | - | - | 18.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.755 | - | - | - | - | 0.015uF | EAR99 | - | - | - | - | 0.6 | - | 6 | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | 9(Max) | - | - | - | 10 | - | - | - | - | 400 VDC | Straight | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 10 mm | - | 0.6 mm | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.068 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 2000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U016804C00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | 5.68 | Non-Compliant | Yes | - | 12.5(Max) | - | - | - | 15 | - | 0.070548 oz | - | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 6800 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | 2000 V | 0.8 mm | 7124 | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33uF | EAR99 | - | - | - | - | 0.8 | - | 22 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 | - | - | - | - | - | - | - | 17 | X2 | - | - | 22.5 | - | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | - | - | - | - | 305VAC | - | - | - | - | - | 26 X 8.5 X 17 | - | - | - | 26 | - | - | - | - | - | 17 | - | Supplier Unconfirmed | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | - | - | 0.6 | - | 22 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 11 | X2 | - | - | 15 | - | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 305VAC | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | - | - | 11 | - | Supplier Unconfirmed | - | - | ||
![]() 04025J3R7ABSTR AVX Corporation | 31 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.7pF | - | 50V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.3514% | 1.3514% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() F463BC103J1L2L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.01uF | EAR99 | - | - | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 18.5 | - | KEMET Corporation | F463BC103J1L2L | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | Not Required(mm) | Active | - | 1.89 | - | Yes | 11(mm) | 11(Max) | - | PP | -200(-100/+50) | 15 | 5% | - | - | - | - | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 500 | - | 10000(pF) | - | - | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | - | 1250 V | - | 7120 | 500VAC|1250VDC | - | 5% | 5% | - | 500 V | 18 X 5 X 11 | - | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() 08051K120JBTTR AVX Corporation | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 12pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 04025J1R0ABSTR AVX Corporation | 40 |
| Datasheet | 16 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1pF | - | 50V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 04023J9R1BBWTR AVX Corporation | 23 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 9.1pF | - | 25V | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.0989% | 1.0989% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 08051J3R3ABTTR AVX Corporation | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 3.3pF | - | 100V | TR | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 2.01mm | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 04023J4R4ABSTR AVX Corporation | 60000 |
| Datasheet | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 4.4pF | - | 25V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.1364% | 1.1364% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 08055JR75ABTTR AVX Corporation | 23 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 75QI2470500EJ KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | - | 0.8 | 0.8(mm) | 25 | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | 7.5 | Not Required(mm) | - | - | - | - | - | 13.5(mm) | 13.5 | - | PP | - | 15 | 5% | - | - | - | - | Straight | - | Loose | - | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | - | 47000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 1000VDC|250VAC | - | - | - | - | - | 18 X 7.5 X 13.5 | - | - | - | 18 | - | - | - | - | - | 13.5 | - | RoHS Compliant | - | - | ||
![]() 76MN3470JB30J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | 0.003 | - | 8532.25.00.10 | - | 0.8 | 0.8(mm) | 3.5 | - | - | - | - | 110 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Box | - | - | - | - | - | 10 | Not Required(mm) | Active | - | - | - | - | 18.5(mm) | 18.5 | - | PP | -200±100 | 22.5 | 5% | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 470000PF(pF) | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 250VAC|400VDC | - | - | - | - | - | 26.5 X 10 X 18.5 | - | - | - | 26.5 | - | - | - | - | - | 18.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1622 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 4.125 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 760 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKP4J032205D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Not Required(mm) | - | No | 1.66 | Details | Yes | 16.5(mm) | 16.5(Max) | - | PP | - | 22.5 | 10% | 0.141096 oz | - | - | 630 VDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 220000PF(pF) | Capacitors | - | BULK | 22.5 mm | 7 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | 630 V | 0.8 mm | - | 630VDC|280VAC | Straight | 10% | 10% | Film Capacitors | 280 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() F461BS105K250A KEMET Corporation | 611 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | - | 550 | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 17 | - | KEMET | F461BS105K250A | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 10(Max) | Not Required(mm) | Active | - | 5.45 | Details | Yes | 16(mm) | 16(Max) | - | PP | -200(-100/+50) | 15 | 10% | 0.122081 oz | - | - | 250 VDC | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1000000PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 250 V | 0.8 mm | 7139 | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 18 X 10 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 10 mm | 16(Max) | - | RoHS Compliant | - | - | ||
![]() 463N4100CKN2M KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | - | 0.8 | 0.8(mm) | - | - | - | - | - | 110 | - | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | - | - | - | - | - | - | 10 | Not Required(mm) | - | - | - | - | - | 18.5(mm) | 18.5 | X2 | PP | - | 22.5 | 20% | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 1000000(pF) | - | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 630VDC|310VAC | - | - | - | - | - | 26.5 X 10 X 18.5 | - | - | - | 26.5 | - | - | - | - | - | 18.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 104 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 0.574 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 4000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKP1F021502C00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | Active | - | 1.68 | Details | Yes | 9(mm) | 9(Max) | - | PP | - | 7.5 | 5% | 0.035274 oz | - | 180V | 250 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 15000PF(pF) | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 7.5 mm | 250 V | 0.6 mm | 3916 | 250VDC|180VAC | Straight | 5% | 5% | Film Capacitors | 180 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() PHE841ED6100MR06L2 KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | 3.2 | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 216 | - | - | 0.8 | 0.8(mm) | 6 | - | KEMET | - | + 100 C | 100 | - | - 40 C | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | - | - | - | - | F841DF104M330C | - | 7(Max) | Not Required(mm) | - | - | - | Compliant | - | 16.5(mm) | 16.5(Max) | X1 | PP | - | 22.5 | 20% | - | 330 V | - | - | Straight | - | Bulk | - | PHE841 | - | 20% | - | - | Active | - | - | Radial | - | - | EMI Suppression | - | 100 °C | -40 °C | - | - | - | 100 nF | Capacitors | - | - | - | - | - | - | Radial | - | - | 22.5 mm | - | PP | Not Required | 22.5 mm | - | - | - | 1000VDC|330VAC | - | - | - | Safety Capacitors | - | 26 X 7 X 16.5 | Safety Film Capacitors | - | Safety Capacitors | 26(Max) | - | - | - | - | - | 16.5(Max) | - | RoHS Compliant | - | - |