- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402YJ0R7QBSTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 700FF | - | 16V | TR, 7/13 INCH | - | 550μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 4.2857% | 4.2857% | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 0.55mm | - | No | ROHS3 Compliant | - | - | ||
![]() 04023J1R7QBSTR AVX Corporation | 32 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.7pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1.7647% | 1.7647% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 06033J5R6BBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | - | - | 25V | - | - | - | - | 1.7857% | 1.7857% | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | - | - | ||
![]() 04023K150FBWTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | 1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 15pF | - | 25V | TR | - | - | - | not_compliant | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 0402ZJ5R1BBSTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.1pF | - | 10V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1.9608% | 1.9608% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0402ZJ9R1BBSTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 9.1pF | - | 10V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1.0989% | 1.0989% | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0402YJ1R8ABWTR AVX Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 16V | TR, 7/13 INCH | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | 2.7778% | 2.7778% | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | 500μm | - | No | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 10.505 | - | WIMA | 4700 nF | - | - | 4.7uF | - | EAR99 | 459 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 27.5(mm) | - | WIMA | MKS4F044706B00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 11(Max) | Not Required(mm) | - | - | No | 1.66 | Details | Yes | - | 21(mm) | 21(Max) | - | PET | - | 27.5 | 10% | 0.388014 oz | - | - | - | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | - | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00 | 4700000PF(pF) | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 27.5 mm | No | 250 V | 0.8 mm | - | 250VDC|160VAC | Straight | 10% | 10% | - | Film Capacitors | 160 V | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 135 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 56.781 | - | WIMA | 1000 nF | - | - | 1uF | - | EAR99 | 112 | - | - | WIMA GMBH & CO KG | 1 | - | 6 | - | - | WIMA | MKP1T041007H00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 24(Max) | - | - | - | - | 5.29 | Details | Yes | - | - | 45.5(Max) | - | - | - | 37.5 | - | 2.010616 oz | - | - | - | - | 1.6 kVDC | Straight | - | Bulk | - | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | - | 1600 V | 1 mm | - | 1600VDC|650VAC | Straight | 5% | 5% | - | Film Capacitors | 650 V | 41.5 X 24 X 45.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 45.5 mm | - | 41.5 mm | 24 mm | 45.5(Max) | - | RoHS Compliant | - | - | ||
![]() F612JF472K100C KEMET Corporation | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized - Stacked | - | 2 | - | F612JF | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | EAR99 | 3000 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | - | KEMET | F612JF472K100C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 5.17 | Details | Yes | - | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | 63 V | 100 V | 63V | 100 VDC | Straight | -55°C ~ 105°C | Bulk | - | F612 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | - | 4700 pF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | - | 100 V | 0.6 mm | 2810 | 100VDC|63VAC | Straight | 10% | 10% | - | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | 0.256 (6.50mm) | 7.2 mm | 6.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() F601AP473K630C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 1.3 | - | - | - | - | - | 0.047uF | - | EAR99 | - | - | - | - | 0.6 | 0.6(mm) | 4 | 10 mm | - | - | - | - | 100 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | No | - | - | - | - | 12(mm) | 12(Max) | - | PET | 400±200 | 10 | 10% | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 47000PF(pF) | - | - | - | - | - | Radial | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | 630VDC|220VAC | - | - | - | - | - | - | 13 X 6 X 12 | - | - | - | 13(Max) | - | - | - | - | - | 12(Max) | - | RoHS Compliant | - | - | ||
![]() SMR5103J50J01L4BULK KEMET Corporation | 22 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polyphenylene Sulfide (PPS), Metallized | - | - | 0.2 | SMR5 | KEMET | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | 2000 | - | 8532.25.00.80 | - | 0.5 | - | 4 | - | - | KEMET | - | + 125 C | 150 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | - | - | Bag | - | - | - | F211JF103J050C | - | 2.5 | - | Active | - | - | - | Details | - | - | - | 6.5 | - | - | - | 5 | - | - | - | - | - | 30V | 50 VDC | Straight | -55°C ~ 150°C | Bulk | - | SMR | 0.283 L x 0.098 W (7.20mm x 2.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Audio Capacitor | - | - | - | General Purpose | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PPS | - | 5 mm | - | - | - | - | 50VDC|30VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | High Temperature | Film Capacitors | 7.2 | - | 2.5 mm | 0.256 (6.50mm) | 7.2 mm | 6.5 mm | 6.5 | - | RoHS Compliant | - | - | ||
![]() F861AP154M310L KEMET Corporation | 377 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 150 nF | 150000 pF | - | 0.15uF | - | EAR99 | 500 | - | 8532.25.00.20 | - | 0.6 | - | - | - | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | 6(Max) | - | Active | - | - | - | Details | - | X2 | - | 12(Max) | X2 | - | - | 10 | - | - | - | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 10 mm | - | - | - | - | 630VDC|310VAC | Straight | - | - | - | Safety Capacitors | - | 13 X 6 X 12 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | - | 12 mm | - | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 300 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 15.468 | - | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | EAR99 | 294 | - | - | WIMA GMBH & CO KG | 1 | - | 6 | - | - | WIMA | FKP1O131007C00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | - | 2.23 | Details | Yes | - | - | 24(Max) | - | - | - | 37.5 | - | 0.529109 oz | - | - | - | - | 1 kVDC | Straight | - | Bulk | - | FKP 1 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | - | 1000 V | 1 mm | - | 1000VDC|600VAC | Straight | 10% | 10% | - | Film Capacitors | 600 V | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - | ||
![]() R82IC2470DQ60J KEMET Corporation | 33035 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | - | EAR99 | 2500 | - | - | - | 0.5 | 0.5(mm) | - | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | Tape & Box (TB) | - | - | - | 82IC2470DQ60J | - | 3.5 | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | 7.5(mm) | 7.5 | - | PET | - | 5 | 5% | - | - | 160 V | 250 V | - | 250 VDC | Straight | - | Ammo | - | * | - | 5% | - | - | Active | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | - | 47000(pF) | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | 5 mm | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 250VDC|140VAC | Straight | - | - | Straight | Film Capacitors | - | 7.2 X 3.5 X 7.5 | General Film Capacitors | - | Film Capacitors | 7.2 | - | 7.5 mm | - | 7.2 mm | 3.5 mm | 7.5 | - | RoHS Compliant | - | - | ||
![]() 08055K330JBTTR AVX Corporation | 23 |
| - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 33pF | - | - | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | - | - | - | No | ROHS3 Compliant | Contains Lead | - | ||
![]() 02015J1R1PBSTR AVX Corporation | 23 | - | - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 1.1pF | - | 50V | TR | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | - | ||
![]() P561EL684K220A KEMET Corporation | 231 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | ±0.5 | EAR99 | - | ±0.5 | - | - | 1 | 1(mm) | 30 | - | ±0.5 | - | - | - | 100 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 15.3 | Not Required(mm) | Active | - | - | - | - | - | - | - | - | - | PAPER | - | 25.4 | 10% | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 680000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | Paper | Not Required | - | - | - | - | - | 220VAC|400VDC | - | - | - | - | - | - | 30.5 X 15.3 X 22 | - | - | - | 30.5 | - | - | - | - | - | 22 | - | RoHS Compliant | - | - | ||
![]() F601FE334K1K0C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 0.33uF | - | EAR99 | - | - | 8532.25.00.80 | - | 0.8 | 0.8(mm) | 5 | - | - | - | - | - | 100 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Tray | - | - | - | - | - | 10.5(Max) | Not Required(mm) | Active | - | - | - | - | - | - | 20.5(mm) | 20.5(Max) | - | PET | 400±200 | 27.5 | 10% | - | - | - | - | - | - | Straight | - | Tray | - | * | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 330000PF(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | 1000VDC|250VAC | - | - | - | - | - | - | 31.5 X 10.5 X 20.5 | - | - | - | 31.5(Max) | - | - | - | - | - | 20.5(Max) | - | RoHS Compliant | - | - | ||
![]() 04021J0R1ZBSTR AVX Corporation | 23 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.01pF | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.1pF | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - |