- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06033J170FBTTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000017μF | - | - | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 25V | - | 0603 | - | - | 1% | 1% | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | - | ||
![]() 06035J1R0ABTTR\500 AVX Corporation | 23 |
| - | 16 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 02011J0R2PBSTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 200FF | - | 100V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | ROHS3 Compliant | - | ||
![]() 08055J270GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 27pF | - | 50V | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J270FAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 27pF | - | 50V | - | - | 1.27mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055K560JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | 56pF | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 413I215000M1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2 | - | - | - | - | - | 0.015uF | EAR99 | - | KEMET ELECTRONICS CORP | 0.6 | - | 4 | - | KEMET Corporation | 413I215000M1M | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | - | - | Bulk | , | - | - | - | Active | 5 | - | Active | - | - | 2.32 | - | Yes | - | 11 | Y2/X1 | - | - | 15 | - | - | - | 1 kVDC | Straight | - | - | - | * | - | 20% | e3 | - | Active | - | - | - | EAR99 | EMI Suppression | Tin (Sn) | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | - | 0.6 mm | - | 1000VDC|300VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | Suppression Film Capacitors | - | - | 18 | - | 5 mm | - | 18 mm | 11 mm | 11 | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | 18 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | - | 1.549 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 600 | - | 0.8 | - | - | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | - | 1 kVDC | Straight | - | Tape and Reel | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 15 mm | - | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5324 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 3.96 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1600 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | MKS4O124704D00KSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Not Required(mm) | - | - | No | 1.67 | Details | Yes | 14(mm) | 14(Max) | - | PET | - | 15 | 10% | 0.141096 oz | - | 1 kVDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 47000PF(pF) | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 15 mm | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1400 | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1400 | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKS2-2.2/50/10A | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 10(Max) | - | - | - | 5 | - | 0.022928 oz | - | 50 VDC | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | ||
![]() F840BM224K275A KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | EAR99 | - | - | 0.8 | - | 17 | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | - | - | - | 15(Max) | X2 | - | - | 15 | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | NRND | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | 760VDC|275VAC | - | - | - | - | - | 18 X 8 X 15 | - | - | - | 18(Max) | - | - | - | - | - | 15(Max) | - | RoHS Compliant | - | ||
![]() 08055J390JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 39pF | - | 50V | - | - | 1.27mm | - | - | - | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J390GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 39pF | - | 50V | - | - | 1.27mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J470GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 47pF | - | 50V | - | - | - | - | - | - | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 08055J470FAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | Thin Film | - | - | 47pF | - | 50V | - | - | 1.27mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 04021JR55PBSTR AVX Corporation | 23 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 0.55pF | - | 100V | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMK7.5474K63K01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.5 | KEMET | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1000 | KEMET ELECTRONICS CORP | 0.6 | - | 4 | - | KEMET | MMK7.5474K63K01L4BULK | MMK7.5474K63K01L4BULK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | F601KG474K063C | Not Recommended | 4(Max) | - | - | - | - | 5.65 | Details | Yes | - | 8(Max) | - | - | 400±200 | 7.5 | - | - | - | 63 VDC | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Unconfirmed | - | - | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.47 uF | Capacitors | - | BULK | 7.5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 7.5 mm | - | 63 V | 0.6 mm | 3916 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 10 X 4 X 8 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U013304B00KSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 1.64 | Details | Yes | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 3300 pF | Capacitors | - | BULK | 15 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | - | 15 mm | - | 2000 V | 0.8 mm | 7120 | 2000VDC|700VAC | Straight | 10% | 10% | Film Capacitors | 700 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 31.554 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 140 | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | 37.5(mm) | WIMA | MKP1T034707F00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 19(Max) | Not Required(mm) | - | - | No | 5.45 | Details | Yes | 32(mm) | 32(Max) | - | PP | - | 37.5 | 20% | 1.128767 oz | - | 1.6 kVDC | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 470000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 37.5 mm | - | 1600 V | 1 mm | - | 1600VDC|650VAC | Straight | 20% | 20% | Film Capacitors | 650 V | 41.5 X 19 X 32 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 32 mm | - | 41.5 mm | 19 mm | 32(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | - | - | - | - | 0.001uF | EAR99 | - | - | 0.5 | - | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Non-Compliant | - | - | 6(Max) | - | - | - | 5 | - | - | - | 100 VDC | Straight | - | Ammo | - | FKP 2 | - | 2.5% | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - |