- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Capacity (elec.) | Content | CS | Dim | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.548 | WIMA | 1.5 nF | - | 0.0015 uF | - | 0.0015uF | - | - | - | - | EAR99 | - | 4000 | - | - | 0.6 | - | 6 | - | WIMA | - | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | - | - | 9(Max) | - | - | - | 7.5 | - | - | 0.035274 oz | - | - | - | 400 VDC | Straight | - | Bulk | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 1500 pF | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PP | - | - | 7.5 mm | - | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
![]() NPXH154K330VX2N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | - | - | - | - | EAR99 | - | - | - | - | 0.6 | - | 15 | - | - | - | - | - | - | 110 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 | - | - | - | - | - | - | - | 8532250020, 8532250020/8532250020/8532250020/8532250020/8532250020 | - | 14 | - | X2 | - | 7.5 | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | - | - | 310VAC|300VAC|330VAC | - | - | - | - | - | - | - | 10 X 9.5 X 14 | - | - | - | - | - | 10 | - | - | - | - | - | 14 | RoHS Compliant | - | ||
Tiny WHSL | 37 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 2.904 | WIMA | 47 nF | 47000 pF | - | - | 0.047uF | - | - | - | - | EAR99 | - | 1000 | - | - | 0.8 | - | 6 | - | WIMA | - | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | Details | - | - | - | - | 15(Max) | - | - | - | 22.5 | - | - | 0.105822 oz | - | - | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | - | 22.5 mm | - | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 18 |
| - | - | - | 18 mm x 6 mm x 12.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 2.278 | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | - | - | - | - | EAR99 | - | 2000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4O123304C00KSSD | - | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | - | - | 5.67 | Details | Yes | - | - | - | 12.5(Max) | - | - | - | 15 | - | - | 0.070548 oz | - | - | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.033 uF | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | - | 15 mm | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | - | Film Capacitors | - | 400 V | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
![]() F411JH471J100C KEMET Corporation | In Stock | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 0.3 | - | - | - | - | - | 470pF | - | - | - | - | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 5 | - | KEMET Corporation | F411JH471J100C | - | - | - | 100 | - | - | - | -55 | Through Hole | Through Hole | - | -55C to 100C | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Not Required(mm) | - | - | 5.5 | - | Yes | - | - | 6(mm) | 6(Max) | - | - | PP | 5 | 5% | - | - | - | - | - | - | Straight | - | Bulk | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 470(pF) | - | - | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PP | - | Not Required | - | - | 100 V | - | 2818 | 100VDC|63VAC | - | 5% | 5% | - | - | - | 63 V | 7.2 X 4.5 X 6 | - | - | - | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.694 | WIMA | 68 nF | 68000 pF | - | - | 0.068uF | - | - | - | - | EAR99 | - | 4000 | - | - | 0.6 | - | 6 | - | WIMA | - | - | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | - | - | 9(Max) | - | - | - | 7.5 | - | - | 0.035274 oz | - | - | - | 250 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 0.068 uF | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PET | - | - | 7.5 mm | - | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.782 | WIMA | 1.8 nF | - | 0.0018 uF | - | 0.0018uF | - | - | - | - | EAR99 | - | 3000 | - | - | 0.6 | - | 6 | - | WIMA | - | - | - | + 105 C | 105 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | - | - | 9.5(Max) | - | Y2 | - | 10 | - | - | 0.035274 oz | - | - | - | - | Straight | - | Bulk | MKP-Y2 | - | 10% | - | - | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 1800 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | 10 mm | - | - | 0.6 mm | - | 300VAC | Straight | - | - | - | Safety Capacitors | - | - | 13 X 4 X 9.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 9.5 mm | - | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | - | ||
![]() C4ATDBU5300A30J KEMET Corporation | 49 |
| - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | 30uF | - | - | - | - | EAR99 | 0.0037 | - | - | KEMET ELECTRONICS CORP | 1.2 | 1.2(mm) | 6 | - | KEMET Corporation | C4ATDBU5300A30J | C4A | - | - | 85 | KEMET | - | - | -40 | Through Hole | Through Hole | - | -40C to 85C | 85 °C | -40 °C | Box | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 30 | Not Required(mm) | Active | - | 5.64 | - | Yes | - | - | 45(mm) | 45 | - | - | PP | 37.5 | 5% | - | - | - | - | - | - | Straight | - | Bulk | * | - | 5% | e3 | - | Unconfirmed | - | - | - | EAR99 | - | - | - | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 30000000PF(pF) | - | - | Bulk | 37.5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PP | - | Not Required | - | - | 250 V | - | - | 250VDC|160VAC | - | 5% | 5% | - | - | - | 160 V | 42.5 X 30 X 45 | - | - | - | - | - | 42.5 | - | 45 mm | - | 42.5 mm | 30 mm | 45 | RoHS Compliant | - | ||
![]() KP1830147631W Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470pF | - | - | - | - | EAR99 | - | - | - | - | 0.5 | - | 6 | - | - | - | - | - | - | 100 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | - | - | 630VDC|250VAC | - | - | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | - | - | - | 7.2(Max) | - | - | - | - | - | 6(Max) | RoHS Compliant | - | ||
![]() F411JH101J063C KEMET Corporation | In Stock | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 0.3 | - | - | - | - | 5% | 100pF | - | - | - | - | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | 5(mm) | KEMET Corporation | F411JH101J063C | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Not Required(mm) | - | No | 5.48 | - | Yes | - | - | 6(mm) | 6(Max) | - | - | PP | 5 | 5% | - | - | - | - | - | 63 VDC | Straight | - | Bulk | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 100 pF | Capacitors | - | BULK | 5 mm | - | Radial | compliant | Radial | - | FILM CAPACITOR | PP | - | Not Required | 5 mm | - | 63 V | - | 2818 | 40VAC|63VDC | - | 5% | 5% | - | Film Capacitors | - | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2 mm | 4.5 mm | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | 6(Max) | RoHS Compliant | - | ||
![]() 04025J4R0ABSTR AVX Corporation | 23 |
| - | 16 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 4pF | - | 50V | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1.25% | 1.25% | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() PHE450PD5330JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 2.7 | KEMET | 33 nF | 33000 pF | - | - | 0.033uF | - | - | - | - | EAR99 | - | 234 | - | - | 0.8 | - | 6 | - | KEMET | - | - | - | + 105 C | 105 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | F450DD333J1K0C | - | - | 6.5 | - | - | - | - | Details | - | - | - | - | 14.5 | - | - | - | 22.5 | - | - | - | - | - | - | 1 kVDC | Straight | - | Bulk | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | 22.5 mm | - | - | - | - | 1000VDC|600VAC | Straight | - | - | - | Film Capacitors | - | - | 26 X 6.5 X 14.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26 | - | 14.5 mm | - | 26 mm | 6.5 mm | 14.5 | RoHS Compliant | - | ||
![]() F862FI155K310Z KEMET Corporation | 932 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5uF | - | - | - | - | EAR99 | - | - | - | - | 0.8 | - | 4 | - | - | - | - | - | - | 110 | KEMET | - | - | -40 | Through Hole | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 13(Max) | - | Active | - | - | - | - | - | - | - | 25(Max) | - | X2 | - | 27.5 | - | - | - | - | - | - | - | Straight | - | Pizza | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Wound | - | Radial | - | - | PP | - | - | - | - | - | - | - | 310VAC | - | - | - | - | - | - | - | 31.5 X 13 X 25 | - | - | - | - | - | 31.5(Max) | - | - | - | - | - | 25(Max) | RoHS Compliant | - | ||
![]() F861AE333M310C KEMET Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | - | KEMET | 33 nF | 33000 pF | - | - | 0.033uF | - | - | - | - | EAR99 | - | 2000 | - | KEMET ELECTRONICS CORP | 0.6 | - | 4 | - | KEMET | F861AE333M310C | - | - | + 110 C | 110 | KEMET | - | - 40 C | -40 | Through Hole | - | - | - | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | Active | - | 5.39 | Details | Yes | X2 | - | - | 8(Max) | - | X2 | - | 10 | - | - | 0.023565 oz | - | - | - | 630 VDC | Straight | - | Bulk | * | - | 20% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 10 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PP | - | - | 10 mm | - | - | 0.6 mm | 5116 | 630VDC|310VAC | Straight | 20% | 20% | - | Safety Capacitors | - | 310 V | 13 X 4 X 8 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 8 mm | - | 13 mm | 4 mm | 8(Max) | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 2.702 | WIMA | 22 nF | 22000 pF | - | - | 0.022uF | - | - | - | - | EAR99 | - | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1T022205B00MSSD | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | - | - | 4.81 | Compliant | Yes | - | - | - | 15(Max) | - | - | - | 22.5 | - | - | 0.105822 oz | - | - | - | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | - | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE(V) : 650 | 8532.25.00 | 22 nF | Capacitors | - | BULK | 22.5 mm | 6 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | - | - | 22.5 mm | - | 1600 V | 800 µm | - | 1600VDC|650VAC | Straight | 20% | 20% | - | Film Capacitors | - | 650 V | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 22 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene | POLYPROPYLENE | 2 | 1.335 | WIMA | 68 nF | 68000 pF | - | - | 0.068uF | 0.068µF | 1pc(s) | 10mm | (L x W x H) 13 x 6 x 12.5 mm | EAR99 | - | 2400 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKX2AW26803H00KSSD | - | +105°C | + 105 C | 105 | - | -55°C | - 55 C | -55 | Through Hole | - | 305V | - | 105 °C | -55 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | - | - | - | 5.65 | Details | Yes | - | - | - | 12.5(Max) | - | X2 | - | 10 | - | 20% | 0.035274 oz | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE: 305V | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | - | 10 mm | - | 560 V | - | 5124 | 305VAC | Straight | 10% | 10% | - | Safety Capacitors | - | 305 V | 13 X 6 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 13(Max) | - | 12.5mm | - | 13mm | 6mm | 12.5(Max) | RoHS Compliant | - | ||
![]() MKP1848550914K2 Vishay | 114 |
| - | - | Through Hole | Radial | - | - | - | 2 Pin | - | Polypropylene (PP), Metallized | - | 21.5 | Vishay / Roederstein | 5000 nF | - | - | - | 5uF | - | - | - | - | EAR99 | 0.0095 | 70 | - | - | 0.8 | - | 6 | - | Vishay | - | - | - | + 105 C | 105 | Vishay Beyschlag/Draloric/BC Components | - | - 40 C | -40 | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | - | 20(Max) | - | Active | - | - | Details | - | - | - | - | 35(Max) | High Peak Current|AEC-Q200 Qualified|Low ESR | - | - | 27.5 | - | - | - | - | - | - | 1100V (1.1kV) | Straight | -40°C ~ 105°C | Bulk | MKP1848 DC-Link | 1.260 L x 0.787 W (32.00mm x 20.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | - | - | - | - | Automotive; DC Link, DC Filtering | - | - | 5 µF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | PP | 9.5 mOhms | - | 1.083 (27.50mm) | - | - | - | - | 1100VDC | Straight | - | - | - | Film Capacitors | 9.5 mOhms | - | 32 X 20 X 35 | DC Link Film Capacitors | Low ESR | Film Capacitors | - | - | 32(Max) | - | 32 mm | 1.382 (35.10mm) | 35 mm | 20 mm | 35(Max) | RoHS Compliant | AEC-Q200 | ||
![]() F861BK334M310L KEMET Corporation | 708 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | - | KEMET | 330 nF | 330000 pF | - | - | 0.33uF | - | - | - | - | EAR99 | - | 350 | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F861BK334M310L | - | - | + 110 C | 110 | KEMET | - | - 40 C | -40 | Through Hole | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 7.5(Max) | - | Active | - | 4.98 | Details | Yes | X2 | - | - | 13.5(Max) | - | X2 | - | 15 | - | - | - | - | - | - | 630 VDC | Straight | - | Tape and Reel | * | - | 20% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.33 uF | Capacitors | - | TR, 14 INCH | 15 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PP | - | - | 15 mm | - | - | - | 7130 | 630VDC|310VAC | Straight | 20% | 20% | - | Safety Capacitors | - | 310 V | 18 X 7.5 X 13.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18(Max) | - | 13.5 mm | - | 18 mm | 7.5 mm | 13.5(Max) | RoHS Compliant | - | ||
![]() R46KI3220CKM1M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | - | - | - | - | EAR99 | - | 700 | - | - | 0.6 | - | - | - | KEMET | - | - | - | + 110 C | 110 | - | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 46KI3220CKM1M | - | - | 8.5(Max) | - | - | - | - | Details | - | X2 | - | - | 14.5(Max) | - | X2 | - | 15 | - | - | - | - | - | - | 560 VDC | Straight | - | Tape and Reel | R46 | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | 15 mm | - | - | - | - | 275VAC | Straight | - | - | - | Safety Capacitors | - | - | 18 X 8.5 X 14.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18(Max) | - | 13.5 mm | - | 18 mm | 7.5 mm | 14.5(Max) | RoHS Compliant | - | ||
![]() PHE426MF7150JR06L2 KEMET Corporation | In Stock | - | - | - | - | 31.5 mm x 19 mm | - | - | - | 2 | - | - | - | 19.5 | KEMET | 1500 nF | - | - | - | 1.5uF | - | - | - | - | EAR99 | - | 117 | - | - | 0.8 | - | 6 | - | KEMET | - | - | - | + 105 C | 105 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 19(Max) | - | - | - | - | Compliant | - | - | - | - | 29(Max) | - | - | - | 27.5 | - | - | - | 250 V | 630 V | - | 630 VDC | Straight | - | Bulk | PHE426 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | 1.5 µF | Capacitors | - | - | - | 19 mm | - | - | Radial | 27.5 mm | - | PP | - | - | 27.5 mm | - | - | 800 µm | - | 630VDC|250VAC | Straight | - | - | Straight | Film Capacitors | - | - | 31.5 X 19 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 31.5(Max) | - | 29 mm | - | 31.5 mm | 19 mm | 29(Max) | RoHS Compliant | - |