- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Self Resonant Frequency | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J2R9QBSTR AVX Corporation | 23 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2.9pF | - | 50V | TR | - | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.0345% | 1.0345% | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | ||
![]() 06031J2R7BBSTR AVX Corporation | 40 | - | - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 100V | - | 0603 | - | - | 3.7037% | 3.7037% | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() 06033J0R5BBSTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 500FF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 25V | - | 0603 | - | - | 20% | 20% | - | - | 8.1GHz | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() 06035J5R1ABTTR\3 AVX Corporation | 23 |
| - | 16 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5.1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 06035J3R9ABTTR\500 AVX Corporation | 23 |
| - | 16 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3.9pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.029 0.73mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 08051K5R6ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | Surface Mount | - | 0805 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 5.6pF | - | - | TR | - | 1.27mm | - | - | - | - | - | - | FILM CAPACITOR | C0H | - | - | 100V | - | - | - | - | 0.8929% | 0.8929% | - | - | - | - | - | - | - | - | - | 930μm | - | 2.01mm | - | - | No | ROHS3 Compliant | - | ||
![]() 06035J0R2BBSTR AVX Corporation | 31 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 200FF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() F841BV104M330L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 4.2 | KEMET | 100 nF | 100000 pF | 0.1uF | EAR99 | 350 | 8532.25.00.20 | - | 0.8 | 0.8(mm) | 17 | - | KEMET | - | + 100 C | 100 | - | - 40 C | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | - | - | - | - | PHE841EB6100MR17T0 | - | 9.5(Max) | Not Required(mm) | - | - | - | - | Details | - | - | - | 17.5(mm) | 17.5(Max) | X1 | PP | 15 | 20% | - | - | - | 1 kVDC | Straight | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | - | - | 1000VDC|330VAC | - | - | - | Film Capacitors | - | - | 18 X 9.5 X 17.5 | - | - | Film Capacitors | 18(Max) | - | - | - | - | - | 17.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 19 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | - | 2 | 0.313 | WIMA | 0.15 nF | - | 150pF | EAR99 | 6000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | FKP2G001501D00HSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | Active | - | - | 1.72 | Non-Compliant | Yes | - | - | 6(mm) | 6(Max) | - | PP | 5 | 2.5% | - | - | 220V | 400 VDC | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 150PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 400 V | 0.5 mm | 2818 | 400VDC|220VAC | Straight | 2.5% | 2.5% | Film Capacitors | 220 V | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1496 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 3.257 | WIMA | 220 nF | 220000 pF | 0.22uF | EAR99 | 1000 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | - | 15(mm) | 15(Max) | - | PET | 22.5 | 5% | 0.105822 oz | - | 400V | 630 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 220000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 22.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5242 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 0.797 | WIMA | 22 nF | 22000 pF | 0.022uF | EAR99 | 3000 | - | - | 0.6 | 0.6(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 4(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | - | 9(mm) | 9(Max) | - | PET | 10 | 5% | 0.035274 oz | - | 200V | 400 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 22000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 10 mm | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1626 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 0.273 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | MKP4G021002B00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | MKP4-.01/400/10P7 | Active | 3(Max) | Not Required(mm) | Active | - | - | 1.67 | Details | Yes | - | Film Capacitors 0.01uF 400 Volts 10% | 8.5(mm) | 8.5(Max) | - | PP | 7.5 | 10% | 0.014262 oz | - | 220V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 10000PF(pF) | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 7.5 mm | 400 V | 0.5 mm | 3912 | 400VDC|220VAC | Straight | 10% | 10% | Film Capacitors | 220 V | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
![]() F411JH222J063C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 0.3 | - | - | - | 0.0022uF | EAR99 | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 5 | 5(mm) | KEMET Corporation | F411JH222J063C | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | - | - | No | 5.49 | - | Yes | - | - | 6(mm) | 6(Max) | - | PP | 5 | 5% | - | - | - | 63 VDC | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 40 | - | PF(pF) | Capacitors | - | BULK | 5 mm | - | Radial | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 63 V | - | 2818 | 40VAC|63VDC | - | 5% | 5% | Film Capacitors | 40 V | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5944 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 0.541 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 5.5(Max) | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | - | 11.5(mm) | 11.5(Max) | - | PP | 5 | 5% | 0.035274 oz | - | 200V | 400 VDC | Straight | -55°C ~ 100°C | Bulk | - | MKP 2 | 0.283 L x 0.217 W (7.20mm x 5.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | Automotive; High Frequency, Switching | - | - | 33000PF(pF) | Capacitors | - | - | - | 5.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PP | Not Required | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | 0.453 (11.50mm) | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 2188 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 2.916 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 1000 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | - | 15(mm) | 15(Max) | - | PET | 22.5 | 5% | 0.105822 oz | - | 400V | 630 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 100000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 22.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | ||
![]() F840BL224M300L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | KEMET | 220 nF | 220000 pF | 0.22uF | EAR99 | 400 | - | - | 0.8 | 0.8(mm) | 17 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | PHE840EX6220MB06R17T0 | - | 7.5(Max) | Not Required(mm) | - | - | - | - | Details | - | - | - | 14.5(mm) | 14.5(Max) | X2 | PP | 15 | 20% | 0.164906 oz | - | - | 760 VDC | Straight | - | Tape and Reel | - | - | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | - | - | 760VDC|300VAC | Straight | - | - | Film Capacitors | - | - | 18 X 7.5 X 14.5 | - | - | Film Capacitors | 18(Max) | - | - | - | - | - | 14.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2223 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 0.309 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | 5000 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | Bulk | - | - | - | - | - | 3.5(Max) | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | - | 8.5(mm) | 8.5(Max) | - | PET | 5 | 5% | 0.114446 oz | - | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 2 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Automotive Metallized Film Capacitors | - | - | - | Automotive | - | - | 47000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | 0.335 (8.50mm) | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | AEC-Q200 | ||
![]() 82EC1470AA50J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 4 | 5(mm) | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | 2.5 | Not Required(mm) | - | - | No | - | - | - | - | - | 6.5(mm) | 6.5 | - | PET | 5 | 5% | - | - | - | - | Straight | - | Bulk | - | 82 | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 4700(pF) | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | 100VDC|63VAC | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | - | - | 6.5 | - | RoHS Compliant | - | ||
Tiny WHSL | 12645 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 0.522 | WIMA | 680 nF | 680000 pF | 0.68uF | EAR99 | 3500 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | Bulk | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | - | 10(mm) | 10(Max) | - | PET | 5 | 5% | 0.035274 oz | - | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | - | MKS 2 | 0.283 L x 0.197 W (7.20mm x 5.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Automotive Metallized Film Capacitors | - | - | - | Automotive | - | - | 680000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | 0.394 (10.00mm) | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 2769 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.538 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKX2AW31004B00MSSD | + 105 C | 105 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | Not Required(mm) | Active | - | - | 4.83 | Details | Yes | X1 | - | 11(mm) | 11(Max) | X2 | PP | 15 | 20% | 0.070548 oz | - | 305V | - | Straight | -55°C ~ 105°C | Bulk | - | MKP-X2 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 20% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 305V | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 15 mm | 560 V | - | 7120 | 305VAC | Straight | 20% | 20% | Safety Capacitors | 305 V | - | 18 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | X2 |