- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Packaging type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.0068uF | - | - | - | - | - | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.6 | - | 6 | Wima | MKX21W16802C00KSSD | MKP-X2 | - | - | 105 | - | - | - | -55 | Through Hole | - | - | - | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | - | Obsolete | 4(Max) | - | - | 5.8 | - | Yes | - | 9(Max) | - | X2 | - | - | 7.5 | - | - | - | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE: 275V | 8532.25.00.70 | 0.0068 µF | - | BULK | 7.5 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | 560 V | - | 3916 | 275VAC | - | 10% | 10% | - | 275 V | 10 X 4 X 9 | - | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
![]() ECQB1H222JF4 Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYESTER | 2 | - | - | - | - | - | 0.0022uF | - | - | - | - | - | EAR99 | - | - | - | PANASONIC CORP | 0.5 | - | - | Panasonic Electronic Components | ECQB1H222JF4 | ECQB | - | - | 105 | - | - | - | -40 | Through Hole | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | - | - | Obsolete | 3(Max) | - | - | 5.83 | - | Yes | - | 7(Max) | - | - | - | - | 5 | - | - | - | - | - | - | - | - | Straight | - | Ammo | - | - | 5% | e3 | - | Obsolete | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.0022 µF | - | AMMO PACK | - | - | - | unknown | Radial | - | FILM CAPACITOR | PET | - | - | 50 V | - | - | 50VDC | - | 5% | 5% | - | - | 7 X 3 X 6 | - | - | - | 7(Max) | - | - | - | - | - | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | 15uF | - | - | - | - | - | EAR99 | 0.0069 | - | - | - | 0.8 | - | 6 | - | - | - | - | - | 105 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | - | - | 39.5(Max) | - | - | - | - | 27.5 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 10% | - | - | Active | - | - | Power Film | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 800VDC | - | - | - | - | - | 31.5 X 20 X 39.5 | - | - | - | 31.5(Max) | - | - | - | - | - | 39.5(Max) | - | RoHS Compliant | - | ||
![]() NPXH684K330VX2N2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | - | - | - | - | - | EAR99 | - | - | - | - | 0.8 | - | 15 | - | - | - | - | - | 110 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 11.1 | - | - | - | - | - | - | 18.5 | - | X2 | - | - | 15 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 330VAC|300VAC|310VAC | - | - | - | - | - | 18 X 11.1 X 18.5 | - | - | - | 18 | - | - | - | - | - | 18.5 | - | RoHS Compliant | - | ||
![]() 106K100RA6-FA Cornell Dubilier/Illinois Capacitor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10uF | - | - | - | - | - | EAR99 | - | - | 8532.25.00.10 | - | 0.8 | - | 5.5 | - | - | - | - | - | 125 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 6.6(Max) | - | - | - | - | - | - | 11.7(Max) | Low ESL|High dv/dt|Efficient Size|Low ESR|Self Healing|Wave Solderable | - | - | - | 15 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PET | - | - | - | - | - | 100VDC|80VAC | - | - | - | - | - | 16.5 X 6.6 X 11.7 | - | - | - | 16.5(Max) | - | - | - | - | - | 11.7(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.1uF | - | - | - | - | - | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | Wima | MKX21W31004C00MSSD | MKP-X2 | - | - | 105 | - | - | - | -55 | Through Hole | - | - | - | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | - | Obsolete | 6(Max) | - | - | 5.8 | Compliant | Yes | - | 12.5(Max) | - | X2 | - | - | 15 | - | - | - | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 20% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.1 µF | - | BULK | 15 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | 560 V | - | 7124 | 275VAC | - | 20% | 20% | - | 275 V | 18 X 6 X 12.5 | - | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 17.778 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | - | - | - | - | EAR99 | - | 324 | - | - | 0.8 | - | 6 | WIMA | - | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | Details | - | - | 26(Max) | - | - | - | - | 27.5 | - | - | 0.634931 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 5.951 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | - | - | - | - | EAR99 | - | 450 | - | - | 0.8 | - | - | WIMA | - | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | Details | - | - | 18.5(Max) | - | - | - | - | 22.5 | - | - | 0.211644 oz | - | - | - | 400 VDC | - | Straight | - | Ammo | MKP 4 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | ||
![]() NPXH154K330VX2N5F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | - | - | - | - | - | EAR99 | - | - | - | - | 0.8 | - | 15 | - | - | - | - | - | 110 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 12 | - | X2 | - | - | 15 | - | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 330VAC|300VAC|310VAC | - | - | - | - | - | 18 X 6 X 12 | - | - | - | 18 | - | - | - | - | - | 12 | - | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 3.739 | WIMA | 33 nF | 33000 pF | - | 0.033uF | - | - | - | - | - | EAR99 | - | 1600 | - | - | 0.8 | - | 6 | WIMA | - | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | Compliant | - | - | 14(Max) | - | - | - | - | 15 | - | - | 0.141096 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 33 nF | Capacitors | - | - | 7 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | 800 µm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.708 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | - | 3000 | - | - | 0.6 | - | 6 | WIMA | - | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | - | 9(Max) | - | - | - | - | 10 | - | - | 0.035274 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 10 mm | - | 0.6 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | Polypropylene | - | - | 17.4 | WIMA | 1500 nF | - | - | 1.5uF | 1.5µF | Solder pins | 324pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | EAR99 | - | 324 | - | - | 0.8 | - | 6 | WIMA | - | - | +100°C | + 100 C | 100 | - | -55°C | - 55 C | -55 | Through Hole | - | 630V DC | - | - | - | - | - | - | - | Bulk | - | - | 15(Max) | - | - | - | Details | - | - | 26(Max) | - | - | - | - | 27.5 | - | 20% | 0.599657 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | MKP 4 | - | 20% | - | - | Active | - | - | MKP4J041506F00MSSD | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26mm | - | 31.5mm | 15mm | 26(Max) | - | RoHS Compliant | - | ||
![]() PME271Y547MR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 0.047uF | - | - | - | - | - | EAR99 | - | - | - | - | 0.8 | - | 50.8 | - | - | - | - | - | 100 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | - | - | - | - | - | - | 20.3 | - | - | - | - | - | - | - | - | - | - | Bag | - | - | 20% | - | - | Active | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | Paper | - | - | - | - | - | 1000VDC|250VAC | - | - | - | - | - | 24 X 9 X 15 | - | - | - | 24(Max) | - | - | - | - | - | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 6.189 | - | - | - | - | 0.33uF | - | - | - | - | - | EAR99 | - | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | Wima | MKP1G033305F00MSSD | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 8.5(Max) | - | - | 5.72 | Compliant | Yes | - | 18.5(Max) | - | - | - | - | 22.5 | - | - | - | - | - | - | 400 VDC | - | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 330 nF | Capacitors | BULK | 22.5 mm | 8.5 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | - | 22.5 mm | 400 V | 800 µm | - | 250VAC|400VDC | Straight | 20% | 20% | Film Capacitors | 250 V | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | - | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 24 | WIMA | 2200 nF | - | - | 2.2uF | - | - | - | - | - | EAR99 | - | 294 | - | - | 0.8 | - | 6 | WIMA | - | - | - | + 105 C | 105 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | Details | - | - | 24(Max) | - | X2 | - | - | 37.5 | - | - | 0.846575 oz | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 41.5 X 13 X 24 | Safety Film Capacitors | - | Safety Capacitors | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
![]() F461BC473J630L KEMET Corporation | 1481 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | - | - | - | - | - | EAR99 | - | 600 | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | - | 18.5 | KEMET | F461BC473J630L | - | - | + 105 C | 105 | KEMET | - | - 55 C | -55 | Through Hole | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | - | Active | 5(Max) | - | Active | 1.32 | Details | Yes | - | 11(Max) | - | - | - | -200(-100/+50) | 15 | - | - | - | - | - | - | 630 VDC | - | Straight | - | Tape and Reel | * | - | 5% | - | Yes | Active | - | EAR99 | Pulse and DC Transient Suppression | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.047 uF | Capacitors | TR | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | 630 V | 0.8 mm | 7120 | 630VDC|250VAC | Straight | 5% | 5% | Film Capacitors | 250 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
![]() PME264NB5100MR06 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 0.01uF | - | - | - | - | - | EAR99 | - | - | - | - | 0.8 | - | 6 | - | - | - | - | - | 85 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 7.3(Max) | - | - | - | - | - | - | - | - | X2 | - | - | 15.2 | - | - | - | - | - | - | - | - | Straight | - | Bag | - | - | 20% | - | - | Active | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | Paper | - | - | - | - | - | 1500VDC|660VAC | - | - | - | - | - | 18.5 X 7.3 X 13 | - | - | - | 18.5(Max) | - | - | - | - | - | 13(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 17.547 | WIMA | 2200 nF | - | - | 2.2uF | - | - | - | - | - | EAR99 | - | 324 | - | - | 0.8 | - | 3.5 | WIMA | - | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | Non-Compliant | - | - | 26(Max) | - | - | - | - | 27.5 | - | - | 0.634931 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | MKP 4 | - | 10% | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5928 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 2.309 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | - | - | - | - | EAR99 | - | 1200 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | WIMA | FKP1U011005A00JSSD | - | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | FKP1-1000/2KV/5P22 | Active | 5(Max) | Not Required(mm) | Active | 1.67 | Compliant | Yes | 14(mm) | 14(Max) | - | - | PP | - | 22.5 | 5% | - | 0.070548 oz | 700 V | 2 kV | 700V | 2 kVDC | 2 kV | Straight | -55°C ~ 105°C | Bulk | FKP 1 | 1.043 L x 0.197 W (26.50mm x 5.00mm) | 5% | e3 | Yes | Active | Radial | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 1000PF(pF) | Capacitors | BULK | 22.5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | 2000 V | 800 µm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | 0.551 (14.00mm) | 26.5 mm | 5 mm | 14(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 29 | WIMA | 3900 nF | - | - | 3.9uF | - | - | - | - | - | EAR99 | - | 154 | - | - | 0.8 | - | 6 | WIMA | - | - | - | + 105 C | 105 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 17(Max) | - | - | - | Details | - | - | 29(Max) | - | X2 | - | - | 37.5 | - | - | 1.022945 oz | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 3.9 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 41.5 X 17 X 29 | Safety Film Capacitors | - | Safety Capacitors | 41.5(Max) | - | 29 mm | - | 41.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - |