- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Schedule B | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 26.693 | - | WIMA | 680 nF | 680000 pF | - | - | 0.68uF | EAR99 | 154 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1O136807E00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | - | - | - | - | 5.24 | Details | Yes | - | - | 29(Max) | - | - | - | - | 37.5 | - | 1 oz | - | - | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.68 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 37.5 mm | 1000 V | 1 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | - | Film Capacitors | 600 V | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 29 mm | - | 41.5 mm | 17 mm | - | 29(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.761 | - | - | - | - | - | - | 0.068uF | EAR99 | - | - | - | 0.6 | - | 6 | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Compliant | - | - | - | 11(Max) | - | - | - | - | 10 | - | - | - | - | - | 100 VDC | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 68 nF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PET | - | 10 mm | - | 600 µm | - | 100VDC|63VAC | Straight | - | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | - | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | - | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.316 | - | WIMA | 22 nF | 22000 pF | - | - | 0.022uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 8.5(Max) | - | - | - | - | 5 | - | 0.114446 oz | - | - | - | 400 VDC | Straight | - | Bulk | MKS 2 | - | 10% | - | - | Active | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | 2 Pin | - | - | 24 | - | - | - | - | - | - | 1.8uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | - | - | - | - | 24(Max) | - | X2 | - | - | 37.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 1.8 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | - | Safety Capacitors | - | 41.5 X 13 X 24 | Safety Film Capacitors | - | - | - | - | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | - | 24(Max) | RoHS Compliant | - | ||
![]() F612JF224K063L KEMET Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 2500 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | - | KEMET | F612JF224K063L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 4.57 | Details | Yes | - | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | - | - | - | 63 VDC | Straight | - | Tape and Reel | * | - | 10% | - | Yes | Active | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 40 | - | 0.22 uF | Capacitors | TR | 5 mm | - | Stacked | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 63 V | 0.6 mm | 2810 | 63VDC|40VAC | Straight | 10% | 10% | - | Film Capacitors | 40 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | - | 6.5(Max) | RoHS Compliant | - | ||
![]() F861DB154K310R KEMET Corporation | 1607 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | KEMET | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 464 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F861DB154K310R | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | Active | - | - | 4.98 | Details | Yes | X2 | - | 14.5(Max) | - | X2 | - | - | 22.5 | - | 0.112800 oz | - | - | - | 630 VDC | Straight | - | Ammo | * | - | 10% | - | Yes | Active | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.15 uF | Capacitors | AMMO PACK | 22.5 mm | - | Wound | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | - | - | 310VAC|630VDC | Straight | 10% | 10% | - | Safety Capacitors | 310 V | 26 X 6 X 14.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26(Max) | - | 14.5 mm | - | 26 mm | 6 mm | - | 14.5(Max) | RoHS Compliant | - | ||
![]() NPXF225M440VX1N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2uF | EAR99 | - | - | - | 0.8 | - | 15 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | 37 | - | X1 | - | - | 27.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Active | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 440VAC | - | - | - | - | - | - | 32 X 22 X 37 | - | - | - | - | - | 32 | - | - | - | - | - | - | 37 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | - | - | 0.6 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | - | - | 9(Max) | - | X2 | - | - | 7.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Obsolete | - | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 275VAC | - | - | - | - | - | - | 10 X 4 X 9 | - | - | - | - | - | 10(Max) | - | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
![]() R82MC1680DQ50J KEMET Corporation | 28 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | R82MC | KEMET | 6.8 nF | - | 0.0068 uF | - | 0.0068uF | EAR99 | 2500 | - | - | 0.5 | - | - | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Box | - | - | - | 82MC1680DQ50J | - | 3.5 | - | Active | AEC-Q200 | - | - | Details | - | - | - | 7.5 | - | - | - | - | 5 | - | - | 160 V | 400 V | 200V | 400 VDC | Straight | -55°C ~ 105°C | Ammo | R82 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | - | - | Active | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | Automotive | - | - | 6800 pF | Capacitors | - | - | - | Stacked | - | Radial | 5 mm | - | PET | - | 5 mm | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Straight | Film Capacitors | - | 7.2 X 3.5 X 7.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2 | - | 7.5 mm | 0.299 (7.60mm) | 7.2 mm | 3.5 mm | - | 7.5 | RoHS Compliant | AEC-Q200 | ||
![]() P300PL104M275XC472L50J KEMET Corporation | 28 |
| - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 8532.25.00.80 | - | 0.8 | 0.8 mm | - | 10 mm | - | - | - | 100 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 100C | - | - | Bulk | - | - | - | - | - | 12.5(Max) | Not Required mm | Active | - | No | - | - | - | - | - | - | - | - | PAPER | - | 10 | 20% | - | - | - | - | - | - | - | Bulk | * | - | 20% | - | - | Active | - | - | - | EMI Suppression | - | - | - | - | - | - | 100000 pF | - | - | - | - | - | - | PC Pin | - | - | Paper | Not Required | - | - | - | - | 275VAC | - | - | - | - | - | - | 24 X 12.5 X 16 | - | - | - | - | - | 24(Max) | - | - | - | - | - | - | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1.103 | - | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 1100 | - | - | 0.6 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | - | 10 | - | 0.035274 oz | - | - | - | 400 VDC | Straight | - | Ammo | MKS 4 | - | 20% | - | - | Active | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | 0.6 mm | - | 400VDC|200VAC | Straight | - | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | - | 11(Max) | RoHS Compliant | - | ||
![]() NPYT333K300VY2N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 18 | - | Y2 | - | - | 15 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 300VAC | - | - | - | - | - | - | 18 X 6 X 12 | - | - | - | - | - | 18 | - | - | - | - | - | - | 12 | RoHS Compliant | - | ||
![]() NPXH102K330VX2N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 9 | - | X2 | - | - | 7.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 330VAC|300VAC|310VAC | - | - | - | - | - | - | 10.5 X 4 X 9 | - | - | - | - | - | 10.5 | - | - | - | - | - | - | 9 | RoHS Compliant | - | ||
![]() NPXF223K440VX1N2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 8532250020, 8532250020/8532250020/8532250020/8532250020/8532250020 | 11 | - | X1 | - | - | 15 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 440VAC | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | - | - | 18 | - | - | - | - | - | - | 11 | RoHS Compliant | - | ||
![]() NPXH105K330VX2N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | 0.8 | - | 15 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11.1 | - | - | - | - | - | - | - | - | - | 18.5 | - | X2 | - | - | 22.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | 330VAC|300VAC|310VAC | - | - | - | - | - | - | 18 X 11.1 X 18.5 | - | - | - | - | - | 18 | - | - | - | - | - | - | 18.5 | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.311 | - | WIMA | 1 nF | - | 0.001 uF | - | 0.001uF | EAR99 | 600 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP1-1000/1250/5P15T | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | Very Low Dissipation Factor | - | - | - | 15 | - | 0.035274 oz | - | - | - | 1.25 kVDC | Straight | - | Tape and Reel | FKP 1 | - | 5% | - | - | Active | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 1000 pF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | 0.8 mm | - | 1250VDC|600VAC | Straight | - | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | - | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 17.285 | - | WIMA | 1000 nF | - | - | - | 1uF | EAR99 | 324 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKXR3W41006F00KSSD | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 15(Max) | - | - | - | - | 5.41 | Details | Yes | - | - | 26(Max) | - | X2 | - | - | 27.5 | - | 0.599657 oz | - | - | - | - | Straight | - | Bulk | MKP-X2 R | - | 10% | e3 | Yes | Active | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 400 | 8532.25.00.70 | 1 uF | Capacitors | BULK | 27.5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | - | 0.8 mm | - | 400VAC | Straight | 10% | 10% | - | Safety Capacitors | 400 V | 31.5 X 15 X 26 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | - | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3975 | - | - | - | - | - | - | - | 2 Pin | - | - | 0.419 | - | WIMA | 680 nF | 680000 pF | - | - | 0.68uF | EAR99 | 4000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Details | - | - | - | 9.5(Max) | - | - | - | - | 5 | - | 0.114446 oz | - | - | - | 63 VDC | Straight | - | Bulk | MKS 2 | - | 20% | - | - | Active | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | - | 9.5(Max) | RoHS Compliant | - | ||
![]() F612JF822J100C KEMET Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | KEMET | 8.2 nF | - | 0.0082 uF | ± 5% | 0.0082uF | EAR99 | 3000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JF822J100C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 1.48 | Compliant | Yes | - | - | 6.5(Max) | - | - | - | 400±200 | 5 | - | - | 63 V | 100 V | - | 100 VDC | Straight | - | Bulk | * | - | 5% | e3 | Yes | Active | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 8200pF | Capacitors | BULK | 5 mm | - | Stacked | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | Straight | 5% | 5% | - | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2mm | 2.5mm | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | 2 Pin | - | - | 24 | - | WIMA | 2700 nF | - | - | - | 2.7uF | EAR99 | 252 | - | - | 0.8 | - | 6 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | - | Details | - | - | - | 26(Max) | - | X2 | - | - | 37.5 | - | 0.846575 oz | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 2.7 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | - | Safety Capacitors | - | 41.5 X 15 X 26 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41.5(Max) | - | 26 mm | - | 41.5 mm | 15 mm | - | 26(Max) | RoHS Compliant | - |