- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPXF225M440VX1N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2uF | EAR99 | - | - | - | 0.8 | - | 15 | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | 37 | X1 | - | - | 27.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 440VAC | - | - | - | - | - | - | 32 X 22 X 37 | - | - | - | - | - | 32 | - | - | - | - | - | - | 37 | - | RoHS Compliant | - | ||
![]() R82MC1680DQ50J KEMET Corporation | 28 |
| - | - | Through Hole | Radial | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | R82MC | KEMET | 6.8 nF | - | 0.0068 uF | - | 0.0068uF | EAR99 | 2500 | - | - | 0.5 | - | - | - | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | - | - | Box | - | - | - | 82MC1680DQ50J | - | 3.5 | - | Active | AEC-Q200 | - | - | Details | - | - | 7.5 | - | - | - | 5 | - | - | 160 V | 400 V | 200V | 400 VDC | Straight | -55°C ~ 105°C | Ammo | R82 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 5% | - | - | Active | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | Automotive | - | - | 6800 pF | Capacitors | - | - | - | - | Stacked | - | Radial | - | - | 5 mm | - | PET | - | 5 mm | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Straight | Film Capacitors | - | 7.2 X 3.5 X 7.5 | General Film Capacitors | - | Film Capacitors | - | - | 7.2 | - | 7.5 mm | 0.299 (7.60mm) | 7.2 mm | 3.5 mm | - | 7.5 | - | RoHS Compliant | AEC-Q200 | ||
![]() F861DB154K310R KEMET Corporation | 1607 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | - | KEMET | 150 nF | 150000 pF | - | - | 0.15uF | EAR99 | 464 | - | KEMET ELECTRONICS CORP | 0.8 | - | - | - | KEMET | F861DB154K310R | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | Active | - | - | 4.98 | Details | Yes | X2 | 14.5(Max) | X2 | - | - | 22.5 | - | 0.112800 oz | - | - | - | 630 VDC | Straight | - | Ammo | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.15 uF | Capacitors | - | AMMO PACK | 22.5 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | - | - | 310VAC|630VDC | Straight | 10% | 10% | - | Safety Capacitors | 310 V | 26 X 6 X 14.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26(Max) | - | 14.5 mm | - | 26 mm | 6 mm | - | 14.5(Max) | - | RoHS Compliant | - | ||
![]() P300PL104M275XC472L50J KEMET Corporation | 28 |
| - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | 8532.25.00.80 | - | 0.8 | 0.8 mm | - | 10 mm | - | - | - | - | 100 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 12.5(Max) | Not Required mm | Active | - | No | - | - | - | - | - | - | PAPER | - | 10 | 20% | - | - | - | - | - | - | - | Bulk | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | 100000 pF | - | - | - | - | - | - | - | PC Pin | - | - | - | - | Paper | Not Required | - | - | - | - | 275VAC | - | - | - | - | - | - | 24 X 12.5 X 16 | - | - | - | - | - | 24(Max) | - | - | - | - | - | - | 16(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | - | 1.103 | - | WIMA | 100 nF | 100000 pF | - | - | 0.1uF | EAR99 | 1100 | - | - | 0.6 | - | - | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | - | - | - | 400 VDC | Straight | - | Ammo | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 10 mm | - | 0.6 mm | - | 400VDC|200VAC | Straight | - | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | - | 11(Max) | - | RoHS Compliant | - | ||
![]() F461BE474F160A KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | 8532.25.00.10 | KEMET ELECTRONICS CORP | 0.8 | - | 17 | - | KEMET Corporation | F461BE474F160A | F461 | - | 105 | KEMET | - | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Bulk | , 7122 | - | Radial | - | Active | 5.5(Max) | - | Obsolete | - | - | 5.45 | - | Yes | - | 12.5(Max) | - | - | -200(-100/+50) | 15 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 1% | - | Yes | LTB | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | 0.47 µF | - | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | 160 V | - | 7122 | 160VDC|90VAC | - | 1% | 1% | - | - | 90 V | 18 X 5.5 X 12.5 | - | - | - | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 5.5 mm | - | 12.5(Max) | - | RoHS Compliant | - | ||
![]() NPYT102K300VY2N3F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 18 | Y2 | - | - | 15 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 300VAC | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | - | - | 18 | - | - | - | - | - | - | 11 | - | RoHS Compliant | - | ||
![]() F612JF822J100C KEMET Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 8.2 nF | - | 0.0082 uF | ± 5% | 0.0082uF | EAR99 | 3000 | - | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | F612JF822J100C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 1.48 | Compliant | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | 63 V | 100 V | - | 100 VDC | Straight | - | Bulk | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 8200pF | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5mm | 100 V | 600 µm | 2810 | 100VDC|63VAC | Straight | 5% | 5% | - | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2mm | 2.5mm | 7.2(Max) | - | 2.5 mm | - | 7.2 mm | 6.5 mm | 6.5mm | 6.5(Max) | - | RoHS Compliant | - | ||
![]() NPXH105K330VX2N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | 0.8 | - | 15 | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 11.1 | - | - | - | - | - | - | - | - | 18.5 | X2 | - | - | 22.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | 330VAC|300VAC|310VAC | - | - | - | - | - | - | 18 X 11.1 X 18.5 | - | - | - | - | - | 18 | - | - | - | - | - | - | 18.5 | - | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.255 | - | WIMA | 2.2 nF | - | 0.0022 uF | - | 0.0022uF | EAR99 | 2300 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | AEC-Q200 | - | - | Compliant | - | - | 7.5(Max) | - | - | - | 5 | - | - | - | - | - | 630 VDC | Straight | - | Ammo | MKP 2 | - | 20% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | - | - | - | 2.2 nF | Capacitors | - | - | - | 3 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PP | - | 5 mm | - | 500 µm | - | 630VDC|250VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | - | 7.5(Max) | No | RoHS Compliant | - | ||
![]() F612JF224K063L KEMET Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 2500 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | - | KEMET | F612JF224K063L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 4.57 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | - | - | 63 VDC | Straight | - | Tape and Reel | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 40 | - | 0.22 uF | Capacitors | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 63 V | 0.6 mm | 2810 | 63VDC|40VAC | Straight | 10% | 10% | - | Film Capacitors | 40 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | - | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 24 | - | - | - | - | - | - | 1.8uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | - | - | - | 24(Max) | X2 | - | - | 37.5 | - | - | - | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 1.8 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | - | Safety Capacitors | - | 41.5 X 13 X 24 | Safety Film Capacitors | - | - | - | - | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | - | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 26.693 | - | WIMA | 680 nF | 680000 pF | - | - | 0.68uF | EAR99 | 154 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1O136807E00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | - | - | - | - | 5.24 | Details | Yes | - | 29(Max) | - | - | - | 37.5 | - | 1 oz | - | - | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.68 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 37.5 mm | 1000 V | 1 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | - | Film Capacitors | 600 V | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 41.5(Max) | - | 29 mm | - | 41.5 mm | 17 mm | - | 29(Max) | - | RoHS Compliant | - | ||
![]() MMK5105K50J02L4BULK KEMET Corporation | 5276 |
| - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized | - | 2 | 0.3 | MMK5 | KEMET | 1000 nF | - | - | - | 1uF | EAR99 | 2000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | MMK5105K50J02L4BULK | MMK5105K50J02L4BULK | + 100 C | 100 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | Box | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ105K050C | Not Recommended | 3.5(Max) | - | Active | - | - | 7.8 | Details | Yes | - | 8(Max) | - | - | 400±200 | 5 | - | 0.086157 oz | - | - | 30V | 50 VDC | Straight | -55°C ~ 100°C | Bulk | MMK | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 50 V | 0.5 mm | 2814 | 50VDC|30VAC | Straight | 10% | 10% | - | Film Capacitors | 30 V | 7.2 X 3.5 X 8 | General Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 8 mm | 0.315 (8.00mm) | 7.2 mm | 3.5 mm | - | 8(Max) | - | RoHS Compliant | - | ||
![]() 04025J2R9QBWTR AVX Corporation | 40 |
| - | 14 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2.9pF | - | 50V | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.0345% | 1.0345% | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 04025J1R1BBWTR AVX Corporation | 32 |
| - | 14 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.1pF | - | 50V | TR, 7/13 INCH | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 9.0909% | 9.0909% | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 04025J2R2BBWTR AVX Corporation | 40 |
| - | 14 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.2pF | - | 50V | TR, 7/13 INCH | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 4.5455% | 4.5455% | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 02013J1R2PBSTR AVX Corporation | 40 |
| - | 18 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 1.2pF | - | 25V | TR | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.6667% | 1.6667% | - | - | - | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402ZK160FBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 16pF | - | 10V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 04023J100GBSTR AVX Corporation | 32 |
| - | 16 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 10pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - |