- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08053K370JBTTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0805 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 08051K130JBTTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 13pF | 100V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 930μm | - | 2mm | 1.2mm | - | ROHS3 Compliant | - | ||
![]() 06035J0R9ABTTR AVX Corporation | 32 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.9pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K270FBTTR AVX Corporation | 32 |
| - | 14 Weeks | Surface Mount | - | 0603 | - | ONE SURFACE | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1% | e0 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 27pF | - | TR | 810μm | - | - | - | FILM CAPACITOR | C0H | 25V | - | - | - | 630μm | - | 1.6mm | 0.81mm | No | Non-RoHS Compliant | - | ||
![]() 08053J1R0CBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 0.000001μF | - | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | 25V | 25% | 25% | - | 0.93mm | - | 2.01mm | 1.27mm | - | ROHS3 Compliant | - | ||
![]() 08055K4R7CBTTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | Tape & Reel (TR) | - | SIZE(ACCU-P) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 4.7pF | 50V | TR, 7/13 INCH | 1.27mm | - | - | - | FILM CAPACITOR | C0H | - | 5.3191% | 5.3191% | - | 0.93mm | - | 2.01mm | - | - | ROHS3 Compliant | - | ||
![]() 06035J2R7ABTTR\500 AVX Corporation | 23 |
| - | 16 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.7pF | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 0.029 0.73mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 04023J2R1QBSTR AVX Corporation | 60000 |
| - | 16 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | - | 652.039032μg | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2.1pF | 25V | TR | 550μm | - | 1005 | 0402 | FILM CAPACITOR | C0G | - | 1.4286% | 1.4286% | - | 400μm | - | 1mm | 500μm | No | ROHS3 Compliant | - | ||
![]() 04025J1R8ABSTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.8pF | 50V | TR, 7/13 INCH | - | - | - | - | FILM CAPACITOR | - | - | 2.7778% | 2.7778% | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 02011J0R1PBSTR AVX Corporation | 40 |
| - | 18 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 100FF | 100V | TR | - | - | - | - | FILM CAPACITOR | - | - | 20% | 20% | - | 0.225mm | - | 0.6mm | 0.325mm | - | ROHS3 Compliant | - | ||
![]() 02011J0R4PBSTR AVX Corporation | 23 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 400FF | 100V | TR | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | 5% | 5% | - | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() 04021J0R6ABWTR AVX Corporation | 40 |
| - | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 600FF | 100V | TR, 7/13 INCH | - | not_compliant | - | - | FILM CAPACITOR | - | - | 8.3333% | 8.3333% | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | Non-RoHS Compliant | - | ||
![]() 02013J1R7PBSTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 1.7pF | 25V | TR | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | 1.1765% | 1.1765% | - | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() 02011JR45PBSTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0201 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 450FF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02013J1R6PBSTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | 8532.25.00.45 | 1.6pF | 25V | TR | - | - | 0603 | 0201 | FILM CAPACITOR | - | - | 1.25% | 1.25% | - | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() 04023J0R2QBSTR AVX Corporation | 32 |
| - | 14 Weeks | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 200FF | 25V | TR, 7/13 INCH | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 15% | 15% | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 0402YJ2R0QBSTR AVX Corporation | 32 |
| - | 14 Weeks | Surface Mount | - | 0402 | - | ONE SURFACE | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2pF | 16V | TR | 550μm | - | - | - | FILM CAPACITOR | C0G | - | 1.5% | 1.5% | - | 400μm | - | 1mm | 0.55mm | No | ROHS3 Compliant | - | ||
![]() 04025J2R8QBSTR AVX Corporation | 23 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 652.039032μg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2.8pF | 50V | TR | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | 1.0714% | 1.0714% | - | 400μm | - | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() 04023JR75QBSTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 750FF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 06035J1R8QBSTR AVX Corporation | 40 |
| - | 16 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.8pF | 50V | TR, 7/13 INCH | 810μm | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | 1.6667% | 1.6667% | - | 630μm | - | 1.6mm | 800μm | - | ROHS3 Compliant | - |