- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Failure Rate | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023JR75PBWTR AVX Corporation | 40 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | Thin Film | - | - | - | 0.75pF | - | 25V | - | - | 550μm | - | - | - | 1005 | 0402 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02015JR65PBSTR AVX Corporation | 23 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | 8532.24.0020 | 0.65pF | - | 50V | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0402ZJ120FBWTR AVX Corporation | 40 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 12pF | - | 10V | TR | - | 550μm | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06035J3R0BBTTR AVX Corporation | 2000 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 06031J0R5PBSTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thin Film | - | - | 8532.25.00.45 | 500FF | - | 100V | TR | - | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 4% | 4% | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() F872DO224M480Z KEMET Corporation | 359 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 396 | - | KEMET ELECTRONICS CORP | 0.8 | - | 4 | KEMET | F872DO224M480Z | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 10 | - | Active | 5.1 | Details | Yes | X1 | - | 18.5 | X1 | - | - | 22.5 | - | 0.236727 oz | - | - | - | 1 kVDC | - | Straight | - | Pizza | - | * | - | 20% | - | - | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 480; SAFETY CLASS: X1 | - | 0.22 uF | Capacitors | - | PIZZA PACK | 22.5 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | 22.5 mm | - | - | 1000 V | - | - | 480VAC | - | Straight | 20% | 20% | Safety Capacitors | 480 V | 26 X 10 X 18.5 | Safety Film Capacitors | - | Safety Capacitors | 26 | - | 18.5 mm | - | 26 mm | 10 mm | 18.5 | - | - | RoHS Compliant | - | - | ||
![]() F461AG153J630C KEMET Corporation | 37 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2000 | - | KEMET ELECTRONICS CORP | 0.6 | - | 4 | KEMET | F461AG153J630C | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | Active | 4.84 | Details | Yes | - | - | 9(Max) | - | - | -200(-100/+50) | 10 | - | 0.041838 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.015 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | 10 mm | - | - | 630 V | 0.6 mm | 5116 | 630VDC|250VAC | - | Straight | 5% | 5% | Film Capacitors | 250 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | - | RoHS Compliant | - | - | ||
![]() F861KG103K310C KEMET Corporation | 8 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 8 | - | - | - | - | 0.01uF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.6 | - | 4 | KEMET Corporation | F861KG103K310C | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | Active | 5.4 | - | Yes | - | - | 8(Max) | X2 | - | - | 7.5 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.01 uF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | 7.5 mm | - | - | - | - | 3916 | 630VDC|310VAC | - | - | 10% | 10% | Safety Capacitors | 310 V | 10 X 4 X 8 | Safety Film Capacitors | - | - | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | - | - | RoHS Compliant | - | - | ||
![]() P276CJ184K275A KEMET Corporation | 230 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18uF | EAR99 | - | - | - | 0.8 | - | 30 | - | - | - | 110 | KEMET | - | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 9(Max) | - | Active | - | - | - | - | - | - | - | - | - | 20.3 | - | - | - | - | - | - | - | Straight | - | Bag | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Paper | - | - | - | - | - | - | - | 630VDC|275VAC | - | - | - | - | - | - | 24 X 9 X 15 | - | - | - | 24(Max) | - | - | - | - | - | 15(Max) | - | - | RoHS Compliant | - | - | ||
![]() PHE450RB4330JR17T0 KEMET Corporation | 2406 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 600 | 8532.25.00.30 | - | 0.8 | - | 17 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5 | - | - | - | Details | - | - | - | 10.5 | - | - | - | 15 | - | - | - | - | - | 1.6 kVDC | - | Straight | - | Tape and Reel | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | - | PP | - | 15 mm | - | - | - | - | - | 1600VDC|650VAC | - | - | - | - | Film Capacitors | - | 18 X 5.5 X 10.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18 | - | 18 mm | - | 5.5 mm | 10.5 mm | 10.5 | - | - | RoHS Compliant | - | - | ||
![]() PFR5103G63J12L4BULK KEMET Corporation | 1508 |
| - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | KEMET | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1000 | - | - | 0.5 | 0.5(mm) | 5 | KEMET | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | F411JK103G063C | - | 5.5(Max) | Not Required(mm) | - | - | Details | - | - | 7(mm) | 7(Max) | - | PP | - | 5 | 2% | - | - | - | - | 63 VDC | - | Straight | - | Bulk | - | PFR | - | 2% | - | - | Active | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 10000(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | - | PP | Not Required | 5 mm | - | - | - | - | - | 63VDC|40VAC | - | - | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | - | - | - | - | 7(Max) | - | - | RoHS Compliant | - | - | ||
![]() F861BT224K310C KEMET Corporation | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | 0.22uF | EAR99 | - | 8532.25.00.20 | KEMET ELECTRONICS CORP | 0.8 | - | 4 | KEMET Corporation | F861BT224K310C | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 9(Max) | - | Active | 5.4 | - | Yes | - | - | 12.5(Max) | X2 | - | - | 15 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 10% | - | Yes | Active | - | - | - | EAR99 | - | EMI Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.22 uF | Capacitors | - | BULK | 15 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | 15 mm | - | - | - | - | 7135 | 310VAC|630VDC | - | - | 10% | 10% | Safety Capacitors | 310 V | 18 X 9 X 12.5 | Safety Film Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 9 mm | 12.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() SMR5224K63J03L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1000 | - | - | 0.5 | - | 4 | KEMET | - | + 125 C | 150 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F211JL224K063C | - | 4.5 | - | - | - | Details | - | - | - | 9 | - | - | - | 5 | - | 0.022975 oz | 40 V | 63 V | - | 63 VDC | - | Straight | - | Bulk | - | SMR | - | 10% | - | - | Active | - | - | Radial | - | - | Audio Capacitor | - | 150 °C | -55 °C | - | - | - | - | 0.22 uF | Capacitors | - | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | - | PPS | - | 5 mm | - | - | - | 500 µm | - | 63VDC|40VAC | - | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9 | General Film Capacitors | - | Film Capacitors | 7.2 | - | 4.5 mm | - | 7.2 mm | 9 mm | 9 | - | - | RoHS Compliant | - | - | ||
![]() F411JH331J630C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | - | - | - | 330pF | EAR99 | - | 8532.25.00.80 | - | 0.5 | - | 5 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 330 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | - | PP | - | 5 mm | - | - | - | - | - | 630VDC|250VAC | - | - | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | 6(Max) | - | - | RoHS Compliant | - | - | ||
![]() 73QI1470SE30K KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | EAR99 | - | - | - | 0.8 | 0.8(mm) | 4 | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 5 | Not Required(mm) | - | - | Compliant | - | - | 11(mm) | 11 | - | PP | - | 15 | 10% | - | - | - | - | - | - | Straight | - | Loose | - | - | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 4700PF(pF) | - | - | - | - | 5 mm | Plastic Rectangular Can | - | Radial | - | - | 15 mm | - | - | PP | Not Required | - | - | - | - | 800 µm | - | 1000VDC|400VAC | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | 18 mm | - | 11 | - | - | RoHS Compliant | - | - | ||
![]() F612JF104J063L KEMET Corporation | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2500 | - | KEMET ELECTRONICS CORP | 0.5 | - | - | KEMET | F612JF104J063L | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | 1.44 | Details | Yes | - | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | - | - | - | - | - | RATED AC VOLTAGE (V): 40 | - | 0.1 uF | Capacitors | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | - | FILM CAPACITOR | - | PET | - | 5 mm | - | - | 63 V | 0.6 mm | 2810 | 40VAC|63VDC | - | Straight | 5% | 5% | Film Capacitors | 40 V | 7.2 X 2.5 X 6.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 6.5 mm | 6.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() 04021J1R8PBSTR AVX Corporation | 14 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | - | - | - | - | - | - | - | - | 8532.25.00.45 | 1.8pF | - | 100V | TR | - | - | - | - | - | 1005 | 0402 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 239 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 16.013 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 294 | - | WIMA GMBH & CO KG | 1 | - | 6 | WIMA | MKP1J036807C00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 13(Max) | - | Active | 2.27 | Details | Yes | - | - | 24(Max) | - | - | - | 37.5 | - | 0.564383 oz | - | - | 400V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.634 L x 0.512 W (41.50mm x 13.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.68 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | 37.5 mm | - | - | 630 V | 1 mm | - | 630VDC|400VAC | - | Straight | 10% | 10% | Film Capacitors | - | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | 0.945 (24.00mm) | 41.5 mm | 13 mm | 24(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 614 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | - | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 162 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKP1D044706J00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | - | Active | 5.75 | Details | Yes | - | - | 39.5(Max) | - | - | - | 27.5 | - | 1.022945 oz | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.240 L x 0.787 W (31.50mm x 20.00mm) | 10 % | e3 | Yes | - | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):63 | 8532.25.00.70 | 4.7 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | - | PP | - | 27.5 mm | - | - | 100 V | 0.8 mm | - | 63VAC|100VDC | - | Straight | 10% | 10% | Film Capacitors | - | 31.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 39.5 mm | 1.555 (39.50mm) | 31.5 mm | 20 mm | 39.5(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 10 mm x 3 mm x 8.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polyester | - | 2 | 0.291 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | WIMA | MKS4F023302B00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-0.033/250/10 PCM7.5 | Active | 3(Max) | - | - | 1.7 | Compliant | Yes | - | - | 8.5(Max) | - | - | - | 7.5 | - | 0.015628 oz | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | 300 ppm/°C | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | - | 8532.25.00.70 | 33 nF | Capacitors | - | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | - | - | 7.5 mm | FILM CAPACITOR | 6 mm | PET | - | 7.5 mm | No | 30 GΩ | 250 V | 500 µm | - | 250VDC|160VAC | 300000 hours | Straight | 10% | 10% | Film Capacitors | 160 V | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | No SVHC | RoHS Compliant | - | - |