- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P271HL472M250L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | - | EAR99 | - | - | - | 8532.29.00.40 | - | 0.6 | 0.6(mm) | - | 10.2(mm) | - | - | - | + 100 C | 100 | - | - 40 C | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | - | - | - | - | 5.1(Max) | Not Required(mm) | - | No | - | - | - | - | - | Y2 | PAPER | - | 10.2 | 20% | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 4700(pF) | Capacitors | - | - | - | - | Radial | - | - | Radial | - | - | - | - | Paper | Not Required | 10.2 mm | - | - | - | 1000VDC|250VAC | - | - | - | Safety Capacitors | - | 13.5 X 5.1 X 10.5 | Safety Film Capacitors | - | - | 13.5(Max) | - | 10.5 mm | - | 13.5 mm | 10.5 mm | 10.5(Max) | - | - | RoHS Compliant | - | - | ||
![]() 46KI2470JH01K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | - | EAR99 | - | - | - | - | - | 0.6 | 0.6(mm) | 3.2 | - | - | - | - | - | 110 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | Bulk | - | - | - | - | - | 5 | Not Required(mm) | Active | - | - | Non-Compliant | - | 11(mm) | 11 | X2 | PP | - | 15 | 10% | - | - | - | - | - | - | Straight | - | Tray | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 47000(pF) | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 275VAC | - | - | - | - | - | 18 X 5 X 11 | - | - | - | 18 | - | - | - | - | - | 11 | - | - | RoHS Compliant | - | - | ||
![]() F17723332030 Vishay | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 1.4 | - | - | - | - | 0.033uF | - | EAR99 | - | - | - | 8532.25.00.20 | VISHAY INTERTECHNOLOGY INC | 0.6 | - | 30 | - | - | Vishay Intertechnologies | F17723332030 | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | 1.57 | - | Yes | - | 11(Max) | X2 | - | - | 15 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Interference Suppression | Matte Tin (Sn) | - | - | - | - | SAFETY CLASS X2, STANDARD: IEC60384-14 | 8532.24.0060 | 0.033 uF | Capacitors | - | BULK | 15 mm | - | - | compliant | AEC-Q200 | Radial | - | - | - | FILM CAPACITOR | PET | - | 15 mm | 630 V | 0.8 mm | - | 310VAC | Straight | 10% | 10% | Safety Capacitors | 310 V | 17.5 X 5 X 11 | Safety Film Capacitors | - | - | 17.5(Max) | - | 5 mm | - | 17.5 mm | 11 mm | 11(Max) | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 8.767 | WIMA | 1000 nF | - | - | 1uF | - | EAR99 | - | 561 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | - | WIMA | MKP1F041005I00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | Active | - | 2.28 | Details | Yes | - | 21(Max) | - | - | - | 22.5 | - | 0.317466 oz | - | - | 180V | 250 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.043 L x 0.433 W (26.50mm x 11.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 1 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 250 V | 0.8 mm | - | 250VDC|180VAC | Straight | 10% | 10% | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 21 mm | 0.827 (21.00mm) | 26.5 mm | 11 mm | 21(Max) | - | - | RoHS Compliant | - | - | ||
![]() F450KG391J400C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | 0.5 | - | - | - | - | 390pF | - | EAR99 | - | - | - | - | KEMET ELECTRONICS CORP | 0.6 | 0.6(mm) | 30 | - | - | KEMET Corporation | F450KG391J400C | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Bulk | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4 | Not Required(mm) | Active | - | 5.39 | - | Yes | 8(mm) | 8 | - | PP | - | 7.5 | 5% | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 390(pF) | - | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | - | 400 V | - | 3916 | 250VAC|400VDC | - | 5% | 5% | - | 250 V | 10 X 4 X 8 | - | - | - | 10 | - | 8 mm | - | 10 mm | 4 mm | 8 | - | - | RoHS Compliant | - | - | ||
![]() 82IC1680DQ50J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0068uF | - | EAR99 | - | - | - | 8532.25.00.80 | - | 0.5 | - | - | - | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | 6.5 | - | - | - | 5 | - | - | - | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | - | - | - | - | - | 250VDC|160VAC | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | - | - | 6.5 | - | - | RoHS Compliant | - | - | ||
![]() 747I1560DQ00J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0056uF | +0.2|-0.5 | EAR99 | 0.114 | - | +0.1|-0.5 | - | - | 0.8 | 0.8(mm) | - | - | -0.5|+0.3 | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 6 | Not Required(mm) | - | - | - | - | - | 12(mm) | 12 | - | PP | - | 15 | 5% | - | - | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 5600(pF) | - | - | - | - | - | Wound | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 2000VDC|700VAC | - | - | - | - | - | 18 X 6 X 12 | - | - | - | 18 | - | - | - | - | - | 12 | - | - | RoHS Compliant | - | - | ||
![]() PHE450PK4820JR05 KEMET Corporation | 9609 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.8 | KEMET | 8.2 nF | - | 0.0082 uF | 0.0082uF | - | EAR99 | - | 1000 | - | 8532.25.00.30 | - | 0.6 | - | 5 | - | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KK822J1K0C | - | 5 | - | - | - | - | Compliant | - | - | 11 | - | - | - | 7.5 | - | - | 600 V | 1 kV | - | 1 kVDC | 1 kV | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 8.2 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | 7.5 mm | - | PP | - | 7.5 mm | - | - | - | 1000VDC|375VAC | - | - | - | Film Capacitors | - | 10 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 5 mm | - | 11 mm | 10 mm | 11 | - | - | RoHS Compliant | - | - | ||
![]() 82CC4330AA30K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 3.3uF | - | EAR99 | - | - | - | - | - | 0.6 | 0.6(mm) | 4 | 5(mm) | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | 7.2 | Not Required(mm) | Active | No | - | Compliant | - | 13(mm) | 13 | - | PET | - | 5 | 10% | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | 3300000PF(pF) | - | - | - | - | 7.2 mm | Stacked | - | - | Radial | - | - | 5 mm | - | PET | Not Required | - | - | 600 µm | - | 50VDC|30VAC | - | - | - | - | - | 7.2 X 7.2 X 13 | - | - | - | 7.2 | - | - | - | 7.2 mm | - | 13 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 263 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 7.566 | WIMA | 470 nF | 470000 pF | - | 0.47uF | - | EAR99 | - | 594 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | - | WIMA | MKP1G034705G00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 10.5(Max) | Not Required(mm) | Active | No | 1.69 | Details | Yes | 19(mm) | 19(Max) | - | PP | - | 22.5 | 10% | 0.282192 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 470000PF(pF) | Capacitors | - | BULK | - | 10.5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | 400 V | 0.8 mm | - | 250VAC|400VDC | Straight | 10% | 10% | Film Capacitors | - | 26.5 X 10.5 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | - | RoHS Compliant | Lead Free | - | ||
![]() 463I333000M1K KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.33uF | - | EAR99 | - | - | - | - | - | 0.8 | 0.8(mm) | 4 | - | - | - | - | - | 110 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | Bulk | - | - | - | - | - | 10 | Not Required(mm) | Active | - | - | - | - | 16(mm) | 16 | X2 | PP | - | 15 | 10% | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 330000(pF) | - | - | - | - | - | Wound | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | 310VAC|630VDC | - | - | - | - | - | 18 X 10 X 16 | - | - | - | 18 | - | - | - | - | - | 16 | - | - | RoHS Compliant | - | - | ||
![]() 82CC4470DQ30J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 4.7uF | - | EAR99 | - | - | - | 8532.25.00.80 | - | 0.6 | 0.6(mm) | - | 5(mm) | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 7.2 | Not Required(mm) | - | No | - | Compliant | - | 13(mm) | 13 | - | PET | - | 5 | 5% | - | - | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | 4700000(pF) | - | - | - | - | 7.2 mm | Wound | - | - | Radial | - | - | 5 mm | - | PET | Not Required | - | - | 600 µm | - | 50VDC|30VAC | - | - | - | - | - | 7.2 X 7.2 X 13 | - | - | - | 7.2 | - | - | - | 7.2 mm | - | 13 | No | - | RoHS Compliant | - | - | ||
![]() F601AG104K100L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.6 | - | - | - | - | 0.1uF | - | EAR99 | - | - | - | 8532.25.00.80 | - | 0.6 | 0.6(mm) | 16.5 | 10(mm) | - | - | - | - | 100 | - | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | No | - | Compliant | - | 9(mm) | 9(Max) | - | PET | 400±200 | 10 | 10% | - | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | 100000PF(pF) | - | - | - | - | 4 mm | - | - | - | Radial | - | - | 10 mm | - | PET | Not Required | - | - | 600 µm | - | 63VAC|100VDC | - | - | - | - | - | 13 X 4 X 9 | - | - | - | 13(Max) | - | - | - | 13 mm | - | 9(Max) | - | - | RoHS Compliant | - | - | ||
![]() 04023J0R2ZBSTR AVX Corporation | 743 |
| - | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | Thin Film | - | - | - | 0.2pF | - | 25V | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 08055K330GBTTR AVX Corporation | 53722 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 8532.24.0020 | 33pF | - | 50V | - | - | 1.27mm | - | - | - | - | 2012 | 0805 | - | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 12101J5R6BBTTR AVX Corporation | 40 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 100V | TR, 7/13 INCH | - | 2.5mm | - | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.044 1.13mm | 3.02mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 12101J4R7BBTTR AVX Corporation | 40 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.119Lx0.098W 3.02mmx2.50mm | ±0.1pF | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | 100V | TR, 7/13 INCH | - | 2.5mm | - | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 930μm | 0.044 1.13mm | 3.02mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 0402YJ100GBWTR AVX Corporation | 40 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Tin/Lead (Sn90Pb10) | - | - | Thin Film | - | - | - | 10pF | - | 16V | TR, 7/13 INCH | - | 550μm | - | not_compliant | - | - | 1005 | 0402 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 400μm | 0.020 0.50mm | 1mm | 0.55mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J1R4ABWTR AVX Corporation | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.4pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J2R0ABWTR AVX Corporation | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 2pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 275μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | - | Non-RoHS Compliant | Contains Lead | - |