- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02013J1R3ABWTR AVX Corporation | 32 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.3pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J2R1BBWTR AVX Corporation | 32 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.1pF | - | 25V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | 3.841 | WIMA | 3300 nF | - | 3.3uF | EAR99 | - | 1600 | - | 0.8 | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | Compliant | - | 14(Max) | - | 15 | 0.141096 oz | - | 63 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 3.3 µF | Capacitors | - | - | - | 7 mm | Plastic Rectangular Can | - | - | Radial | - | - | 15 mm | - | PET | - | 15 mm | - | - | 800 µm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.215 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | - | 2800 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | - | 63 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 6.13 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | - | 480 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | Details | - | 18.5(Max) | - | 22.5 | 0.211644 oz | - | 1 kVDC | - | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 22.5 mm | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 22 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 6.644 | WIMA | 150 nF | 150000 pF | 0.15uF | EAR99 | - | 567 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1J031506A00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 9(Max) | - | - | 5.46 | - | Yes | 19(Max) | - | 27.5 | 0.246918 oz | - | 630 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | - | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.15 uF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5 mm | - | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | - | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 19 mm | - | 31.5 mm | 9 mm | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10.3 mm x 5 mm x 10.5 mm | - | - | - | 2 Pin | - | - | 0.803 | WIMA | 1500 nF | - | 1.5uF | EAR99 | - | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | MKS4-1.5/50/5P7 | - | 5(Max) | - | - | - | Details | - | 10.5(Max) | - | 7.5 | 0.035274 oz | - | 50 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 17.236 | WIMA | 6800 nF | - | 6.8uF | EAR99 | - | 300 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | Details | - | 24(Max) | - | 27.5 | 0.599657 oz | - | 250 VDC | - | Straight | - | Tape and Reel | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 6.8 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 27.5 mm | - | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.47 nF | - | 470pF | EAR99 | - | 1200 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | Details | - | 11(Max) | - | 15 | 0.035274 oz | - | 1.6 kVDC | - | Straight | - | Reel | - | FKP 1 | - | 10% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 80 | WIMA | 4700 nF | - | 4.7uF | EAR99 | - | 35 | - | 1 | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 35(Max) | - | - | - | Details | - | 50(Max) | - | 37.5 | 2.821917 oz | - | 630 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 37.5 mm | - | - | 1 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 41.5 X 35 X 50 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 50 mm | - | 41.5 mm | 35 mm | 50(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.692 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | - | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP4F024703C00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | MKP4-.047/250/5P10 | Active | 4(Max) | - | - | 5.56 | Details | Yes | 9(Max) | - | 10 | 0.035274 oz | - | 250 VDC | - | Straight | - | Bulk | - | MKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.047 uF | Capacitors | - | BULK | 10 mm | 4 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 10 mm | FILM CAPACITOR | PP | - | 10 mm | - | 250 V | 0.6 mm | 5116 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | 26.5 mm x 6 mm x 15 mm | - | - | - | 2 Pin | - | - | 2.922 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | - | 1000 | - | 0.8 | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | - | 2 kVDC | - | Straight | - | Bulk | - | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 2000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | - | ||
![]() 222237065222 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 | - | - | - | 0.0022uF | EAR99 | - | - | - | 0.5 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | 6.5(Max) | - | 5.08 | - | - | - | - | - | - | Ammo | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | - | - | - | - | - | 400VDC|220VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.541 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | - | 1200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 5.5(Max) | - | AEC-Q200 | - | Details | - | 11.5(Max) | - | 5 | 0.035274 oz | - | 400 VDC | - | Straight | - | Ammo | - | MKP 2 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | - | ||
![]() 222237018104 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 | - | - | - | 0.1uF | EAR99 | - | - | - | 0.5 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Compliant | - | 6.5(Max) | AEC-Q200 Qualified | 5.08 | - | - | - | 63 V | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 100 nF | - | - | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | - | - | 5.08 mm | - | PET | - | - | - | - | 500 µm | - | 63VDC|40VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | 7.2 mm | - | 6.5(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | - | - | - | 0.001uF | EAR99 | - | - | - | 0.8 | 6 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | 11(Max) | - | 15 | - | - | 1 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.636 | WIMA | 470 nF | 470000 pF | 0.47uF | EAR99 | - | 1700 | - | 0.6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | 7.5 | 0.035274 oz | - | 63 VDC | - | Straight | - | Ammo | - | MKS 4 | - | 20% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | 10.3 mm x 5 mm x 10.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.846 | WIMA | 1000 nF | - | 1uF | EAR99 | - | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKS4C041002E00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | 5.7 | Compliant | Yes | 10.5(Max) | - | 7.5 | 0.035274 oz | - | 63 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 1 µF | Capacitors | - | Bulk | 7.5 mm | 5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 7.5 mm | FILM CAPACITOR | PET | - | 7.5 mm | No | 63 V | 600 µm | - | 63VDC|40VAC | Straight | 20% | 20% | Film Capacitors | 40 V | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.949 | WIMA | 3300 nF | - | 3.3uF | EAR99 | - | 950 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 7.2(Max) | - | - | - | Details | - | 13(Max) | - | 5 | 0.035274 oz | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 23 |
| - | - | - | Through Hole | Radial - 4 Leads | - | - | - | - | Polypropylene (PP), Metallized | - | 80 | - | - | - | 20uF | EAR99 | 0.0062 | - | - | 1 | 6 | - | - | - | 105 | WIMA | - | -55 | Through Hole | - | - | Bulk | - | - | - | - | - | 20(Max) | Active | - | - | Non-Compliant | - | - | - | 37.5 | - | - | 600V | - | - | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.634 L x 0.787 W (41.50mm x 20.00mm) | 10% | - | - | - | - | - | PC Pins | - | - | Power Film | - | - | - | Automotive; DC Link, DC Filtering | - | - | 20 µF | - | - | - | - | - | Plastic Rectangular Can | - | - | PC Pin | - | - | - | - | PP | 6.2 mOhms | 1.476 (37.50mm) | - | - | - | - | 600VDC | - | - | - | - | - | 41.5 X 20 X 39.5 | - | - | - | 41.5(Max) | - | - | 1.555 (39.50mm) | - | - | 39.5(Max) | - | RoHS Compliant | - | AEC-Q200 |