- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Schedule B | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 34 |
| - | - | 26.5 mm x 6 mm x 15 mm | 2 Pin | - | 2.851 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1000 | - | 0.8 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | Details | - | - | 15(Max) | - | - | - | 22.5 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | Active | - | Pulse | - | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3.8 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 1000 | - | 0.8 | - | 6 | WIMA | - | 105 | - | - | -55 | Through Hole | - | - | - | 6(Max) | - | - | Details | - | - | 15(Max) | - | Y2 | - | 22.5 | - | 0.141096 oz | - | 300 VDC | Straight | - | Bulk | MKP-Y2 | - | 10% | - | - | RFI Suppression | - | 0.068 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | - | 300VAC | - | Safety Capacitors | 26.5 X 6 X 15 | Safety Film Capacitors | - | Safety Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 680pF | EAR99 | - | - | - | 0.4 | - | 6 | - | - | 100 | - | - | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | - | - | 7(Max) | - | - | - | 2.5 | - | - | - | - | Straight | - | Bulk | - | - | 5% | Active | - | Pulse | - | - | - | - | Radial | PP | - | - | - | 100VDC|63VAC | - | - | 4.6 X 2.5 X 7 | - | - | - | 4.6(Max) | - | - | - | - | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 38 |
| - | - | 26.5 mm x 10.5 mm x 19 mm | 2 Pin | - | 7.727 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 360 | - | 0.8 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 10.5(Max) | - | - | Details | - | - | 19(Max) | - | - | - | 22.5 | - | 0.282192 oz | - | 1 kVDC | Straight | - | Ammo | MKS 4 | - | 5% | Active | - | Pulse | - | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.798 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 3000 | - | 0.6 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 5% | Active | - | Pulse | - | 0.033 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | 2 Pin | - | 3.036 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | - | 1000 | - | 0.8 | - | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | Details | - | - | 15(Max) | - | - | - | 22.5 | - | 0.105822 oz | - | 630 VDC | Straight | - | Bulk | FKP 1 | - | 10% | Active | - | Pulse | - | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 38 |
| - | - | - | 2 Pin | - | 3.973 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 760 | - | 0.8 | - | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 7(Max) | - | - | Details | - | - | 16.5(Max) | - | - | - | 22.5 | - | 0.141096 oz | - | 400 VDC | Straight | - | Bulk | FKP 1 | - | 20% | Active | - | Pulse | - | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 250VAC|400VDC | Straight | Film Capacitors | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 503 |
| - | - | - | 2 Pin | - | 1.608 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1200 | - | 0.8 | - | - | WIMA | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | 5(Max) | - | - | Details | - | - | - | - | Y2 | - | 15 | - | 0.070548 oz | - | - | Straight | - | Ammo | MP 3-Y2 | - | 20% | Active | - | RFI Suppression | - | 0.01 uF | Capacitors | - | Radial | Paper | - | 15 mm | 0.8 mm | 250VAC | Straight | Safety Capacitors | 19 X 5 X 13 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | 17 mm | - | 19 mm | 8 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | 13 mm x 4 mm x 9 mm | 2 Pin | - | 0.801 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 900 | - | 0.6 | - | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Tape and Reel | MKS 4 | - | 20% | Active | - | Pulse | - | 0.15 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.763 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 3000 | - | 0.6 | - | 3.5 | WIMA | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | Details | - | - | 9.5(Max) | - | Y2 | - | 10 | - | 0.035274 oz | - | - | Straight | - | Bulk | MKP-Y2 | - | 10% | Active | - | RFI Suppression | - | 2200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 10 mm | 0.6 mm | 300VAC | Straight | Safety Capacitors | 13 X 4 X 9.5 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | 9.5 mm | - | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | 2 Pin | - | 0.213 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 2800 | - | 0.5 | - | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | Details | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | 400 VDC | Straight | - | Ammo | FKS 2 | - | 10% | Active | - | Pulse | - | 4700 pF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 200VAC|400VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 125 |
| - | Through Hole | Not Required | - | Polypropylene (PP) | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | 0.5 | 0.5(mm) | 6 | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | Bulk | 4.5(Max) | Not Required(mm) | Active | - | - | 6(mm) | 6(Max) | - | - | PP | 5 | 1% | - | 63V | 100V | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | Active | PC Pins | Pulse | High Frequency, Switching; High Pulse, DV/DT | 2200PF(pF) | - | Plastic Rectangular Can | Radial | PP | Not Required | 0.197 (5.00mm) | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | 0.236 (6.00mm) | - | - | 6(Max) | RoHS Compliant | - | ||
![]() 4AEJBU5125A12J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12.5uF | EAR99 | 0.0055 | - | - | 0.8 | - | 6 | - | - | 105 | KEMET | - | -40 | Through Hole | - | - | Box | 22 | - | Active | - | - | - | 37 | - | - | - | 27.5 | - | - | - | - | Straight | - | Bulk | * | - | 5% | Active | - | Power Film | - | - | - | Plastic Rectangular Can | Radial | PP | - | - | - | 700VDC | - | - | 31.5 X 22 X 37 | - | - | - | 31.5 | - | - | - | - | 37 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | 0.637 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1200 | - | 0.5 | - | - | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | 5.5(Max) | - | - | Details | - | - | 11.5(Max) | - | - | - | 5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Ammo | MKS 2 | - | 10% | Active | - | Automotive Metallized Film Capacitors | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 5 mm | 0.5 mm | 630VDC|220VAC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 38 |
| - | - | - | 2 Pin | - | - | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 112 | - | 1 | - | 6 | WIMA | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | 24(Max) | - | - | Details | - | - | 45.5(Max) | Long Life|High Capacitance | - | - | 37.5 | - | - | - | - | Straight | - | Bulk | MKPF | - | 10% | Active | - | AC Filter | - | 4.7 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 1 mm | 1000VDC|440VAC | - | Film Capacitors | 41.5 X 24 X 45.5 | General Film Capacitors | - | Film Capacitors | 41.5(Max) | 24 mm | - | 45.5 mm | 41.5 mm | 45.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.282 | - | - | - | - | 0.01uF | EAR99 | - | - | - | 0.5 | - | 6 | - | - | 100 | - | - | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | - | - | 7(Max) | - | - | - | 7.5 | - | - | - | - | Straight | - | Bulk | - | - | 5% | Active | - | Pulse | - | - | - | Plastic Rectangular Can | Radial | PET | - | - | - | 40VAC|63VDC | - | - | 10 X 2.5 X 7 | - | - | - | 10(Max) | - | - | - | - | 7(Max) | RoHS Compliant | - | ||
![]() MKT1826-410-014-W Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 8532.25.00.10 | 0.5 | - | 6 | - | - | 125 | - | - | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | - | Tape and Reel | - | - | 5% | Obsolete | - | - | - | - | - | Stacked | Radial | PET | - | - | - | 100VDC|63VAC | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 38 |
| - | - | 26.5 mm x 10.5 mm x 19 mm | 2 Pin | - | 7.727 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | - | 360 | - | 0.8 | - | - | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 10.5(Max) | - | - | Details | - | - | 19(Max) | - | - | - | 22.5 | - | 0.282192 oz | - | 1 kVDC | Straight | - | Ammo | MKS 4 | - | 20% | - | - | Pulse | - | 0.22 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 22.5 mm | 0.8 mm | 1000VDC|400VAC | Straight | Film Capacitors | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 10 mm x 3 mm x 8.5 mm | 2 Pin | - | 0.301 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 5000 | - | 0.5 | - | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 3(Max) | - | - | Details | - | - | 8.5(Max) | - | - | - | 7.5 | - | - | - | 250 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PET | - | 7.5 mm | 0.5 mm | 160VAC|250VDC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
![]() NPXH333K330VX2N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.033uF | EAR99 | - | - | - | 0.6 | - | 15 | - | - | 110 | - | - | -40 | Through Hole | - | - | - | 4 | - | - | - | 8532250020, 8532250020/8532250020/8532250020/8532250020/8532250020 | - | 9 | - | X2 | - | 7.5 | - | - | - | - | Straight | - | Bulk | - | - | 10% | Active | - | Interference Suppression | - | - | - | - | Radial | PP | - | - | - | 310VAC|300VAC|330VAC | - | - | 10.5 X 4 X 9 | - | - | - | 10.5 | - | - | - | - | 9 | RoHS Compliant | - |