- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222237520331 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 0.6 | - | - | - | 330pF | EAR99 | - | VISHAY INTERTECHNOLOGY INC | 0.6 | 3.5 | Vishay BCcomponents | 222237520331 | - | 105 | - | -55 | Through Hole | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Active | 5.5(Max) | 5.17 | Compliant | Yes | 13.5(Max) | - | - | - | 10 | - | - | Inside Crimp Standoff | Loose | - | 5% | e3 | Yes | Active | EAR99 | Pulse | Matte Tin (Sn) | 105 °C | -55 °C | STANDARD: IEC-60384-17 | 8532.25.00.70 | 330 pF | - | BULK | 5.5 mm | - | unknown | Radial | 10 mm | FILM CAPACITOR | PP | - | 1000 V | 600 µm | 1000VDC|400VAC | - | 5% | 5% | - | 400 V | 14.5 X 5.5 X 13.5 | - | - | 14.5(Max) | - | 14.5 mm | - | 13.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.806 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 3000 | - | 0.6 | 3.5 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | - | 10 | 0.035274 oz | 250 VDC | Straight | Bulk | MKS 4 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 10 mm | - | 0.6 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
![]() 222236861103 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | 0.01uF | EAR99 | - | - | 0.6 | 3.5 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 4.3(Max) | - | Compliant | - | 13.1(Max) | - | - | - | 10 | - | - | - | Loose | - | 10% | - | - | Active | - | - | - | 105 °C | -55 °C | - | - | 10 nF | - | - | 4.3 mm | Wound | - | Radial | 10 mm | - | PET | - | - | 600 µm | 630VDC|250VAC | - | - | - | - | - | 12.5 X 4.3 X 13.1 | - | - | 12.5(Max) | - | 12.5 mm | - | 13.1(Max) | RoHS Compliant | - | ||
![]() 222237524332 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 1.2 | - | - | - | 0.0033uF | EAR99 | - | - | 0.8 | 5 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | - | - | 15(Max) | - | - | - | 15 | - | - | Inside Crimp Standoff | Loose | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | 1000VDC|400VAC | - | - | - | - | - | 18.5 X 6 X 15 | - | - | 18.5(Max) | - | - | - | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | Details | - | 6.5(Max) | - | - | - | 5 | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
![]() BFC233829167 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2.4 | - | - | - | 0.33uF | EAR99 | - | - | 0.8 | - | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | Compliant | - | 15(Max) | - | X2 | - | 15 | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | Interference Suppression | - | 110 °C | -55 °C | - | - | 330 nF | - | - | 8.5 mm | - | - | Radial | 15 mm | - | PP | - | - | 800 µm | 630VDC|310VAC | - | - | - | - | - | 17.5 X 8.5 X 15 | - | - | 17.5(Max) | - | 17.5 mm | - | 15(Max) | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.006 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 2000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5.7(Max) | - | Details | - | 12.5(Max) | - | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 10 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 7.5 mm | - | 0.6 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10.3 X 5.7 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 10.3(Max) | 12.5 mm | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | 2 Pin | - | - | 0.721 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 1600 | - | 0.6 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | - | 10 | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKP 4 | 10% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 10 mm | - | 0.6 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.791 | WIMA | 22 nF | 22000 pF | 0.022uF | EAR99 | 1450 | - | 0.6 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | Details | - | 9(Max) | - | - | - | 10 | 0.035274 oz | 630 VDC | Straight | Ammo | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 10 mm | - | 0.6 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 6.777 | WIMA | 22 nF | 22000 pF | 0.022uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP4T022205H00KSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | 100 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Active | 10.5(Max) | 5.75 | Details | Yes | 20.5(Max) | - | - | - | 22.5 | 0.246918 oz | 1.6 kVDC | Straight | Bulk | FKP 4 | 10% | e3 | Yes | Unconfirmed | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):500 | 8532.25.00.70 | 0.022 uF | Capacitors | BULK | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 22.5 mm | 1600 V | 0.8 mm | 1600VDC|500VAC | Straight | 10% | 10% | Film Capacitors | - | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | EAR99 | - | - | 0.6 | 6 | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | 9(Max) | - | - | - | 10 | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | Pulse | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | - | - | 40VAC|63VDC | - | - | - | - | - | 13 X 4 X 9 | - | - | 13(Max) | - | - | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.213 | - | - | - | 0.0068uF | EAR99 | - | - | 0.5 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | - | 6.5(Max) | - | - | - | 5 | - | 100 VDC | Straight | Ammo | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 6800 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.521 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | 1200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | FKP2-.01/63/10A | - | 5.5(Max) | - | Details | - | 7(Max) | - | - | - | 5 | 0.035274 oz | 63 VDC | Straight | Ammo | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 7 mm | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | - | ||
![]() 222236555103 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.35 | - | - | - | 0.01uF | EAR99 | - | - | 0.6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | - | 13.5(Max) | - | - | - | 5 | - | - | Inside Crimp Standoff | Ammo | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PET | - | - | - | 400VDC|220VAC | - | - | - | - | - | 10 X 4 X 13.5 | - | - | 10(Max) | - | - | - | 13.5(Max) | RoHS Compliant | - | ||
![]() PHE840MY6470MR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | - | 1 | 6 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | 21 | - | - | - | - | - | X2 | - | 37.5 | - | - | Straight | Tray | - | 20% | - | - | Unconfirmed | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | 300VAC | - | - | - | - | - | 41 X 21 X 38 | - | - | 41 | - | - | - | 38 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.025 | WIMA | 330 nF | 330000 pF | 0.33uF | EAR99 | 1000 | - | 0.8 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 6(Max) | - | Details | - | 15(Max) | - | - | - | 22.5 | 0.105822 oz | 250 VDC | Straight | Bulk | MKP 10 | 10% | - | - | Active | - | Pulse | - | 100 °C | -55 °C | - | - | 0.33 uF | Capacitors | - | 6 mm | Plastic Rectangular Can | - | Radial | 22.5 mm | - | PP | 22.5 mm | - | 0.8 mm | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.6 | 22 | - | - | - | 110 | - | -40 | Through Hole | - | - | - | - | - | - | 6 | - | - | - | 12 | - | X2 | - | 10 | - | - | Straight | Bulk | - | 10% | - | - | Active | - | Interference Suppression | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | 305VAC | - | - | - | - | - | 13 X 6 X 12 | - | - | 13 | - | - | - | 12 | Supplier Unconfirmed | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 24.371 | - | - | - | 6.8uF | EAR99 | - | - | 1 | 6 | - | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 15(Max) | - | - | - | 26(Max) | - | - | - | 37.5 | - | 400 VDC | Straight | Bulk | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 6.8 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 37.5 mm | - | 1 mm | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 41.5 X 15 X 26 | General Film Capacitors | - | 41.5(Max) | 26 mm | 41.5 mm | 15 mm | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 7.197 | WIMA | 47 nF | 47000 pF | 0.047uF | EAR99 | 400 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 10.5(Max) | - | Details | - | 20.5(Max) | Very Low Dissipation Factor | - | - | 22.5 | 0.246918 oz | 630 VDC | Straight | Tape and Reel | FKP 1 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | 20.5 mm | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.388 | - | - | - | 680pF | EAR99 | - | - | 0.5 | 6 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | - | - | 8.5(Max) | - | - | -200 | 7.5 | - | 630 VDC | Straight | Bulk | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 680 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 7.5 mm | - | 0.5 mm | 630VDC|300VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - |