- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | RoHS | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201ZK5R6BBWTR AVX Corporation | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 10V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZK7R5BBWTR AVX Corporation | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 7.5pF | - | 10V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J2R7BBWTR AVX Corporation | 23 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J0R4PBWTR AVX Corporation | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.02 PICO FARAD | 8532.25.00.45 | 0.4pF | - | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02013J1R8ABWTR AVX Corporation | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 30 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 25V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZK100GBWTR AVX Corporation | 23 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 10pF | - | 10V | TR, 7/13 INCH | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 0.011 0.28mm | 0.6mm | 0.325mm | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 0.666 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 2500 | 0.5 | 6 | WIMA | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | 5.5(Max) | - | Details | 11.5(Max) | - | - | 5 | 0.035274 oz | - | 63 VDC | Straight | - | Bulk | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 1.5 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | - | - | ||
![]() NPXF102K440VX1N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001uF | EAR99 | - | 0.6 | 15 | - | - | 110 | - | - | -40 | Through Hole | - | 4 | - | - | 9 | - | X1 | 7.5 | - | - | - | Straight | - | Bulk | - | - | - | 10% | - | - | Active | - | - | - | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | - | 440VAC | - | - | 10.5 X 4 X 9 | - | - | - | 10.5 | - | - | - | - | 9 | RoHS Compliant | - | - | ||
![]() PME271Y547MR035E KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 0.047uF | EAR99 | - | 0.8 | 50.8 | - | - | 100 | - | - | -40 | Through Hole | - | 9(Max) | - | - | - | - | - | 20.3 | - | - | - | - | - | - | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | Paper | - | - | 1000VDC|300VAC | - | - | 24 X 9 X 15 | - | - | - | 24(Max) | - | - | - | - | 15(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022uF | EAR99 | - | 0.5 | 6 | - | - | 100 | - | - | -55 | Through Hole | - | 8.5(Max) | - | - | 10(Max) | - | - | 5 | - | - | - | Straight | - | Bulk | - | - | - | 1% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | - | 100VDC|63VAC | - | - | 7.2 X 8.5 X 10 | - | - | - | 7.2(Max) | - | - | - | - | 10(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 12.494 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 357 | 1 | 6 | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 22(Max) | - | - | 37.5 | 0.423288 oz | - | 1.25 kVDC | Straight | - | Bulk | - | FKP 1 | - | 20% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | 37.5 mm | 1 mm | 1250VDC|600VAC | Straight | Film Capacitors | 41.5 X 11 X 22 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | 22 mm | - | 41.5 mm | 11 mm | 22(Max) | RoHS Compliant | - | - | ||
![]() 222247086224 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 0.45 | - | - | - | - | 0.22uF | EAR99 | - | 0.5 | - | - | - | 125 | - | - | -55 | Through Hole | - | 4.5(Max) | - | - | 9(Max) | Radial Potted Type | - | 5 | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wound | - | - | Radial | - | - | - | PET | - | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 9 | - | - | - | 7.2(Max) | - | - | - | - | 9(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 2.305 | - | - | - | - | 0.1uF | EAR99 | - | 0.6 | 6 | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 6(Max) | - | - | 12(Max) | - | - | 10 | - | - | 100 VDC | Straight | - | Bulk | - | FKS 3 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | - | 13(Max) | 12 mm | - | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | 2 Pin | - | 0.134 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | 0.4 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 2.5(Max) | - | Details | 7(Max) | - | - | 2.5 | - | - | 63 VDC | Straight | - | Tape and Reel | - | MKS 02 | - | 10% | - | - | - | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | - | Radial | - | - | - | PET | 2.5 mm | 0.4 mm | 40VAC|63VDC | Straight | Film Capacitors | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 0.273 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2300 | 0.5 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 3(Max) | - | Details | 8.5(Max) | - | - | 7.5 | - | - | 400 VDC | Straight | - | Ammo | - | MKP 4 | - | 10% | - | - | - | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | 7.5 mm | 0.5 mm | 400VDC|220VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | 2 Pin | - | 0.692 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1450 | 0.6 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | - | 10 | 0.035274 oz | - | 250 VDC | Straight | - | Ammo | - | MKP 4 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10.3 mm x 5.7 mm x 12.5 mm | - | 2 Pin | - | 1.14 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2000 | 0.6 | 6 | WIMA | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 5.7(Max) | - | Details | 12.5(Max) | - | - | 7.5 | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PET | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10.3 X 5.7 X 12.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | 12.5 mm | - | 10.3 mm | 5.7 mm | 12.5(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 8.946 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 350 | 0.8 | - | WIMA | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | 11(Max) | - | Details | 21(Max) | - | - | 27.5 | 0.317466 oz | - | 1.6 kVDC | Straight | - | Ammo | - | FKP 1 | - | 10% | - | - | Unconfirmed | - | - | - | - | - | Pulse | - | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | 27.5 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | 227 |
| - | - | - | Through Hole | Radial | - | 2 Pin | Polypropylene (PP), Metallized | 1.483 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2400 | 0.8 | 6 | WIMA | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Bulk | 5(Max) | Active | Details | 11(Max) | - | - | 15 | 0.035274 oz | 700V | 2 kVDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 20% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | General Purpose | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 0.758 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 3000 | 0.6 | 3.5 | WIMA | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 4(Max) | - | Details | 9(Max) | - | - | 10 | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | - | MKP 10 | - | 20% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | 10 mm | 0.6 mm | 250VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | - |