- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 7.197 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP1O123305H00MSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | - | - | 5.35 | Details | Yes | 20.5(Max) | - | - | 22.5 | 0.246918 oz | - | 1 kVDC | Straight | - | Bulk | FKP 1 | - | 20% | e3 | Yes | - | - | EAR99 | Pulse | Tin (Sn) | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 22.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 22.5 mm | - | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 20% | 20% | Film Capacitors | 600 V | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 20.5 mm | - | 26.5 mm | 10.5 mm | 20.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.101 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | Details | - | 11(Max) | - | - | 10 | 0.035274 oz | - | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | - | 0.6 mm | - | 650VAC|1600VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.134 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.4 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | MKS02-.01/63/20T | - | 2.5(Max) | - | - | - | - | - | 7(Max) | - | - | 2.5 | - | - | 63 VDC | Straight | - | Tape and Reel | MKS 02 | - | 20% | - | - | Active | - | - | Metallized High Volume Film Capacitors | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Radial | - | PET | 2.5 mm | - | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11170 |
| - | Through Hole | 10 mm x 3 mm x 8.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.291 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKS4F023302B00JSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-.033/250/5P7 | Active | 3(Max) | Active | - | 4.83 | Details | Yes | 8.5(Max) | - | - | 7.5 | - | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 7.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | 7.5 mm | No | 250 V | 0.5 mm | - | 160VAC|250VDC | Straight | 5% | 5% | Film Capacitors | 160 V | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | - | 400 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
![]() PHE450SD6100JR031CL2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | 8.2 | - | - | - | - | 0.1uF | EAR99 | - | - | 0.8 | 3.1 | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | 13.5(Max) | - | - | - | - | - | 23(Max) | - | - | 22.5 | - | - | - | Straight | - | Tray | - | - | 5% | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | - | Wound | - | Radial | - | PP | - | - | - | - | - | 700VAC|2000VDC | - | - | - | - | - | 26 X 13.5 X 23 | - | - | - | 26(Max) | - | - | - | - | - | 23(Max) | RoHS Compliant | - | ||
![]() NPXF332K440VX1N2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.6 | 15 | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 11 | - | X1 | 10 | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | - | 440VAC | - | - | - | - | - | 13 X 5 X 11 | - | - | - | 13 | - | - | - | - | - | 11 | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.444 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2000 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | - | Details | - | 8.5(Max) | - | - | 5 | - | - | 400 VDC | Straight | - | Ammo | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.801 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 450 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | Details | - | 14(Max) | - | - | 15 | 0.141096 oz | - | 630 VDC | Straight | - | Tape and Reel | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.751 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 2000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 7.2(Max) | - | AEC-Q200 | - | Details | - | 13(Max) | - | - | 5 | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.15 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2800 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | MKS2-.01/400/10A | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | - | 400 VDC | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.173 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | Details | - | 11(Max) | - | - | 10 | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | - | 0.6 mm | - | 400VAC|630VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.291 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2300 | - | 0.5 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | Details | - | 8.5(Max) | - | - | 7.5 | - | - | 250 VDC | Straight | - | Ammo | MKS 4 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 2.2uF | EAR99 | - | - | - | 6 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | Non-Compliant | - | 21(Max) | - | - | - | - | - | 100 VDC | Straight | - | Bulk | MKP 4 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 2.2 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | - | 0.8 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | General Film Capacitors | - | - | 26.5(Max) | - | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 4.751 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 760 | - | 0.8 | 3.5 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | MKS4-.1/1K/10/22L3MM | - | 7(Max) | - | - | - | Details | - | 16.5(Max) | - | - | 22.5 | 0.176370 oz | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 22.5 mm | - | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.87 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 350 | - | 0.8 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | Details | - | 16(Max) | - | X2 | 15 | 0.141096 oz | - | - | Straight | - | Tape and Reel | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 18 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.313 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 6000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2C004701D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | 5.72 | Details | Yes | 6(Max) | - | - | 5 | - | - | 63 VDC | Straight | - | Bulk | FKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | AC RATED VOLTAGE(V):40 | 8532.25.00.70 | 470 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 5 mm | - | 63 V | 0.5 mm | 2818 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
![]() NPXF104M440VX1N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.8 | 15 | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | 15.5 | - | X1 | 15 | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | - | 440VAC | - | - | - | - | - | 17 X 7.5 X 15.5 | - | - | - | 17 | - | - | - | - | - | 15.5 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.6 | 6 | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | 9(Max) | - | - | 10 | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | - | 450VDC|160VAC | - | - | - | - | - | 13 X 4 X 9 | - | - | - | 13(Max) | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2C003301D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | 5.72 | Details | Yes | 6(Max) | Very Low Dissipation Factor | - | 5 | - | - | 63 VDC | Straight | - | Bulk | FKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | AC RATED VOLTAGE(V):40 | 8532.25.00.70 | 330 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 5 mm | - | 63 V | 0.5 mm | 2818 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - |