- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.87 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 350 | - | 0.8 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 9(Max) | - | - | - | Details | - | 16(Max) | - | X2 | 15 | 0.141096 oz | - | - | Straight | - | Tape and Reel | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 18 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | 16 mm | - | 18 mm | 9 mm | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.313 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 6000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2C004701D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | Active | 4.5(Max) | - | - | 5.72 | Details | Yes | 6(Max) | - | - | 5 | - | - | 63 VDC | Straight | - | Bulk | FKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):40 | 8532.25.00.70 | 470 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 5 mm | 63 V | 0.5 mm | 2818 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
![]() NPXF332K440VX1N2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.6 | 15 | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 11 | - | X1 | 10 | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | 440VAC | - | - | - | - | - | 13 X 5 X 11 | - | - | - | 13 | - | - | - | - | 11 | RoHS Compliant | - | ||
Tiny WHSL | 27 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP) | - | 50 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 126 | - | 1 | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | Bulk | - | - | - | - | 20(Max) | Active | - | - | Non-Compliant | - | 39.5(Max) | - | - | 37.5 | 1.763698 oz | 350V | 630 VDC | Straight | -55°C ~ 105°C | Bulk | FKP 4 | 1.634 L x 0.787 W (41.50mm x 20.00mm) | 5% | - | - | Unconfirmed | PC Pins | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 37.5 mm | - | 1 mm | - | 630VDC|350VAC | Straight | - | - | Film Capacitors | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | 39.5 mm | 1.555 (39.50mm) | 41.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Details | - | 6(Max) | - | - | 5 | - | - | 1 kVDC | Straight | - | Ammo | FKP 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | 50uF | EAR99 | 25 | - | 1.2 | 6 | WIMA | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | 35(Max) | - | - | - | Details | - | - | High Capacitance|Long Life | - | 52.5 | - | - | - | - | - | Bulk | MKPF | - | 10% | - | - | Active | - | - | AC Filter | - | - | - | - | - | - | - | Capacitors | - | - | - | - | PC Pin | - | PP | - | - | - | - | 450VDC|230VAC | - | - | - | Film Capacitors | - | 57 X 35 X 50 | - | - | Film Capacitors | 57(Max) | - | - | - | - | 50(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 2.309 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1200 | - | 0.8 | 6 | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | Details | - | 14(Max) | - | - | 22.5 | 0.070548 oz | - | 630 VDC | Straight | - | Bulk | FKP 1 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 14 mm | - | 26.5 mm | 5 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.74 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | - | 10 | 0.035274 oz | - | 63 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 6.281 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP4U021005G00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | Active | 10.5(Max) | - | - | 5.75 | Details | Yes | 19(Max) | - | - | 22.5 | 0.211644 oz | - | 2 kVDC | Straight | - | Bulk | FKP 4 | - | 10% | e3 | Yes | Unconfirmed | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):550 | 8532.25.00.70 | 0.01 uF | Capacitors | BULK | - | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 22.5 mm | 2000 V | 0.8 mm | - | 2000VDC|550VAC | Straight | 10% | 10% | Film Capacitors | - | 26.5 X 10.5 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.209 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2400 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | 12(Max) | - | - | 10 | 0.035274 oz | - | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 6800 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 12 mm | - | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.444 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2000 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3.5(Max) | - | - | - | Details | - | 8.5(Max) | - | - | 5 | - | - | 400 VDC | Straight | - | Ammo | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | - | 5 | 0.114446 oz | - | 400 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.273 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3(Max) | - | - | - | Details | - | 8.5(Max) | - | - | 7.5 | - | - | 400 VDC | Straight | - | Ammo | MKP 4 | - | 10% | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.31 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1200 | - | 0.4 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.6(Max) | - | - | - | Details | - | 9(Max) | - | - | 2.5 | - | - | 63 VDC | Straight | - | Tape and Roll | MKS | - | 10% | - | - | Active | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Radial | - | PET | 2.5 mm | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 4.6 X 9 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | 9 mm | - | 4.6 mm | 4.6 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.692 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1450 | - | 0.6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | - | 10 | 0.035274 oz | - | 250 VDC | Straight | - | Ammo | MKP 4 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
![]() 222247086224 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.45 | - | - | - | - | 0.22uF | EAR99 | - | - | 0.5 | - | - | - | - | 125 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | 9(Max) | Radial Potted Type | - | 5 | - | - | - | Straight | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Wound | - | Radial | - | PET | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 4.5 X 9 | - | - | - | 7.2(Max) | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 2.305 | - | - | - | - | 0.1uF | EAR99 | - | - | 0.6 | 6 | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | 12(Max) | - | - | 10 | - | - | 100 VDC | Straight | - | Bulk | FKS 3 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 10 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 6 X 12 | AC and Pulse Film Capacitors | - | - | 13(Max) | 12 mm | - | 13 mm | 6 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.6 | 6 | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | 9(Max) | - | - | 10 | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | - | - | 450VDC|160VAC | - | - | - | - | - | 13 X 4 X 9 | - | - | - | 13(Max) | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.248 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | MKP2C021501B00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , 2812 | RECTANGULAR PACKAGE | Radial | Active | 3(Max) | - | AEC-Q200 | 5.72 | Details | Yes | 7.5(Max) | - | - | 5 | - | - | 63 VDC | Straight | - | Bulk | MKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | AC RATED VOLTAGE:40V | 8532.25.00.70 | 0.015 uF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 5 mm | 63 V | 0.5 mm | 2812 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKP2C003301D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | Active | 4.5(Max) | - | - | 5.72 | Details | Yes | 6(Max) | Very Low Dissipation Factor | - | 5 | - | - | 63 VDC | Straight | - | Bulk | FKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):40 | 8532.25.00.70 | 330 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 5 mm | 63 V | 0.5 mm | 2818 | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - |