- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | 1uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKX21W41005I00MSSD | - | 105 | - | -55 | Through Hole | - | - | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Obsolete | 11(Max) | - | - | - | 7.8 | - | Yes | - | 21(Max) | X2 | - | 22.5 | - | - | - | Straight | Bulk | - | 20% | e3 | Yes | Obsolete | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | 8532.25.00.70 | 1 µF | - | BULK | - | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | - | - | - | - | 275VAC | - | 20% | 20% | - | 275 V | 26.5 X 11 X 21 | - | - | 26.5(Max) | - | - | - | - | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 1.761 | - | - | - | 0.068uF | EAR99 | - | - | 0.6 | - | 6 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | - | - | 11(Max) | - | - | 10 | - | - | 100 VDC | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 47 |
| - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.436 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5(mm) | WIMA | MKS2F031001E00MSSD | + 125 C | 125 | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | 85 °C | -55 °C | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | AEC-Q200 | No | 1.71 | Details | Yes | 9.5(mm) | 9.5(Max) | - | PET | 5 | 20% | 0.114446 oz | 250 VDC | Straight | Bulk | MKS 2 | 20% | e3 | Yes | Active | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 100000PF(pF) | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 5 mm | - | 250 V | 0.5 mm | 2818 | 250VDC|160VAC | Straight | 20% | 20% | Film Capacitors | 160 V | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | 0.01uF | EAR99 | 2500 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | 250 VDC | Straight | Tape and Reel | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.5 | - | 6 | - | - | - | - | 125 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | - | - | 6.5(Max) | - | - | 5 | - | - | - | Straight | Bulk | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | - | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | 7.2(Max) | - | - | - | - | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 16.375 | WIMA | 1500 nF | - | 1.5uF | EAR99 | 294 | - | 1 | - | 6 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | Details | - | - | 24(Max) | - | - | 37.5 | - | 0.564383 oz | 400 VDC | Straight | Bulk | MKP 10 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | 1 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 24 mm | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | ||
Tiny WHSL | 47 |
| - | 13 mm x 6 mm x 12 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 1.316 | WIMA | 1500 nF | - | 1.5uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4D041503G00KSSD | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | 5.72 | Details | Yes | - | 12(Max) | - | - | 10 | - | 0.035274 oz | 100 VDC | Straight | Bulk | MKS 4 | 10% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | - | 8532.25.00.70 | 1.5 uF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 10 mm | No | 100 V | 0.6 mm | - | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | 63 V | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | - | 12 mm | 13 mm | 6 mm | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.255 | WIMA | 470 nF | 470000 pF | 0.47uF | EAR99 | 2300 | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | Details | - | - | 7.5(Max) | - | - | 5 | - | 0.114446 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | ||
![]() PHE426KJ5330JR17T0 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 0.4 | - | - | - | 0.033uF | EAR99 | - | - | 0.5 | - | 17 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | Compliant | - | - | 9(Max) | - | - | 5 | - | - | - | Straight | Tape and Reel | - | 5% | - | - | Active | - | Pulse | - | 105 °C | -55 °C | - | - | 33 nF | - | - | - | 4.5 mm | - | - | Radial | 5 mm | - | PP | - | - | - | - | 500 µm | - | 400VDC|220VAC | - | - | - | - | - | 7.2 X 4.5 X 9 | - | - | 7.2(Max) | - | - | 7.2 mm | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.593 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 4000 | - | 0.6 | - | 6 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | 7.5 | - | 0.035274 oz | 400 VDC | Straight | Bulk | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | - | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 37 |
| - | - | - | - | - | 2 Pin | - | - | 2.979 | WIMA | 150 nF | 150000 pF | 0.15uF | EAR99 | 400 | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | Details | - | - | 15(Max) | - | - | 15 | - | 0.105822 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | General Film Capacitors | Film Capacitors | 18(Max) | - | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | 37 |
| - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.603 | WIMA | 100 nF | 100000 pF | 0.1uF | EAR99 | 1700 | - | 0.6 | - | - | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Details | - | - | 9(Max) | - | - | 7.5 | - | 0.035274 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | Film Capacitors | 10(Max) | - | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
![]() BFC233820184 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 1.4 | - | - | - | 0.18uF | EAR99 | - | - | 0.6 | - | - | - | - | - | - | 110 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | 12(Max) | X2 | - | 15 | - | - | - | - | Loose | - | 20% | - | - | Active | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | - | - | 630VDC|310VAC | - | - | - | - | - | 17.5 X 6 X 12 | - | - | 17.5(Max) | - | - | - | - | 12(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.022 | WIMA | 330 nF | 330000 pF | 0.33uF | EAR99 | 2000 | - | 0.8 | - | 3.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | 100 VDC | Straight | Bulk | MKP 4 | 20% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 22 |
| - | - | - | - | - | 2 Pin | - | - | 2.768 | WIMA | 150 nF | 150000 pF | 0.15uF | EAR99 | 1000 | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | Details | - | - | 15(Max) | - | - | 22.5 | - | 0.105822 oz | 630 VDC | Straight | Bulk | MKP 4 | 5% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 22.5 mm | - | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 15 mm | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.22 nF | - | 220pF | EAR99 | 1150 | - | 0.8 | - | - | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | 11(Max) | - | - | 15 | - | 0.035274 oz | 2 kVDC | Straight | Ammo | FKP 1 | 5% | - | - | Unconfirmed | - | Pulse | - | 100 °C | -55 °C | - | - | 220 pF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.134 | WIMA | 33 nF | 33000 pF | 0.033uF | EAR99 | 2800 | - | 0.4 | - | 6 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKS02-.033/63/10A | - | 2.5(Max) | - | - | - | - | Compliant | - | - | 7(Max) | - | - | 2.5 | - | - | 63 VDC | Straight | Ammo | MKS | 10% | - | - | Active | - | Metallized High Volume Film Capacitors | - | 100 °C | -55 °C | - | - | 33 nF | Capacitors | - | - | 2.5 mm | - | - | Radial | 2.5 mm | - | PET | - | 2.5 mm | - | - | 400 µm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 4.6(Max) | - | 7 mm | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | 0.8 | - | 6 | - | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | - | - | - | 14(Max) | X2 | - | 15 | - | - | - | Straight | Bulk | - | 10% | - | - | Obsolete | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | - | 305VAC | - | - | - | - | - | 18 X 7 X 14 | - | - | 18(Max) | - | - | - | - | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.805 | - | - | - | 0.047uF | EAR99 | - | - | 0.6 | - | 6 | - | - | - | - | 100 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | 9(Max) | - | - | 10 | - | - | - | Straight | Bulk | - | 5% | - | - | Active | - | Pulse | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | - | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 13 X 4 X 9 | - | - | 13(Max) | - | - | - | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 37 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 8.767 | WIMA | 1000 nF | - | 1uF | EAR99 | 561 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1F041005I00MSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | - | - | 5.75 | Details | Yes | - | 21(Max) | - | - | 22.5 | - | 0.317466 oz | 250 VDC | Straight | Bulk | MKP 10 | 20% | e3 | Yes | - | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 1 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 250 V | 0.8 mm | - | 250VDC|180VAC | Straight | 20% | 20% | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant |