- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201ZK7R5BBSTR AVX Corporation | 40 |
| - | 14 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 0 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | - | 7.5pF | - | 10V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 02013J0R6PBSTR AVX Corporation | 40 |
| - | 22 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | ONE SURFACE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.6pF | - | 25V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 230μm | 0.011 0.28mm | 0.6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 06035J6R2BBSTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0603 | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.25.00.45 | 6.2pF | - | - | TR | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | 50V | - | - | - | - | 1.6129% | 1.6129% | - | - | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | - | - | ||
![]() 06031J1R0BBSTR AVX Corporation | 23 |
| - | 14 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0 ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1pF | - | - | TR, 7/13 INCH | - | 810μm | - | - | - | - | - | - | FILM CAPACITOR | C0G | - | 100V | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | 630μm | - | 1.6mm | 0.81mm | - | No | ROHS3 Compliant | - | - | ||
![]() F461BS105M250A KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | POLYPROPYLENE | - | 2 | - | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | 550 | - | KEMET ELECTRONICS CORP | 0.8 | 17 | KEMET | F461BS105M250A | F461 | + 105 C | 105 | - | - 55 C | -55 | Through Hole | 105 °C | -55 °C | - | , 7139 | - | Radial | - | Active | - | 10(Max) | - | - | 1.35 | Details | Yes | 16(Max) | -200(-100/+50) | 15 | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Bulk | - | F46 | - | 20% | - | Yes | Active | - | - | Radial | EAR99 | - | Pulse and DC Transient Suppression | - | 105 °C | -55 °C | - | - | - | - | 1 uF | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PP | 15 mm | 250 V | 0.8 mm | 7139 | 250VDC|160VAC | Straight | 20% | 20% | - | Film Capacitors | - | 160 V | 18 X 10 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 10 mm | 16(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 18.649 | - | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 270 | - | - | 0.8 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | Details | - | 26(Max) | - | 27.5 | 0.670205 oz | - | - | - | 2 kVDC | - | Straight | - | Tape and Reel | - | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 27.5 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | - | Film Capacitors | - | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426HJ4220JR05 KEMET Corporation | In Stock | - | - | - | - | - | 7.2 mm x 2.5 mm | - | - | - | 2 Pin | - | - | - | 0.2 | - | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2000 | - | - | 0.5 | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F426JF222J250C | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | 5 | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | PHE426 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.615 | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1700 | - | - | 0.6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | MKS4-1/50/5P7T16 | - | - | 4(Max) | - | - | - | - | - | 9(Max) | - | 7.5 | 0.035274 oz | - | - | - | 50 VDC | - | Straight | - | Tape and Reel | - | MKS 4 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | 7.5 mm | - | 0.6 mm | - | 50VDC|30VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() MMK15473K400B04L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 1.5 | - | KEMET | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1000 | - | KEMET ELECTRONICS CORP | 0.8 | 5 | KEMET | MMK15473K400B04L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 7122 | RECTANGULAR PACKAGE | Radial | - | Not Recommended | - | 5.5(Max) | - | - | 8.41 | Details | Yes | 10.5(Max) | 400±200 | 15 | - | - | - | - | 400 VDC | - | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.047 uF | Capacitors | - | BULK | 15 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 15 mm | 400 V | 0.8 mm | 7122 | 200VAC|400VDC | Straight | 10% | 10% | - | Film Capacitors | - | 200 V | 18 X 5.5 X 10.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 10.5 mm | - | 18 mm | 5.5 mm | 10.5(Max) | - | RoHS Compliant | - | - | ||
![]() F612JM334J100L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1400 | - | KEMET ELECTRONICS CORP | 0.5 | - | KEMET | F612JM334J100L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Reel (TR) | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | Active | - | 4.61 | Details | Yes | 9.5(Max) | 400±200 | 5 | - | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | - | * | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.33 uF | Capacitors | - | TR | 5 mm | - | Stacked | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 5 mm | 100 V | 0.6 mm | 2818 | 100VDC|63VAC | Straight | 5% | 5% | - | Film Capacitors | - | 63 V | 7.2 X 4.5 X 9.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 9.5 mm | 9.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE450KA4220JR05 KEMET Corporation | 847 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | 0.6 | PHE450 | KEMET | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 1000 | - | - | 0.6 | 5 | KEMET | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | Bag | - | - | - | F450AG222J400C | - | - | 4 | Active | - | - | Compliant | - | 9 | - | 10 | - | 250 V | 400 V | 250V | 400 VDC | 400 V | Straight | -55°C ~ 105°C | Bulk | - | PHE450 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | High Frequency, Switching | - | - | 2.2 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | 10 mm | - | - | - | 400VDC|250VAC | Straight | - | - | - | Film Capacitors | - | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13 | - | 4 mm | 0.354 (9.00mm) | 9 mm | 13 mm | 9 | - | RoHS Compliant | - | - | ||
![]() PFR5221J400J11L16.5TA16 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | KEMET | 0.22 nF | - | - | 220pF | EAR99 | 1700 | 8532.25.00.10 | - | 0.5 | 16.5 | KEMET | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Details | - | 6(Max) | - | 5 | - | - | - | - | 400 VDC | - | Straight | - | Ammo | - | PFR | - | 5% | - | - | Active | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 220 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | 5 mm | - | - | - | 400VDC|220VAC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 4.5 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() MMK5105J63J04L16.5TA18 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 1000 nF | - | - | 1uF | EAR99 | 1500 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 16.5 | KEMET | MMK5105J63J04L16.5TA18 | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 100 °C | -55 °C | - | , 2820 | - | Radial | - | Active | - | 5(Max) | - | - | 4.63 | Details | Yes | 10(Max) | 400±200 | 5 | 0.045832 oz | - | - | - | 63 VDC | - | Straight | - | Ammo | - | MMK | - | 5% | e3 | Yes | Unconfirmed | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | - | 8532.25.00.80 | 1 uF | Capacitors | - | Ammo Pack | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PET | 5 mm | 63 V | 0.5 mm | 2820 | 40VAC|63VDC | Straight | 5% | 5% | - | Film Capacitors | - | 40 V | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.248 | - | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2300 | - | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3(Max) | - | AEC-Q200 | - | Details | - | 7.5(Max) | - | 5 | - | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | - | MKP 2 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | 5 mm | - | 0.5 mm | - | 160VAC|250VDC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 3.042 | - | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 1200 | - | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP4O126804F00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 7132 | RECTANGULAR PACKAGE | Radial | MKP4-.068/1KV/10P15 | Active | - | 8(Max) | - | - | 1.68 | - | Yes | 15(Max) | - | 15 | 0.105822 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | 15 mm | 1000 V | 0.8 mm | 7132 | 1000VDC|400VAC | Straight | 10% | 10% | - | Film Capacitors | - | 400 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.919 | - | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1000 | - | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | MKS2-1/100/10A | - | - | 7.2(Max) | - | AEC-Q200 | - | Details | - | 13(Max) | - | 5 | 0.035274 oz | - | - | - | 100 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | - | Film Capacitors | - | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
![]() PHE450MK4330JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.5 | - | KEMET | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1000 | - | - | 0.6 | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F450KG332J630C | - | - | 4 | - | - | - | Details | - | 8 | - | 7.5 | - | 300 V | 630 V | - | 630 VDC | 630 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 3300 pF | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | 7.5 mm | - | 600 µm | - | 630VDC|300VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 8 mm | - | 10 mm | 4 mm | 8 | - | RoHS Compliant | - | - | ||
![]() F611BB224J250L KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | KEMET | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 750 | - | KEMET ELECTRONICS CORP | 0.8 | - | KEMET | F611BB224J250L | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | 105 °C | -55 °C | Tape & Box (TB) | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Active | - | 5.5 | Compliant | Yes | 10(Max) | 400±200 | 15 | - | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Tape and Reel | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | 105 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 160 | - | 220 nF | Capacitors | - | TR | 15 mm | - | Wound | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PET | 15 mm | 250 V | 800 µm | 7116 | 250VDC|160VAC | Straight | 5% | 5% | Straight | Film Capacitors | - | 160 V | 18 X 4 X 10 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 4 mm | - | 18 mm | 10 mm | 10(Max) | - | RoHS Compliant | - | - | ||
![]() PHE450PA4820JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.9 | - | KEMET | 8.2 nF | - | 0.0082 uF | 0.0082uF | EAR99 | 1000 | 8532.25.00.30 | - | 0.6 | 5 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F450AH822J1K0C | - | - | 4.5 | - | - | - | Details | - | 10.5 | - | 10 | - | 600 V | 1 kV | - | 1 kVDC | 1 kV | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 8200 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 10 mm | - | PP | 10 mm | - | - | - | 375VAC|1000VDC | Straight | - | - | - | Film Capacitors | - | - | 13 X 4.5 X 10.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 13 | - | 10.5 mm | - | 13 mm | 4.5 mm | 10.5 | - | RoHS Compliant | - | - | ||
![]() PHE450KK4180JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.5 | - | KEMET | 1.8 nF | - | 0.0018 uF | 0.0018uF | EAR99 | 1000 | - | - | 0.6 | 30 | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | F450KG182J400C | - | - | 4 | - | - | - | Compliant | - | 8 | - | 7.5 | 0.892167 oz | 250 V | 400 V | - | 400 VDC | 400 V | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | Radial | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | - | 1.8 nF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | 7.5 mm | - | PP | 7.5 mm | - | - | - | 400VDC|250VAC | Straight | - | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 4 mm | - | 8 mm | 10 mm | 8 | - | RoHS Compliant | - | - |