- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFSQ0402C0H1C2R2WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.2pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C2R5WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.5pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C1R8WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1.8pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C3R0WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 3pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C0R5WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.5pF | - | 16V | TR, 7 INCH | - | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C0R6WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.6pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C1R7WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1.7pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 06035J5R6CBTTR AVX Corporation | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 82EC3680DQ70J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 0.68uF | - | EAR99 | - | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | - | - | - | - | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 5 | Not Required(mm) | - | - | - | - | - | - | 10(mm) | 10 | - | PET | - | 5 | 5% | - | - | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 680000PF(pF) | - | - | - | - | - | Stacked | - | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 5 X 10 | - | - | - | 7.2 | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 141 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 1.187 | WIMA | 100 nF | 100000 pF | 0.1uF | - | EAR99 | - | 2400 | - | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | - | WIMA | MKP4G031003G00KSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | Not Required(mm) | Active | - | - | 1.46 | Non-Compliant | Yes | 12(mm) | 12(Max) | - | PP | - | 10 | 10% | 0.035274 oz | - | - | 220V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 0.512 L x 0.236 W (13.00mm x 6.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 100000PF(pF) | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 10 mm | - | - | 400 V | 0.6 mm | 5124 | 400VDC|220VAC | Straight | 10% | 10% | Film Capacitors | 220 V | 13 X 6 X 12 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 12 mm | 0.472 (12.00mm) | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 5393 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.214 | WIMA | 100 nF | 100000 pF | 0.1uF | - | EAR99 | - | 2800 | - | - | - | 0.5 | - | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | - | - | - | 5 | - | 0.014991 oz | - | - | - | 100 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 0.1 uF | Capacitors | - | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | - | - | 5 mm | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.337 | WIMA | 330 nF | 330000 pF | 0.33uF | - | EAR99 | - | 2000 | - | - | - | 0.5 | - | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.33/63/5A | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | - | - | 63 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 847 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 0.961 | WIMA | 100 nF | 100000 pF | 0.1uF | - | EAR99 | - | 2000 | - | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | - | WIMA | MKS2G031001K00KSSD | - | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS2-.1/400/10 | Active | 7.2(Max) | - | Active | AEC-Q200 | - | 4.83 | Details | Yes | - | 13(Max) | - | - | - | 5 | - | 0.035274 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | - | MKS 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.1 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | AEC-Q200 | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | - | - | 400 V | 0.5 mm | - | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | 200 V | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
![]() 75MD2100AA40J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.01uF | - | EAR99 | 0.0796 | - | - | 8532.25.00.10 | - | 0.5 | - | 4 | - | - | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 9 | - | - | -200±100 | 7.5 | - | - | - | - | - | 400 VDC | - | Straight | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 7.5 mm | - | - | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | - | 10 | - | 4 mm | - | 10 mm | 9 mm | 9 | - | RoHS Compliant | - | - | ||
![]() F612JT105J100R KEMET Corporation | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 1000 nF | - | 1uF | - | EAR99 | - | 1400 | - | - | KEMET ELECTRONICS CORP | 0.5 | - | - | - | - | KEMET | F612JT105J100R | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | Tape & Box (TB) | , 2824 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | Active | - | - | 2.06 | Details | Yes | - | 11(Max) | - | - | 400±200 | 5 | - | - | - | - | - | 100 VDC | - | Straight | - | Ammo | - | * | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 1 uF | Capacitors | - | AMMO PACK | 5 mm | - | Stacked | compliant | - | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | - | - | 100 V | 0.6 mm | 2824 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 7.2 X 6 X 11 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11 mm | - | 7.2 mm | 11 mm | 11(Max) | - | RoHS Compliant | - | - | ||
![]() PME261KC6330JR30 KEMET Corporation | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Paper, Metallized | - | - | - | - | - | - | 0.33uF | ±0.5 | EAR99 | - | - | ±0.5 | - | - | 0.8 | - | 30 | - | ±0.5 | - | - | - | - | 100 | KEMET | - | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 11.3 | - | Last Time Buy | - | - | - | Compliant | - | - | - | - | - | - | 20.3 | - | - | - | 400 V | 220V | 400V | - | Straight | -40°C ~ 100°C | Bag | - | PME261 | 0.945 L x 0.445 W (24.00mm x 11.30mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | 100 °C | -40 °C | General Purpose | - | - | 0.33 µF | - | - | - | - | 11.3 mm | - | - | - | Radial | - | - | 20.3 mm | - | Paper | - | 0.799 (20.30mm) | - | - | - | 800 µm | - | 400VDC|220VAC | - | - | - | - | - | 24 X 11.3 X 16.5 | - | - | - | 24 | - | 16.5 mm | 0.650 (16.50mm) | 24 mm | 11.3 mm | 16.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.211 | WIMA | 22 nF | 22000 pF | 0.022uF | - | EAR99 | - | 2800 | - | - | - | 0.5 | 0.5(mm) | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.022/63/10A | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | 6.5(mm) | 6.5(Max) | - | PET | - | 5 | 10% | 0.114446 oz | - | - | - | 63 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 22000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6814 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.214 | WIMA | 100 nF | 100000 pF | 0.1uF | - | EAR99 | - | 2800 | - | - | - | 0.5 | 0.5(mm) | - | 5(mm) | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.1/63/10A | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | 6.5(mm) | 6.5(Max) | - | PET | - | 5 | 10% | 0.019167 oz | - | - | - | 63 VDC | - | Straight | - | Ammo | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 100000PF(pF) | Capacitors | - | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | - | - | 5 mm | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | 47 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | - | 2 | 18.893 | WIMA | 680 nF | 680000 pF | 0.68uF | - | EAR99 | - | 198 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | - | WIMA | MKP4O136806G00KSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | Not Required(mm) | Active | - | - | 1.02 | Details | Yes | 29(mm) | 29(Max) | - | PP | - | 27.5 | 10% | 0.670205 oz | - | - | 400V | 1 kVDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 680000PF(pF) | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 27.5 mm | - | - | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 31.5 X 17 X 29 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 29 mm | 1.142 (29.00mm) | 31.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | - | ||
![]() MMK5475K50J06L4BULK KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | KEMET | 4700 nF | - | 4.7uF | - | EAR99 | - | 1000 | - | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | - | KEMET | MMK5475K50J06L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | F601JU475K050C | Not Recommended | 7.2(Max) | Not Required(mm) | - | - | - | 5.62 | Details | Yes | 13(mm) | 13(Max) | High Reliability | PET | 400±200 | 5 | 10% | - | 30 V | 50 V | - | 50 VDC | 50 V | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 4700000PF(pF) | Capacitors | - | BULK | 5 mm | 7.2 mm | - | compliant | - | Radial | - | - | 5 mm | FILM CAPACITOR | PET | Not Required | 5 mm | - | - | 50 V | 0.5 mm | 2828 | 30VAC|50VDC | - | 10% | 10% | Film Capacitors | 30 V | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - |