- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051J6R8BAWTR AVX Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 6.8pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08051K120JAWTR AVX Corporation | 45592 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.25.00.45 | 12pF | - | - | TR, 7/13 INCH | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.01mm | 1.27mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08051J1R5BAWTR AVX Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 100V | TR, 7/13 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() SMR7.5224J100K03L16.5CBUL KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | - | EAR99 | - | - | - | - | 0.6 | 0.6(mm) | - | - | - | - | - | - | - | 150 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 150C | - | - | Bulk | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | - | - | - | - | 11(mm) | 11(Max) | - | - | PPS | - | 7.5 | 5% | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 220000(pF) | - | - | - | - | - | Wound | - | Radial | - | - | - | - | PPS | Not Required | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 10 X 5 X 11 | - | - | - | 10(Max) | - | - | - | - | - | 11(Max) | - | RoHS Compliant | - | - | ||
![]() 04023JR15PBSTR\500 AVX Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04021JR35ZBSTR AVX Corporation | 23 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | Wraparound | - | - | - | - | - | - | - | - | - | - | 0.35pF | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.213 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | EAR99 | 5000 | - | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | - | WIMA | FKS2G013301A00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | FKS2-3300/400/10 | Active | 2.5(Max) | - | - | - | 1.6 | Compliant | Yes | - | 6.5(Max) | - | - | - | - | 5 | - | 0.028219 oz | - | - | - | - | 400 VDC | - | Straight | - | Bulk | - | FKS 2 | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | AC RATED VOLTAGE:200V | 8532.25.00.70 | 3.3 nF | Capacitors | - | BULK | 5 mm | 2.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | - | 5 mm | - | 400 V | 500 µm | 2810 | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() QYX1H103KTP3TA Nichicon | In Stock | - | - | - | - | - | - | 3.5 mm x 6 mm x 8.5 mm | - | - | - | 2 Pin | - | - | - | - | Nichicon | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | 2000 | - | - | - | 0.5 | - | 5 | - | - | Nichicon | - | - | + 85 C | 85 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | - | - | Details | - | - | 14.5(Max) | Inductive Construction | - | - | - | 5 | - | 0.016338 oz | - | - | - | - | 50 VDC | - | Inside Crimp Standoff | - | Cut Tape | - | QYX | - | 10% | - | - | - | - | - | - | - | - | Plastic Foil Film Capacitors | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 50VDC | Cut Lead | - | - | Film Capacitors | - | 6 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 6(Max) | - | 8.5 mm | - | 3.5 mm | 6 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE841EB5680MR17T0 KEMET Corporation | 6000 | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 3.4 | - | - | - | - | 0.068uF | - | EAR99 | - | - | 8532.25.00.20 | - | 0.8 | 0.8(mm) | 17 | 15(mm) | - | - | - | - | - | 100 | - | - | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | - | - | - | - | 8.5(Max) | Not Required(mm) | - | No | - | - | - | 16(mm) | 16(Max) | - | X1 | PP | - | 15 | 20% | - | - | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 68000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | - | - | - | - | - | 330VAC|1000VDC | - | - | - | - | - | 18 X 8.5 X 16 | - | - | - | 18(Max) | - | - | - | - | - | 16(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J0R8BAWTR AVX Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.8pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 15.798 | WIMA | - | - | - | 10uF | - | EAR99 | 378 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | - | WIMA | MKS4D051006D00KSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | 2.25 | - | Yes | - | 24(Max) | - | - | - | - | 27.5 | - | 0.564383 oz | - | - | - | - | 100 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 10 uF | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 27.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | 63 V | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | 2220 | - | - | - | 2 Pin | - | - | - | 0.242 | WIMA | 680 nF | 680000 pF | - | 0.68uF | ±0.3 | EAR99 | 400 | ±0.3 | - | - | - | - | - | - | ±0.3 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | 5.1 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | - | - | Tape and Reel | - | SMD-PET | - | 10% | - | - | Active | - | - | - | - | - | Metallized SMD Film Capacitors | - | 100 °C | -55 °C | - | - | - | - | 0.68 uF | Capacitors | - | - | - | 5.1 mm | - | - | SMD/SMT | - | - | - | - | PET | - | - | - | - | - | - | 40VAC|63VDC | - | - | - | Film Capacitors | - | 5.7 X 5.1 X 4.5 | SMD Film Capacitors | - | Film Capacitors | 5.7 | - | 4.5 mm | - | 5.7 mm | 5.1 mm | 4.5 | - | RoHS Compliant | - | - | ||
![]() F601RK476K063C KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 23 | - | - | - | - | 47uF | - | EAR99 | - | - | 8532.25.00.80 | - | 1 | 1(mm) | 5 | 37.5(mm) | - | - | - | - | - | 100 | - | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 16.5(Max) | Not Required(mm) | - | No | - | - | - | 32(mm) | 32(Max) | - | - | PET | 400±200 | 37.5 | 10% | - | - | - | - | - | - | - | Straight | - | Tray | - | - | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | 47000000PF(pF) | - | - | - | - | - | Radial | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 41 X 16.5 X 32 | - | - | - | 41(Max) | - | - | - | - | - | 32(Max) | - | RoHS Compliant | - | - | ||
![]() F601FV476K063C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47uF | - | EAR99 | - | - | - | - | 0.8 | - | 5 | - | - | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 21(Max) | - | - | - | - | Compliant | - | - | 30(Max) | - | - | - | 400±200 | 27.5 | - | - | - | - | - | - | - | - | Straight | - | Tray | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | 47 µF | - | - | - | - | 21 mm | - | - | Radial | - | - | 27.5 mm | - | PET | - | - | - | - | 800 µm | - | 40VAC|63VDC | - | - | - | - | - | 31.5 X 21 X 30 | - | - | - | 31.5(Max) | - | - | - | 31.5 mm | - | 30(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 3029 |
| - | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 2 | 0.785 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | EAR99 | 3000 | - | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | - | WIMA | MKS4C036803C00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | - | Radial | MKS4-.68/63/10P10 | Active | 4(Max) | Not Required(mm) | Active | - | 2.25 | Details | Yes | 9(mm) | 9(Max) | - | - | PET | - | 10 | 10% | 0.035274 oz | - | - | - | 40V | 63 VDC | - | Straight | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 10% | - | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | - | - | - | - | General Purpose | - | 8532.25.00.70 | 680000PF(pF) | Capacitors | - | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 10 mm | No | 63 V | 0.6 mm | - | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() MMK5102K400J01L4BULK KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | 0.2 | KEMET | 1 nF | - | 0.001 uF | 0.001uF | - | EAR99 | 2000 | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | - | KEMET | MMK5102K400J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF102K400C | Not Recommended | 2.5(Max) | Not Required(mm) | - | - | 7.33 | Details | Yes | 6.5(mm) | 6.5(Max) | - | - | PET | 400±200 | 5 | 10% | 0.012493 oz | - | 200 V | 400 V | - | 400 VDC | 400 V | Straight | - | Bulk | - | MMK | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 1000PF(pF) | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | Not Required | 5 mm | - | 400 V | 0.5 mm | 2810 | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | 200 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() F612JG154J100C KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | 2 | - | KEMET | 150 nF | 150000 pF | - | 0.15uF | - | EAR99 | 2000 | - | - | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | - | KEMET | F612JG154J100C | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | 3.5(Max) | Not Required(mm) | Active | - | 1.46 | Details | Yes | 7.5(mm) | 7.5(Max) | - | - | PET | 400±200 | 5 | 5% | - | - | 63 V | 100 V | - | 100 VDC | - | Straight | - | Bulk | - | * | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | - | 150000(pF) | Capacitors | - | BULK | 5 mm | - | Stacked | compliant | Radial | - | - | 5 mm | FILM CAPACITOR | PET | Not Required | 5 mm | - | 100 V | 0.6 mm | 2814 | 100VDC|63VAC | - | 5% | 5% | Film Capacitors | 63 V | 7.2 X 3.5 X 7.5 | Stacked Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 7.5 mm | 7.5(Max) | - | RoHS Compliant | - | - | ||
![]() F411JH471J063C KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | 470pF | - | EAR99 | - | - | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | 0.5(mm) | 4 | - | - | KEMET Corporation | F411JH471J063C | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | - | - | 5.47 | - | Yes | 6(mm) | 6(Max) | - | - | PP | - | 5 | 5% | - | - | - | - | - | 63 VDC | - | Straight | - | Bulk | - | - | - | 5% | - | - | Active | - | - | - | EAR99 | -200ppm/Cel ppm/°C | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 40 | - | PF(pF) | Capacitors | - | BULK | 5 mm | - | - | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | - | 63 V | - | 2818 | 63VDC|40VAC | - | 5% | 5% | Film Capacitors | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 6 mm | 6(Max) | - | RoHS Compliant | - | - | ||
![]() PHE450HD6220JR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 2.7 | KEMET | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | 234 | - | - | - | 0.8 | 0.8(mm) | 6 | - | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | F450DD224J250C | - | 6.5 | Not Required(mm) | - | - | - | Details | - | 14.5(mm) | 14.5 | - | - | PP | - | 22.5 | 5% | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 220000(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 22.5 mm | - | - | - | - | 250VDC|180VAC | - | - | - | Film Capacitors | - | 26 X 6.5 X 14.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26 | - | 14.5 mm | - | 26 mm | 6.5 mm | 14.5 | - | RoHS Compliant | - | - | ||
![]() MMK5392J63J01L16.5TR16 KEMET Corporation | In Stock | - | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | KEMET | 3.9 nF | - | 0.0039 uF | 0.0039uF | - | EAR99 | 2500 | - | - | - | 0.5 | 0.5(mm) | 16.5 | - | - | KEMET | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | F601JF392J063K | - | 2.5(Max) | Not Required(mm) | - | - | - | Details | - | 6.5(mm) | 6.5(Max) | - | - | PET | 400±200 | 5 | 5% | - | - | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MMK | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | - | - | 3900PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - |