- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE820EF7100MR30L2 KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | 17 | - | - | - | - | - | - | 1uF | EAR99 | - | - | - | 0.8 | 0.8(mm) | - | - | - | - | - | 100 | - | - | -40 | Through Hole | Through Hole | -40C to 100C | - | - | - | - | - | - | - | - | - | 17.5(Max) | Not Required(mm) | - | - | - | - | - | - | - | 28(mm) | 28(Max) | X2 | PET | - | 27.5 | 20% | - | - | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 1000000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 760VDC|300VAC | - | - | - | - | - | - | - | - | 31.5 X 17.5 X 28 | - | - | - | - | - | 31.5(Max) | - | - | - | - | - | - | 28(Max) | - | RoHS Compliant | - | - | ||
![]() P271CP683M250A KEMET Corporation | 784 |
| - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | 0.068uF | EAR99 | - | 8532.25.00.10 | - | 0.8 | - | 30 | - | - | - | + 100 C | 100 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | 11.3(Max) | - | Active | - | - | - | - | - | - | - | - | Y2 | - | - | 20.3 | - | - | - | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | * | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | Paper | - | 20.3 mm | - | - | - | - | - | 250VAC|1000VDC | - | - | - | - | Safety Capacitors | - | - | - | 24 X 11.3 X 16.5 | Safety Film Capacitors | - | - | - | - | 24(Max) | - | 16.5 mm | - | 24 mm | 16.5 mm | - | 16.5(Max) | - | RoHS Compliant | - | - | ||
![]() F462DB273J1K6Z KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | - | 0.027uF | EAR99 | - | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | 4 | - | KEMET Corporation | F462DB273J1K6Z | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 6(Max) | Not Required(mm) | Active | - | - | 5.32 | - | Yes | - | 14.5(mm) | 14.5(Max) | - | PP | -200(-100/+50) | 22.5 | 5% | - | - | - | - | - | 1.6 kVDC | - | Straight | - | Pizza | - | * | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse and DC Transient Suppression | - | - | - | - | - | RATED AC VOLTAGE (V): 500 | - | 27000PF(pF) | Capacitors | - | PIZZA PACK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | - | 1600 V | 0.8 mm | - | 1600VDC|500VAC | - | - | 5% | 5% | Film Capacitors | - | - | 500 V | 26 X 6 X 14.5 | AC and Pulse Film Capacitors | - | - | - | - | 26(Max) | - | 14.5 mm | - | 26 mm | 14.5 mm | - | 14.5(Max) | - | RoHS Compliant | - | - | ||
![]() PHE426HJ6220JR05 KEMET Corporation | 3056 |
| - | - | - | Through Hole | 7.2 mm x 13 mm | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 0.9 | PHE426 | KEMET | 220 nF | 220000 pF | - | - | 0.22uF | EAR99 | 1000 | 8532.25.00.10 | - | 0.5 | - | 5 | - | KEMET | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | - | - | - | - | Box | - | - | - | F426JU224J250C | - | - | 7.2(Max) | - | Active | - | - | - | Details | - | - | - | 13(Max) | - | - | - | 5 | - | 0.036389 oz | - | - | - | 160V | 250 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | PHE426 | 0.283 L x 0.283 W (7.20mm x 7.20mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.22 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | - | - | 0.5 mm | - | 250VDC|160VAC | - | Straight | - | - | Film Capacitors | - | - | - | 7.2 X 7.2 X 13 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 7.2(Max) | - | 13 mm | 0.512 (13.00mm) | 7.2 mm | 7.2 mm | - | 13(Max) | - | RoHS Compliant | - | - | ||
![]() 46KI24700001M KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | - | 0.6 | - | 4 | - | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 11 | X2 | - | - | 15 | - | - | - | - | - | - | - | - | Straight | - | Bag | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | - | 560VDC|275VAC | - | - | - | - | - | - | - | - | 18 X 5 X 11 | - | - | - | - | - | 18 | - | - | - | - | - | - | 11 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 773 | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 17.4 | - | WIMA | 1500 nF | - | - | ± 10% | 1.5uF | EAR99 | 324 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4J041506F00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | - | 15(Max) | - | Active | AEC-Q200 | - | 1.51 | Details | Yes | - | - | 26(Max) | - | - | - | 27.5 | - | 0.599657 oz | - | - | - | 280V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | - | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | High Frequency, Switching | - | 8532.25.00 | 1.5µF | Capacitors | - | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 27.5mm | - | - | 630 V | 0.8 mm | - | 630VDC|280VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 280 V | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5mm | 15mm | 31.5(Max) | - | 26 mm | 1.024 (26.00mm) | 31.5 mm | 15 mm | 26mm | 26(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 793 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 2.168 | - | WIMA | 33 nF | 33000 pF | - | - | 0.033uF | EAR99 | 1000 | - | - | 0.8 | - | - | - | WIMA | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Compliant | - | X2 | - | - | X2 | - | - | 15 | - | 0.070548 oz | - | - | - | - | - | - | Straight | - | Ammo | - | MP 3-X2 | - | 20% | - | - | Active | - | - | - | - | - | RFI Suppression | - | 110 °C | -40 °C | - | - | - | - | 33 nF | Capacitors | - | - | - | 6 mm | - | - | Radial | - | - | 15 mm | - | Paper | - | 15 mm | - | - | - | 800 µm | - | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | - | 19 X 6 X 14 | Safety Film Capacitors | - | Safety Capacitors | - | - | 19(Max) | - | 14 mm | - | 19 mm | 6 mm | - | 14(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | 1628 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 7.197 | - | WIMA | 3.3 nF | - | 0.0033 uF | - | 0.0033uF | EAR99 | 594 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1Y013305H00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 10.5(Max) | - | - | - | - | 2.27 | Details | Yes | - | - | 20.5(Max) | - | - | - | 22.5 | - | 0.246918 oz | - | - | - | - | 6 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 3300 pF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | - | - | 6000 V | 0.8 mm | - | 6000VDC|700VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 700 V | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 20.5 mm | - | 26.5 mm | 10.5 mm | - | 20.5(Max) | - | RoHS Compliant | - | - | ||
![]() 06035J1R3ABTTR AVX Corporation | 23 |
| - | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.3pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 25 | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 15.468 | - | WIMA | 47 nF | 47000 pF | - | ± 10% | 0.047uF | EAR99 | 294 | - | WIMA GMBH & CO KG | 1 | 1(mm) | 6 | - | WIMA | FKP1T024707C00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 13(Max) | Not Required(mm) | - | AEC-Q200 | - | 1.67 | Compliant | Yes | - | 24(mm) | 24(Max) | - | PP | - | 37.5 | 10% | 0.529109 oz | - | 1.6 kV | 1.6 kV | - | 1.6 kVDC | - | Straight | - | Bulk | - | FKP 1 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 47000PF(pF) | Capacitors | - | BULK | 37.5 mm | 13 mm | Plastic Rectangular Can | compliant | Radial | - | - | 37.5 mm | FILM CAPACITOR | PP | Not Required | 37.5mm | - | - | 1600 V | 1 mm | - | 1600VDC|650VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 650 V | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5mm | 13mm | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24mm | 24(Max) | - | RoHS Compliant | - | - | ||
![]() F862DP824K310Z KEMET Corporation | 1384 | - | - | - | - | - | 26 mm x 11 mm | - | - | - | 2 Pin | - | - | - | - | KEMET | 820 nF | 820000 pF | - | ± 10% | 0.82uF | EAR99 | 360 | 8532.25.00.20 | - | 0.8 | - | 4 | - | KEMET | - | + 110 C | 110 | KEMET | - 40 C | -40 | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 11(Max) | - | Active | AEC-Q200 | - | - | Details | - | - | - | 20(Max) | X2 | - | - | 22.5 | - | - | - | - | - | - | 630 VDC | - | Straight | - | Pizza | - | * | - | 10% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | 0.82µF | Capacitors | - | - | - | - | Wound | - | Radial | - | - | - | - | PP | - | 22.5mm | - | - | - | 0.8 mm | - | 310VAC | - | Straight | - | - | Film Capacitors | - | - | - | 26 X 11 X 20 | Safety Film Capacitors | - | Film Capacitors | - | - | 26(Max) | - | 20 mm | - | 26 mm | 11 mm | - | 20(Max) | - | RoHS Compliant | - | - | ||
![]() PHE841ED6470MR06L2 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 10 | - | KEMET | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 176 | - | - | 0.8 | - | 6 | - | KEMET | - | + 100 C | 100 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | F841DY474M330C | - | - | 15.5(Max) | - | - | - | - | - | Details | - | X1 | - | 24.5(Max) | X1 | - | - | 22.5 | - | - | - | 330 V | - | - | 1 kVDC | 330 V | Straight | - | Bulk | - | PHE841 | - | 20% | - | - | Active | - | - | Radial | - | - | EMI Suppression | - | 100 °C | -40 °C | - | - | - | - | 0.47 uF | Capacitors | - | - | - | 15.5 mm | - | - | Radial | - | - | 22.5 mm | - | PP | - | 22.5 mm | - | - | - | 800 µm | - | 1000VDC|330VAC | - | Straight | - | - | Safety Capacitors | - | - | - | 26 X 15.5 X 24.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26(Max) | - | 24.5 mm | - | 26 mm | 15.5 mm | - | 24.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 261 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 5.951 | - | WIMA | 680 nF | 680000 pF | - | - | 0.68uF | EAR99 | 500 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4G036805F00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKP4-.68/400/5P22 | Active | - | 8.5(Max) | Not Required(mm) | Active | - | - | 1.71 | Compliant | Yes | - | 18.5(mm) | 18.5(Max) | - | PP | - | 22.5 | 5% | 0.211644 oz | - | - | - | 220V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | - | MKP 4 | 1.043 L x 0.335 W (26.50mm x 8.50mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 680000PF(pF) | Capacitors | - | BULK | 22.5 mm | 8.5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | - | 400 V | 800 µm | - | 400VDC|220VAC | - | Straight | 5% | 5% | Film Capacitors | - | - | 220 V | 26.5 X 8.5 X 18.5 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 18.5 mm | 0.728 (18.50mm) | 26.5 mm | 8.5 mm | - | 18.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 26.5 mm x 6 mm x 15 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.388 | - | WIMA | 470 nF | 470000 pF | - | - | 0.47uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4G034705B00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-.47/400/20P22 | Active | - | 6(Max) | - | - | - | - | 2.27 | Details | Yes | - | - | 15(Max) | - | - | - | 22.5 | - | 0.105822 oz | - | - | - | - | 400 VDC | - | Straight | - | Bulk | - | MKS 4 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 0.47 uF | Capacitors | - | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PET | - | 22.5 mm | - | No | 400 V | 0.8 mm | - | 200VAC|400VDC | - | Straight | 20% | 20% | Film Capacitors | - | - | 200 V | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | - | - | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | - | 15(Max) | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C1R9WT TDK Corporation | 42 |
| Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 1.9pF | - | - | TR, 7 INCH | - | - | - | unknown | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | 16V | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() F611AG103K1K0R KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | KEMET | 10 nF | 10000 pF | - | - | 0.01uF | EAR99 | 1000 | - | KEMET ELECTRONICS CORP | 0.6 | 0.6(mm) | - | - | KEMET | F611AG103K1K0R | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Tape & Box (TB) | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Not Required(mm) | Active | - | - | 5.51 | Details | Yes | - | 9(mm) | 9(Max) | - | PET | 400±200 | 10 | 10% | - | - | - | - | - | 1 kVDC | - | Straight | - | Ammo | - | * | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 10000(pF) | Capacitors | - | AMMO PACK | 10 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 10 mm | - | - | 1000 V | - | 5116 | 1000VDC|250VAC | - | - | 10% | 10% | Film Capacitors | - | - | 250 V | 13 X 4 X 9 | - | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
![]() F611AG123K630A KEMET Corporation | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | KEMET | 12 nF | 12000 pF | - | - | 0.012uF | EAR99 | 2200 | - | KEMET ELECTRONICS CORP | 0.6 | 0.6(mm) | 17 | - | KEMET | F611AG123K630A | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 105 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Not Required(mm) | Active | - | - | 5.5 | Details | Yes | - | 9(mm) | 9(Max) | - | PET | 400±200 | 10 | 10% | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | - | * | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Interference Suppression | Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 12000(pF) | Capacitors | - | BULK | 10 mm | - | Wound | compliant | Radial | - | - | - | FILM CAPACITOR | PET | Not Required | 10 mm | - | - | 630 V | 0.6 mm | 5116 | 630VDC|220VAC | - | Straight | 10% | 10% | Film Capacitors | - | - | 220 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 9 mm | - | 9(Max) | - | RoHS Compliant | - | - | ||
![]() F426JF272J100C KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | 0.2 | - | - | - | - | - | - | 0.0027uF | EAR99 | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 5 | 5(mm) | - | - | + 105 C | 105 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | Active | - | No | - | - | - | - | 6.5(mm) | 6.5(Max) | - | PP | - | 5 | 5% | - | - | - | - | - | 100 VDC | - | Straight | - | Bulk | - | * | - | 5% | - | - | NRND | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 2700(pF) | Capacitors | - | - | - | - | Radial | - | Radial | - | - | - | - | PP | Not Required | 5 mm | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | Film Capacitors | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | - | - | 7.2(Max) | - | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
![]() SMR7.5474J100K04L16.5CBUL KEMET Corporation | 3893 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47uF | EAR99 | - | 8532.25.00.10 | - | 0.6 | 0.6(mm) | - | - | - | - | - | 150 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 150C | - | - | Bulk | - | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | - | - | - | - | - | 12(mm) | 12(Max) | - | PPS | - | 7.5 | 5% | - | - | - | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Pulse and DC Transient Suppression | - | - | - | - | - | - | - | 470000(pF) | - | - | - | - | - | Wound | - | Radial | - | - | - | - | PPS | Not Required | - | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | - | - | - | 10.5 X 6 X 12 | - | - | - | - | - | 10.5(Max) | - | - | - | - | - | - | 12(Max) | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C0R3WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.3pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | - | RoHS Compliant | - | - |