- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFSQ0402C0H1C0R9WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.9pF | - | 16V | TR, 7 INCH | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFSQ0402C0H1C0R8WT TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.8pF | - | 16V | TR, 7 INCH | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 06035J4R7BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 4.7pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 82MC1220AA50J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | - | - | 0.5 | 0.5(mm) | 4 | 5 mm | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | 2.5 | Not Required(mm) | Active | - | No | - | Compliant | - | 6.5(mm) | 6.5 | - | PET | - | 5 | 5% | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | 2200(pF) | - | - | - | - | 2.5 mm | Stacked | - | Radial | - | - | 5 mm | - | PET | Not Required | - | - | - | - | 500 µm | - | 200VAC|400VDC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | 7.2 mm | - | 6.5 | - | RoHS Compliant | - | - | ||
![]() F601JL273K400C KEMET Corporation | 18046 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.4 | - | - | - | - | 0.027uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 4 | - | - | - | - | 100 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | - | - | - | - | 9(mm) | 9(Max) | - | PET | 400±200 | 5 | 10% | - | - | - | - | Straight | - | Bulk | - | * | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 27000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 200VAC|400VDC | - | - | - | - | - | 7.2 X 4.5 X 9 | - | - | - | 7.2(Max) | - | - | - | - | - | 9(Max) | - | RoHS Compliant | - | - | ||
![]() R76QI2150DQ40J KEMET Corporation | 3878 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | KEMET | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 0.042 | 800 | - | - | 0.8 | 0.8(mm) | - | - | KEMET | - | + 110 C | 110 | KEMET | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | Tape & Box (TB) | - | - | - | - | - | - | 5 | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | 11(mm) | 11 | - | PP | -200±100 | 15 | 5% | - | - | - | 1 kVDC | Straight | - | Ammo | - | * | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 15000(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 15 mm | - | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18 | - | 11 mm | - | 18 mm | 11 mm | 11 | - | RoHS Compliant | - | - | ||
![]() 82EC1330JE50J KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 8532.25.00.80 | - | 0.5 | 0.5(mm) | 4 | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | 2.5 | Not Required(mm) | Active | - | - | - | Non-Compliant | - | 6.5(mm) | 6.5 | - | PET | - | 5 | 5% | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3300(pF) | - | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | - | - | 6.5 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1457 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 3.973 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | - | 760 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | FKP1U012205D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | FKP1-2200/2KV/10P22 | Active | - | 7(Max) | Not Required(mm) | - | - | - | 2.25 | Details | Yes | 16.5(mm) | 16.5(Max) | - | PP | - | 22.5 | 10% | 0.141096 oz | - | - | 2 kVDC | Straight | - | Bulk | - | FKP 1 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 2200PF(pF) | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | - | 2000 V | 0.8 mm | - | 2000VDC|700VAC | Straight | 10% | 10% | Film Capacitors | 700 V | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 3.801 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | - | 1600 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1J026804D00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | - | 7(Max) | - | - | - | - | 1.66 | Details | Yes | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | - | - | 630 VDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.068 uF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | 15 mm | - | - | 630 V | 0.8 mm | 7128 | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | - | ||
![]() 46KI315000M2K KEMET Corporation | In Stock | - | - | - | - | Through Hole | Not Required | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | 0.15uF | EAR99 | - | - | - | - | 0.6 | 0.6(mm) | 4 | - | - | - | - | 125 | KEMET | - | -40 | Through Hole | Through Hole | -40C to 125C | - | - | Bulk | - | - | - | - | - | - | 6 | Not Required(mm) | Active | - | - | - | - | - | 12(mm) | 12 | X2 | PP | - | 15 | 10% | - | - | 275V | 560V | Straight | -40°C ~ 110°C | Bulk | - | R46 | 0.709 L x 0.236 W (18.00mm x 6.00mm) | 10% | - | - | Active | - | - | PC Pins | - | - | EMI Suppression | - | - | - | EMI, RFI Suppression | - | - | 150000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | Not Required | 0.591 (15.00mm) | - | - | - | - | - | 560VDC|275VAC | - | - | - | Safety Capacitors | - | 18 X 6 X 12 | Safety Film Capacitors | - | - | 18 | - | - | 0.476 (12.10mm) | - | - | 12 | - | RoHS Compliant | - | X2 | ||
![]() 06035J5R6BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 50V | TR, 7/13 INCH | - | 810μm | - | - | - | 1608 | 0603 | - | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 02011JR25ZBSTR AVX Corporation | 23 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.01pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.25pF | - | - | - | - | - | - | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04023JR75PBSTR AVX Corporation | 40 |
| - | 16 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | 750FF | - | 25V | - | - | 550μm | - | - | - | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | - | 1mm | - | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.313 | - | - | - | - | 220pF | EAR99 | - | - | - | - | 0.5 | - | - | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Compliant | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 2.5% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 220 pF | - | - | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | - | - | 5 mm | - | PP | - | - | - | - | - | 500 µm | - | 250VAC|630VDC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | - | - | 7.2 mm | - | 6(Max) | - | RoHS Compliant | - | - | ||
![]() F426KK333J400C KEMET Corporation | 33046 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.8 | - | - | - | - | 0.033uF | EAR99 | - | - | - | - | 0.6 | 0.6(mm) | 5 | - | - | - | - | 105 | KEMET | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | - | - | - | Compliant | - | 11(mm) | 11(Max) | - | PP | - | 7.5 | 5% | - | - | - | - | Straight | - | Bulk | - | * | - | 5% | - | - | NRND | - | - | - | - | - | Pulse | - | 105 °C | -55 °C | - | - | - | PF(pF) | - | - | - | - | 5 mm | - | - | Radial | - | - | 7.5 mm | - | PP | Not Required | - | - | - | - | 600 µm | - | 400VDC|220VAC | - | - | - | - | - | 10 X 5 X 11 | - | - | - | 10(Max) | - | - | - | 10 mm | - | 11(Max) | - | RoHS Compliant | - | - | ||
![]() F601KE472K400L KEMET Corporation | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | KEMET | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | - | 2500 | 8532.25.00.80 | - | 0.6 | 0.6(mm) | 16.5 | - | KEMET | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | MMK7.5472K400K00L16.5TR18 | - | - | 2.5(Max) | Not Required(mm) | - | - | - | - | Details | - | 6(mm) | 6(Max) | - | PET | 400±200 | 7.5 | 10% | - | - | - | 400 VDC | Straight | - | Tape and Reel | - | F601 | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | 4700PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PET | Not Required | 7.5 mm | - | - | - | - | - | 200VAC|400VDC | - | - | - | Film Capacitors | - | 10 X 2.5 X 6 | - | - | Film Capacitors | 10(Max) | - | - | - | - | - | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.949 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | - | 700 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | - | Details | - | - | 13(Max) | - | - | - | 5 | - | 0.035274 oz | - | - | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
![]() F840KG103M275L KEMET Corporation | 183621 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.5 | KEMET | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 1700 | - | - | 0.6 | 0.6(mm) | 17 | - | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | PHE840MK5100MK01R17T0 | - | - | 4(Max) | Not Required(mm) | - | - | - | - | Details | - | 8(mm) | 8(Max) | X2 | PP | - | 7.5 | 20% | - | - | - | 760 VDC | Straight | - | Tape and Reel | - | - | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | PP | Not Required | 7.5 mm | - | - | - | - | - | 760VDC|275VAC | - | - | - | Film Capacitors | - | 10 X 4 X 8 | - | - | Film Capacitors | 10(Max) | - | - | - | - | - | 8(Max) | - | RoHS Compliant | - | - | ||
![]() 82IC2150DQ50J KEMET Corporation | 918 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.015uF | EAR99 | - | - | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | - | - | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | 2.5 | Not Required(mm) | - | - | No | - | - | - | 6.5(mm) | 6.5 | - | PET | - | 5 | 5% | - | - | - | - | Straight | - | Ammo | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 15000PF(pF) | - | - | - | - | - | Stacked | - | Radial | - | - | - | - | PET | Not Required | - | - | - | - | - | - | 250VDC|160VAC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2 | - | - | - | - | - | 6.5 | - | RoHS Compliant | - | - | ||
![]() PHE840EB6470MB16R035C KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 | - | - | - | - | 0.47uF | EAR99 | - | - | - | - | 0.8 | - | 3.5 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | - | - | - | 19(Max) | X2 | - | - | 15 | - | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | - | - | - | 760VDC|300VAC | - | - | - | - | - | 18 X 11 X 19 | - | - | - | 18(Max) | - | - | - | - | - | 19(Max) | - | RoHS Compliant | - | - |