- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | - | 1300 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Details | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 1000VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.666 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | - | 1200 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 11.5(Max) | - | - | - | 5 | - | 0.035274 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.789 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 900 | - | - | 0.6 | - | - | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | - | - | 400 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 824 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | - | MIXED FILM | 2 | - | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 6000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | FKM3G011003A00KSSD | - | + 80 C | 100 | WIMA | - 40 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | FKM3-1000/400/10P10 | Obsolete | - | 3(Max) | Not Required(mm) | Active | - | - | 8.33 | - | Yes | 9(mm) | 9(Max) | - | - | - | 10 | 10% | - | - | - | - | 100 VDC | - | Straight | - | Bulk | - | - | 10% | e3 | - | Obsolete | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1000PF(pF) | Capacitors | BULK | - | - | - | unknown | Radial | - | FILM CAPACITOR | Mixed | Not Required | - | - | 400 V | - | - | 250VAC|400VDC | - | 10% | 10% | Film Capacitors | - | 250 V | 13 X 3 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | - | 2800 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKS2-1500/100/10A | - | - | 2.5(Max) | - | - | - | - | - | Details | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | - | - | 100 VDC | - | Straight | - | Ammo | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.713 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 900 | - | - | 0.6 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | - | - | 630 VDC | - | Straight | - | Tape and Reel | MKP 4 | - | 10% | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 10 mm | - | - | 0.6 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | - | 2800 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.01/100/5A | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | - | - | - | 5 | - | 0.111521 oz | - | - | - | 100 VDC | - | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6622 |
| - | - | 10 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester | POLYETHYLENE TEREPHTHALATE | 2 | 0.642 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 4000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4G022202C00KSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | - | - | - | - | 1.71 | Details | Yes | - | 9(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 0.022 uF | Capacitors | Bulk | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 400 V | 0.6 mm | - | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | - | 200 V | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 1.511 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 600 | - | - | 0.8 | - | - | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | - | 15 | - | 0.070548 oz | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 0.1 uF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | - | 0.8 mm | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
![]() PHE450KK4680JR05 KEMET Corporation | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.5 | KEMET | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 1000 | 8532.25.00.10 | - | 0.6 | - | 5 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450KG682J400C | - | - | 4 | - | - | - | - | - | Compliant | - | - | 8 | - | - | - | 7.5 | - | - | 250 V | 400 V | - | 400 VDC | 400 V | Straight | - | Bulk | PHE450 | - | 5% | - | - | Active | Radial | - | Pulse | - | 105 °C | -55 °C | - | - | - | 6.8 nF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PP | - | 7.5 mm | - | - | - | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10 | - | 4 mm | - | 8 mm | 10 mm | 8 | RoHS Compliant | - | ||
Tiny WHSL | 9176 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 2000 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.33/63/20T | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 20% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 0.654 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | - | 3500 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP4D031002D00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 4118 | RECTANGULAR PACKAGE | Radial | - | Active | - | 4.5(Max) | - | - | - | - | 4.82 | Details | Yes | - | 9.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | MKP 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 7.5 mm | - | 100 V | 0.6 mm | 4118 | 63VAC|100VDC | Straight | 10% | 10% | Film Capacitors | - | 63 V | 10.3 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 9.5 mm | - | 10.3 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.505 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 2300 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKS3-.022/100/10P7A | - | - | 3(Max) | - | - | - | - | - | Details | - | - | 8.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | - | - | 100 VDC | - | Straight | - | Ammo | FKS 3 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
![]() PHE426MK4100JR05 KEMET Corporation | In Stock | - | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | - | 0.5 | KEMET | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 1000 | - | - | 0.6 | - | 5 | - | KEMET | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F426KG102J630C | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 8(Max) | - | - | - | 7.5 | - | - | - | - | - | 630 VDC | - | Straight | - | Bulk | PHE426 | - | 5% | - | - | NRND | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 7.5 mm | - | - | 0.6 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | - | 10 X 4 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8 mm | - | 10 mm | 4 mm | 8(Max) | RoHS Compliant | - | ||
![]() 75MI3100AA30K KEMET Corporation | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | 0.0159 | - | 8532.25.00.10 | - | 0.8 | - | 4 | - | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 11 | - | - | -200±100 | 15 | - | - | - | - | - | 400 VDC | - | Straight | - | Bulk | R75 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18 | - | 5 mm | - | 18 mm | 11 mm | 11 | RoHS Compliant | - | ||
![]() MMK5154K63J01L4BULK KEMET Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYESTER | 2 | 0.2 | KEMET | 150 nF | 150000 pF | - | 0.15uF | EAR99 | - | 2000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | MMK5154K63J01L4BULK | MMK5154K63J01L4BULK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF154K063C | Not Recommended | - | 2.5(Max) | - | - | - | - | 5.67 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | - | - | 63 VDC | - | Straight | - | Bulk | MMK | - | 10% | e3 | Yes | Unconfirmed | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.15 uF | Capacitors | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | - | 63 V | 0.5 mm | 2810 | 40VAC|63VDC | - | 10% | 10% | Film Capacitors | - | 40 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
![]() MMK5183J63J01L4BULK KEMET Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYESTER | 2 | 0.2 | KEMET | 18 nF | 18000 pF | - | 0.018uF | EAR99 | - | 2000 | 8532.25.00.80 | KEMET ELECTRONICS CORP | 0.5 | - | 4 | - | KEMET | MMK5183J63J01L4BULK | MMK | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF183J063C | Not Recommended | - | 2.5(Max) | - | - | - | - | 7.85 | Details | Yes | - | 6.5(Max) | - | - | 400±200 | 5 | - | - | - | - | - | 63 VDC | - | Straight | - | Bulk | MMK | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.018 uF | Capacitors | BULK | 5 mm | - | - | compliant | Radial | - | FILM CAPACITOR | PET | - | 5 mm | - | 63 V | 0.5 mm | 2810 | 40VAC|63VDC | Straight | 5% | 5% | Film Capacitors | - | 40 V | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 5860 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 2500 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | High Volume|High Capacitance Ratio | - | - | 5 | - | 0.021283 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 944 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.789 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 3000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | MKS4G023303C00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 4(Max) | Not Required(mm) | Active | - | No | 1.66 | Details | Yes | 9(mm) | 9(Max) | - | PET | - | 10 | 10% | 0.035274 oz | - | - | 200V | 400 VDC | - | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 33000PF(pF) | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 10 mm | No | 400 V | 0.6 mm | - | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | - | 200 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 5873 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.263 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 2300 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 7.5(Max) | - | - | - | 5 | - | 0.022615 oz | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | MKP 2 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - |