- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 18 mm x 9 mm x 16 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 4.366 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKS4O131004J00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 9(Max) | - | - | 2.29 | - | Yes | - | 16(Max) | - | - | 15 | - | 0.141096 oz | - | - | 1 kVDC | Straight | - | Bulk | - | MKS 4 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 0.1 uF | Capacitors | - | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PET | - | 15 mm | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 18 X 9 X 16 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 18.737 | WIMA | - | - | - | 22uF | EAR99 | 324 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKS4D052206F00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 15(Max) | - | - | 2.26 | Details | Yes | - | 26(Max) | - | - | 27.5 | - | 0.670205 oz | - | - | 100 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 22 uF | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PET | - | 27.5 mm | No | 100 V | 0.8 mm | - | 63VAC|100VDC | Straight | 10% | 10% | Film Capacitors | 63 V | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | - | ||
![]() 04025J0R4BBWTR\500 AVX Corporation | 31 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MMK5682J63J01L16.5TR18-CUT KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0068uF | EAR99 | - | - | - | 0.5 | - | 16.5 | - | - | - | 100 | KEMET | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 2.5(Max) | - | Active | - | - | - | - | 6.5(Max) | - | 400±200 | 5 | - | - | - | - | - | Straight | - | Tape and Reel | - | * | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PET | - | - | - | - | - | - | 40VAC|63VDC | - | - | - | - | - | 7.2 X 2.5 X 6.5 | - | - | - | 7.2(Max) | - | - | - | - | - | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 494 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene (PP), Metallized | - | 2 | 0.758 | - | - | - | - | 0.022uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | Wima | MKP1G022203C00KSSD | - | 110 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | Active | 4.51 | - | Yes | 9(mm) | 9(Max) | PP | - | 10 | 10% | - | - | 250V | 400V | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | - | - | Pulse | Tin (Sn) | - | - | - | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00 | 22000PF(pF) | - | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | FILM CAPACITOR | PP | Not Required | 0.394 (10.00mm) | - | 400 V | - | 5116 | 250VAC|400VDC | - | 10% | 10% | - | 250 V | 13 X 4 X 9 | - | - | - | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
![]() PHE450SB4150JR17T0 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | KEMET | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 600 | 8532.25.00.30 | - | 0.8 | - | 17 | KEMET | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | F450BD152J2K0L | - | 5.5 | - | - | - | Details | - | - | 10.5 | - | - | 15 | - | - | - | - | 2 kVDC | Straight | - | Tape and Reel | - | PHE450 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | PP | - | 15 mm | - | - | - | - | 2000VDC|700VAC | - | - | - | Film Capacitors | - | 18 X 5.5 X 10.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18 | - | 10.5 mm | - | 18 mm | 5.5 mm | 10.5 | - | RoHS Compliant | - | - | ||
![]() 08055J180JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 18pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J120FAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 12pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J150GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 15pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J120GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 12pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J220GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 22pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J150JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 15pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055K330GAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | Thin Film | - | - | - | 33pF | - | 50V | - | - | 1.27mm | - | - | - | - | 2012 | 0805 | - | C0H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.0066mm | 1.27mm | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 08055J180FAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8532.25.00.45 | 18pF | - | 50V | TR, 7/13 INCH | - | 1.27mm | - | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ0R5BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ0R8BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.8pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ100FBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201YJ3R9ABWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.05pF | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3.9pF | - | 16V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | 0603 | 0201 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZJ2R7BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | - | 10V | TR, 7/13 INCH | - | - | - | not_compliant | MIL-STD-202F | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | 0.6mm | 0.325mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 0201ZK6R4BBWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 6.4pF | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 225μm | 0.011 0.28mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |