- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.949 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 350 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | Details | - | - | - | 16(Max) | - | - | - | 15 | - | 0.141096 oz | - | 630 VDC | - | Straight | - | Tape and Reel | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 9 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.022 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4D033304C00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 5.42 | Details | Yes | - | - | 12.5(Max) | - | - | - | 15 | - | 0.070548 oz | - | 100 VDC | - | Straight | - | Bulk | MKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.33 uF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | - | 100 V | 0.8 mm | 7124 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5 mm | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.01/63/5T | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 5 | 5% | 0.034463 oz | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 260 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2.309 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1200 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 14(mm) | 14(Max) | - | - | PP | 22.5 | 5% | 0.070548 oz | 400V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | FKP 1 | 1.043 L x 0.197 W (26.50mm x 5.00mm) | 5% | - | - | Active | PC Pins | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 22.5 mm | - | - | 0.8 mm | - | 400VAC|630VDC | Straight | - | - | Film Capacitors | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | 0.551 (14.00mm) | 26.5 mm | 5 mm | 14(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.47 nF | - | - | 470pF | EAR99 | 600 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP1-470/1600/20P15T | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | 15 | - | 0.035274 oz | - | 1.6 kVDC | - | Straight | - | Tape and Reel | FKP 1 | - | 20% | - | - | Unconfirmed | - | - | Pulse | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1447 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 11.627 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 459 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKS4O133306B00KSSD | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 11(Max) | Not Required(mm) | Active | - | - | 5.38 | Details | Yes | - | 21(mm) | 21(Max) | - | - | PET | 27.5 | 10% | 0.423288 oz | 400V | 1 kVDC | - | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.240 L x 0.433 W (31.50mm x 11.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 330000PF(pF) | Capacitors | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 27.5 mm | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | 0.827 (21.00mm) | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2373 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.508 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1400 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 10(Max) | - | - | - | 5 | - | 0.035274 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 1 uF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 15.798 | WIMA | - | - | - | 10uF | EAR99 | 300 | - | - | 0.8 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | Details | - | - | - | 24(Max) | - | - | - | 27.5 | - | 0.564383 oz | - | 100 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 27.5 mm | - | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | 2 Pin | - | - | 18.124 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 270 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | - | Details | - | - | - | 26(Max) | - | - | - | 27.5 | - | 0.634931 oz | - | 1.6 kVDC | - | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1174 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.925 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 2000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5(mm) | WIMA | MKS2B044701K00MSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 7.2(Max) | Not Required(mm) | - | AEC-Q200 | No | 1.58 | Details | Yes | - | 13(mm) | 13(Max) | - | - | PET | 5 | 20% | 0.035274 oz | - | 50 VDC | - | Straight | - | Bulk | MKS 2 | - | 20% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 4700000PF(pF) | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 5 mm | - | 50 V | 0.5 mm | 2828 | 50VDC|30VAC | Straight | 20% | 20% | Film Capacitors | 30 V | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1816 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.311 | WIMA | 0.15 nF | - | - | 150pF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | FKP1T001504B00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | FKP1-150/1600/5P15 | Active | 5(Max) | Not Required(mm) | Active | - | - | 1.6 | Details | Yes | - | 11(mm) | 11(Max) | - | - | PP | 15 | 5% | 0.035274 oz | 650V | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | FKP 1 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 150PF(pF) | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 15 mm | - | 1600 V | 0.8 mm | 7120 | 650VAC|1600VDC | Straight | 5% | 5% | Film Capacitors | 650 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 26 |
| - | - | 26.5 mm x 8.5 mm x 18.5 mm | - | - | - | 2 Pin | - | - | 6.346 | WIMA | - | - | - | 10uF | EAR99 | 480 | - | - | 0.8 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | - | Details | - | - | - | 18.5(Max) | - | - | - | 22.5 | - | 0.211644 oz | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 665 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 12.271 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 378 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1T023306D00JSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | - | 2.28 | Details | Yes | - | - | 24(Max) | - | - | - | 27.5 | - | 0.423288 oz | - | 1.6 kVDC | - | Straight | - | Bulk | FKP 1 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 27.5 mm | 13 mm | Plastic Rectangular Can | compliant | Radial | 27.5 mm | FILM CAPACITOR | PP | - | 27.5 mm | - | 1600 V | 0.8 mm | - | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 600 | - | WIMA GMBH & CO KG | 0.8 | - | - | - | WIMA | FKP1U013305D00JH00 | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 7(Max) | - | - | - | - | 4.58 | Details | Yes | - | - | 16.5(Max) | Very Low Dissipation Factor|Extremely High Pulse Duty|Self-Healing | - | - | 22.5 | - | 0.141096 oz | - | 2 kVDC | - | Straight | - | Tape and Reel | FKP 1 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 700 | - | 3300 pF | Capacitors | TR, PAPER, 20 INCH | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 2000 V | 0.8 mm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.402 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 1200 | - | - | 0.4 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | Details | - | - | - | 10(Max) | - | - | - | 2.5 | - | - | - | 50 VDC | - | Straight | - | Tape and Reel | MKS | - | 10% | - | - | Active | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | Radial | - | - | PET | - | 2.5 mm | - | - | 0.4 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 4.6 X 5.5 X 10 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 10 mm | - | 4.6 mm | 5.5 mm | 10(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | 10.156 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 480 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPX21W3330FJ00MYSD | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | MP3X2-.33/275/20P22 | Obsolete | 12(Max) | - | - | - | - | 8.65 | Details | Yes | X2 | - | - | - | X2 | - | 22.5 | - | 0.428960 oz | - | - | - | Straight | - | Bulk | MP 3-X2 | - | 20% | e3 | Yes | Active | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.10 | 0.33 uF | Capacitors | TRAY | 22.5 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | - | 22.5 mm | - | - | 0.8 mm | - | 275VAC | Straight | 20% | 20% | Safety Capacitors | 275 V | 28 X 12 X 24 | Safety Film Capacitors | - | Safety Capacitors | 28(Max) | - | 24 mm | - | 28 mm | 12 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 1634 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.592 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 850 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | - | Details | - | - | - | 14(Max) | - | - | - | 15 | - | 0.141096 oz | - | 630 VDC | - | Straight | - | Ammo | MKP 4 | - | 5% | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 3.736 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1600 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | MKP1F032204D00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , 7128 | RECTANGULAR PACKAGE | Radial | MKP10-.22/250/10P15 | Active | 7(Max) | Not Required(mm) | Active | - | No | 1.64 | Compliant | Yes | - | 14(mm) | 14(Max) | - | - | PP | 15 | 10% | 0.141096 oz | 180V | 250 VDC | 250 V | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 0.709 L x 0.276 W (18.00mm x 7.00mm) | 10% | e3 | Yes | Active | Radial | - | Pulse | Tin (Sn) | 100 °C | -55 °C | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00 | 220000PF(pF) | Capacitors | BULK | 15 mm | 7 mm | Plastic Rectangular Can | compliant | Radial | 15 mm | FILM CAPACITOR | PP | Not Required | 15 mm | - | 250 V | 800 µm | 7128 | 250VDC|180VAC | Straight | 10% | 10% | Film Capacitors | 180 V | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | 0.551 (14.00mm) | 18 mm | 7 mm | 14(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.565 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 5.5(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | - | 11.5(mm) | 11.5(Max) | - | - | PP | 5 | 10% | 0.035274 oz | - | 63 VDC | - | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 150000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 31.5 mm x 11 mm x 21 mm | - | - | - | 2 Pin | - | - | 9.837 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 350 | - | - | 0.8 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | - | - | - | - | 21(Max) | - | - | - | 27.5 | - | 0.352740 oz | - | 100 VDC | - | Straight | - | Ammo | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 6.8 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 27.5 mm | - | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - |