- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Product Weight (g) | Brand | Capacitance - nF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | RoHS | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 15.673 | WIMA | 1000 nF | - | 1uF | EAR99 | 300 | 0.8 | - | - | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | 13(Max) | - | - | - | Details | - | 24(Max) | - | - | 27.5 | - | 0.564383 oz | - | 400 VDC | Straight | - | Tape and Reel | - | MKP 10 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | 27.5 mm | 0.8 mm | 250VAC|400VDC | Straight | - | - | Film Capacitors | 31.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 6.8 nF | 0.0068 uF | 0.0068uF | EAR99 | 1500 | 0.5 | - | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | FKP2-6800/63/5T | 4.5(Max) | - | - | - | Details | - | 6(Max) | - | - | 5 | - | - | - | 63 VDC | Straight | - | Tape and Reel | - | FKP 2 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 6800 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.282 | - | - | - | 0.22uF | EAR99 | - | 0.5 | 0.5(mm) | - | 5(mm) | - | + 125 C | 125 | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | 3(Max) | Not Required(mm) | - | No | - | 7.5(mm) | 7.5(Max) | - | PET | 5 | 20% | - | - | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 220000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | Not Required | 5 mm | 0.5 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | 7.2 X 3 X 7.5 | General Film Capacitors | - | - | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | ||
![]() F840BE104M275CL40J KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 | - | - | - | 0.1uF | EAR99 | - | 0.8 | - | 4 | - | - | - | 105 | - | -55 | Through Hole | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | 12.5(Max) | X2 | - | 15 | - | - | - | - | Straight | - | Bulk | - | - | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | PP | - | - | - | 760VDC|275VAC | - | - | - | - | 18 X 5.5 X 12.5 | - | - | - | 18(Max) | - | - | - | - | - | 12.5(Max) | - | RoHS Compliant | - | ||
![]() 04025J2R9QBSTR AVX Corporation | 11 |
| - | 16 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2.9pF | - | 50V | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 1.0345% | 1.0345% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 06031K0R2AAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | 0.2pF | - | 100V | - | 810μm | - | - | - | 1608 | 0603 | - | C0H | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J1R5AAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 100V | TR, 7/13 INCH | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K6R2BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -55°C | - | - | - | 6.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K4R7CAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 4.7pF | - | 25V | TR, 7/13 INCH | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K270JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | 27pF | - | 25V | - | 810μm | - | - | - | 1608 | 0603 | - | C0H | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J2R4AAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | Thin Film | - | - | 2.4pF | - | 50V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J1R5AAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | - | 50V | TR, 7/13 INCH | 810μm | - | - | - | 1608 | 0603 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 630μm | 0.029 0.73mm | 1.6mm | 0.81mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08051J0R6BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.6pF | - | 100V | TR, 7/13 INCH | 1.27mm | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035J7R5BAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | 7.5pF | - | 50V | - | 810μm | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HTC1005-1E-R30-T35-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.3pF | - | 25V | - | - | - | unknown | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 380μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTC1005-1E-R20-T35-L5 Susumu | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | HTC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.035pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 60 ppm/°C | - | Matte Tin (Sn) | - | - | - | CAPACITANCE TOLERANCE IS: 0.035PF | 8532.25.00.45 | 0.2pF | - | 25V | - | - | - | - | - | 1005 | 0402 | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 380μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.666 | WIMA | 1500 nF | - | 1.5uF | EAR99 | 1000 | 0.5 | - | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | 5.5(Max) | - | AEC-Q200 | - | Details | - | 11.5(Max) | - | - | 5 | - | 0.035274 oz | - | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | - | - | Film Capacitors | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | ||
![]() 08055J5R6CAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 5.6pF | - | 50V | TR, 7/13 INCH | 1.27mm | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 08055K3R3AAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.079Lx0.050W 2.00mmx1.27mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | Thin Film | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3.3pF | - | 50V | TR, 7/13 INCH | 1.27mm | - | - | - | 2012 | 0805 | FILM CAPACITOR | C0H | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 914.4μm | 0.029 0.73mm | 2.01mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06035K270JAWTR AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | Thin Film | - | - | 27pF | - | 50V | - | 810μm | - | - | - | 1608 | 0603 | - | C0H | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | No | Non-RoHS Compliant | Contains Lead |