- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.363 | - | - | - | - | 0.01uF | - | EAR99 | - | - | - | 0.5 | - | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | - | - | - | - | 7.5(Max) | - | - | - | 5 | - | - | - | 250 VDC | Straight | - | Ammo | FKS 2 | - | 20% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 2126 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.515 | - | - | - | - | 0.022uF | - | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | - | Wima | MKP1J022204B00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | Not Required(mm) | Active | - | No | 1.39 | - | Yes | - | 11(mm) | 11(Max) | - | - | PP | 15 | 10% | - | 400V | 630V | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 22000PF(pF) | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 0.591 (15.00mm) | - | 630 V | 0.8 mm | 7120 | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 11 mm | 0.433 (11.00mm) | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
![]() PME261JA4100MR30 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.7 | KEMET | 1 nF | - | 0.001 uF | 0.001uF | ±0.5 | EAR99 | 1000 | ±0.5 | - | 0.6 | - | 30 | - | ±0.5 | KEMET | - | - | 100 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | P561HE102M500A | - | 3.9 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 10.2 | - | - | - | 1 kVDC | Straight | - | Bag | PME261 | - | 20% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | - | Radial | - | - | Paper | - | 10.2 mm | - | - | - | - | 1000VDC|500VAC | Straight | - | - | Film Capacitors | - | 13.5 X 3.9 X 7.5 | Suppression Film Capacitors | - | Film Capacitors | 13.5 | - | 7.5 mm | - | 13.5 mm | 3.9 mm | 7.5 | RoHS Compliant | - | ||
Tiny WHSL | 3982 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 1.229 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | - | WIMA | MKS4F032203F00KSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 125 °C | -55 °C | Bulk | , | - | Radial | MKS4-.22/250/10P10 | Active | 5(Max) | Not Required(mm) | Active | - | - | 1.66 | Details | Yes | - | 11(mm) | 11(Max) | - | - | PET | 10 | 10% | 0.035274 oz | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | - | Yes | Active | - | - | PC Pins | EAR99 | Pulse | - | - | - | General Purpose | - | 8532.25.00.70 | 220000PF(pF) | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 10 mm | No | 250 V | 0.6 mm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.442 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | EAR99 | 1300 | - | - | 0.5 | - | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 9.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 100 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3009 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 5 | 5% | 0.114446 oz | - | 250 VDC | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3040 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 5 | 10% | 0.114446 oz | - | 100 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
![]() 04025J4R5ABSTR\500 AVX Corporation | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.174 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | EAR99 | 2300 | - | - | 0.4 | 0.4(mm) | 6 | 2.5(mm) | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 3(Max) | Not Required(mm) | - | - | No | - | Details | - | - | 7.5(mm) | 7.5(Max) | - | - | PET | 2.5 | 10% | - | - | 63 VDC | Straight | - | Ammo | MKS | - | 10% | - | - | Active | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 220000PF(pF) | Capacitors | - | - | - | - | - | Radial | - | - | PET | Not Required | 2.5 mm | - | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 3 X 7.5 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7.5 mm | - | 4.6 mm | 3 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 6080 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 1.103 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | EAR99 | 3000 | - | - | 0.6 | 0.6(mm) | 6 | - | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | 11(mm) | 11(Max) | - | - | PET | 10 | 5% | 0.035274 oz | 200V | 400 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 5% | - | - | Active | - | - | PC Pins | - | Pulse | - | - | - | General Purpose | - | - | 100000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 10 mm | - | - | 0.6 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.281 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | - | WIMA | MKS4C031002A00KSSD | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 2.5(Max) | - | Active | - | - | 1.7 | Details | Yes | Film Capacitors 0.1 uF 63 VDC 10% | - | 7(Max) | - | - | - | 7.5 | - | 0.010372 oz | 40V | 63 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.098 W (10.00mm x 2.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.1 uF | Capacitors | Bulk | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 63 V | 0.5 mm | - | 40VAC|63VDC | Straight | 10% | 10% | Film Capacitors | 40 V | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 7 mm | 0.276 (7.00mm) | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 10.3 mm x 4.5 mm x 9.5 mm | - | - | - | 2 Pin | - | - | 0.715 | WIMA | 470 nF | 470000 pF | - | 0.47uF | - | EAR99 | 1500 | - | - | 0.5 | - | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Details | - | - | - | 9.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | 100 VDC | Straight | - | Reel | MKS 4 | - | 10% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10.3 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 9.5 mm | - | 10.3 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.575 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | EAR99 | 1700 | - | - | 0.6 | - | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Non-Compliant | - | - | - | 9(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 7.5 mm | - | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | EAR99 | 2200 | - | - | 0.5 | - | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | - | - | 5 | - | 0.021164 oz | - | 100 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.281 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | EAR99 | 2500 | - | - | 0.5 | - | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | Non-Compliant | - | - | - | 7(Max) | High Volume|High Capacitance Ratio | - | - | 7.5 | - | - | - | 100 VDC | Straight | - | Tape and Reel | MKS 4 | - | 5% | - | - | Active | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 100 nF | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PET | - | 7.5 mm | - | - | 500 µm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 7 mm | - | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | - | EAR99 | 2800 | - | - | 0.5 | - | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKS2-.033/100/10A | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 100 VDC | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3398 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 1.515 | - | - | - | - | 0.022uF | - | EAR99 | - | - | - | 0.8 | - | - | - | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | 15 | - | - | - | 630 VDC | Straight | - | Ammo | MKP 10 | - | 5% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.763 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | EAR99 | 1400 | - | - | 0.6 | 0.6(mm) | - | - | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | - | - | - | Details | - | - | 9.5(mm) | 9.5(Max) | - | Y2 | PP | 10 | 20% | 0.035274 oz | - | - | Straight | - | Ammo | MKP-Y2 | - | 20% | - | - | Active | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 2200PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 10 mm | - | - | 0.6 mm | - | 300VAC | Straight | - | - | Safety Capacitors | - | 13 X 4 X 9.5 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | - | 9.5 mm | - | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | - | EAR99 | 1500 | - | - | 0.5 | - | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | FKP2-100/100/5T | - | 4.5(Max) | - | - | - | - | - | Details | - | - | - | 6(Max) | - | - | - | 5 | - | 0.086157 oz | - | 100 VDC | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | Active | - | - | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
![]() 06035J3R6ABSTR AVX Corporation | 28 |
| - | 16 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.0000036μF | - | TR | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 50V | - | 0603 | - | - | 1.3889% | 1.3889% | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | ROHS3 Compliant | - |