- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06031J1R9BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 1.9pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J3R9CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 3.9pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J3R9AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 3.9pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K0R7CAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.25pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.25 PICO FARAD | 8532.25.00.45 | 0.7pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K1R8BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 1.8pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J0R5BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.5pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J1R7BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 1.7pF | 100V | - | 810μm | 1608 | 0603 | - | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K2R7BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 2.7pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K3R0BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 3pF | 100V | - | 810μm | 1608 | 0603 | - | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K3R3BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | SILICON DIOXIDE AND NITRIDE | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 3.3pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K4R3BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 4.3pF | 100V | - | 810μm | 1608 | 0603 | - | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06031K1R5AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.5pF | 100V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J100FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 10pF | 25V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J1R3BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 1.3pF | 25V | - | 810μm | 1608 | 0603 | - | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J3R6BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 3.6pF | 25V | - | 810μm | 1608 | 0603 | - | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K0R9BAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.1pF | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.9pF | 3V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0H | 25V | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K240FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 24pF | - | - | - | 1608 | 0603 | - | - | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06031J2R4AAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±0.05pF | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 2.4pF | 100V | - | 810μm | 1608 | 0603 | - | C0G | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 06033J330GAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 33pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 630μm | 0.029 0.73mm | 1.6002mm | 812.8μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 06033K220FAWTR AVX Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-F® | 0.063Lx0.032W 1.60mmx0.81mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+60ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | 8532.25.00.45 | 22pF | 25V | TR, 7/13 INCH | 810μm | 1608 | 0603 | FILM CAPACITOR | C0H | - | RF, High Q, Low Loss | 635μm | 0.029 0.73mm | 1.6mm | 0.81mm | No | Non-RoHS Compliant | Contains Lead |