- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5809 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.752 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 10 | 0.035274 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 10 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | AEC-Q200 | - | Details | - | 6.5(Max) | - | - | 5 | 0.021164 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 8.374 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 350 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | Details | - | 21(Max) | - | - | 22.5 | 0.282192 oz | - | - | - | 250 VDC | - | Straight | - | Ammo | - | MKP 4 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.732 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP4F023303C00JSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | 4.52 | Details | Yes | 9(Max) | - | - | 10 | 0.035274 oz | - | - | - | 250 VDC | - | Straight | - | Bulk | - | MKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 10 mm | 250 V | 0.6 mm | 5116 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 5768 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | AEC-Q200 | - | Details | - | 6.5(Max) | - | - | 5 | 0.017228 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 20% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 4598 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.543 | - | - | - | - | 0.01uF | EAR99 | - | - | 0.6 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | 9(Max) | - | -200 | 7.5 | - | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 7.5 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.287 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP4J002204B00JSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-220/630/5 | Active | 5(Max) | - | 4.84 | Details | Yes | 11(Max) | - | - | 15 | 0.035274 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | - | FKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 350 | 8532.25.00.70 | 220 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 15 mm | 630 V | 0.8 mm | 7120 | 630VDC|350VAC | Straight | 5% | 5% | Film Capacitors | 350 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | ||
Tiny WHSL | 6517 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.575 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP1F021002C00KSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | MKP10-.01/250/10P7 | Active | 4(Max) | - | 4.83 | Details | Yes | 9(Max) | - | - | 7.5 | 0.035274 oz | - | 180 V | 250 V | 250 VDC | - | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.01 uF | Capacitors | - | BULK | 7.5 mm | 4 mm | Plastic Rectangular Can | compliant | Radial | 7.5 mm | FILM CAPACITOR | PP | 7.5 mm | 250 V | 0.6 mm | 3916 | 250VDC|180VAC | Straight | 10% | 10% | Film Capacitors | 180 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | No | RoHS Compliant | ||
Tiny WHSL | 4670 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.322 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2000 | - | 0.5 | - | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3.5(Max) | AEC-Q200 | - | Details | - | 8.5(Max) | - | - | 5 | 0.019878 oz | - | - | - | 100 VDC | - | Straight | - | Tape and Reel | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.4 | 6 | WIMA | MKS0C022200B00JSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 1810 | RECTANGULAR PACKAGE | Radial | MKS02-.022/63/5 | Active | 2.5(Max) | - | 1.7 | Details | Yes | 7(Max) | - | - | 2.5 | 0.005736 oz | - | 40 V | 63 V | 63 VDC | 63 V | Straight | - | Bulk | - | MKS 02 | - | 5% | e3 | Yes | Active | - | - | Radial | EAR99 | - | Metallized High Volume Film Capacitors | Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.022 uF | Capacitors | - | BULK | 2.5 mm | 2.5 mm | - | compliant | Radial | 2.5 mm | FILM CAPACITOR | PET | 2.5 mm | 63 V | 0.4 mm | 1810 | 40VAC|63VDC | Straight | 5% | 5% | Film Capacitors | 40 V | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.073 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 800 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 8.5(Max) | AEC-Q200 | - | Details | - | 14(Max) | - | - | 5 | 0.035274 oz | - | - | - | 250 VDC | - | Straight | - | Ammo | - | MKP 2 | - | 5% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 8.5 X 14 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | - | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.827 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 2000 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | FKP4U011504C00JSSD | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | FKP4-1500/2000/5 | Active | 6(Max) | - | 5.42 | Details | Yes | 12.5(Max) | - | - | 15 | 0.070548 oz | - | - | - | 2 kVDC | - | Straight | - | Bulk | - | FKP 4 | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 1500 pF | Capacitors | - | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 15 mm | 2000 V | 0.8 mm | 7124 | 2000VDC|550VAC | Straight | 5% | 5% | Film Capacitors | 550 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.302 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2300 | - | 0.5 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | Details | - | 8.5(Max) | - | - | 7.5 | - | - | - | - | 1 kVDC | - | Straight | - | Ammo | - | MKS 4 | - | 10% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 7.5 mm | - | 0.5 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 3.964 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | - | 0.8 | 3.5 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | Compliant | - | 16(Max) | - | - | 15 | 0.141096 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | - | MKP 4 | - | 10% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | - | - | 100 nF | Capacitors | - | - | - | 9 mm | - | - | Radial | 15 mm | - | PP | 15 mm | - | 800 µm | - | 400VAC|1000VDC | Straight | - | - | Film Capacitors | - | 18 X 9 X 16 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | ||
![]() 04021J1R7ABSTR AVX Corporation | 28 |
| - | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.039Lx0.022W 1.00mmx0.55mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1.7pF | - | 100V | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 2.9412% | 2.9412% | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | 1mm | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 04023J3R6BBWTR\500 AVX Corporation | 28 |
| - | 14 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.039Lx0.022W 1.00mmx0.55mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.6pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | - | - | - | 0.020 0.50mm | - | - | - | - | Non-RoHS Compliant | ||
![]() PHE841ED6100MR17T0 KEMET Corporation | 88960 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1uF | EAR99 | - | - | 0.8 | 17 | - | - | - | 100 | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | 16.5(Max) | X1 | - | 22.5 | - | - | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 20% | - | - | NRND | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | 1000VDC|330VAC | - | - | - | - | - | 26 X 7 X 16.5 | - | - | - | 26(Max) | - | - | - | - | - | 16.5(Max) | - | RoHS Compliant | ||
![]() 06031J2R2ABSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 0.0000022μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | 100V | - | 0603 | - | - | 2.2727% | 2.2727% | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant | ||
![]() 06031J0R1ABTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 1e-7μF | - | - | TR, 7/13 INCH | - | - | - | not_compliant | - | - | FILM CAPACITOR | - | - | 100V | - | 0603 | - | - | 50% | 50% | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | Non-RoHS Compliant | ||
![]() 06035J1R4BBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000014μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | 50V | - | 0603 | - | - | 7.1429% | 7.1429% | - | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | ROHS3 Compliant |