- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 1.073 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 800 | - | 0.5 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 14(Max) | - | 5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Ammo | - | MKP 2 | - | 10% | - | - | Active | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | 7.2 X 8.5 X 14 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 43.304 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 126 | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1U034707G00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | - | - | - | - | 5.46 | Details | Yes | - | 39.5(Max) | - | 37.5 | - | 1.516780 oz | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 0.47 uF | Capacitors | - | BULK | - | 20 mm | Plastic Rectangular Can | compliant | Radial | 37.5 mm | FILM CAPACITOR | PP | - | 37.5 mm | - | 2000 V | 1 mm | - | 2000VDC|700VAC | Straight | 20% | 20% | Film Capacitors | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | 39.5 mm | - | 41.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | - | - | 13 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.789 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4F023303C00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-.033/250/10P10 | Active | 4(Max) | - | - | - | - | 5.41 | Details | Yes | - | 9(Max) | - | 10 | - | 0.035274 oz | - | 250 VDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 10 mm | No | 250 V | 0.6 mm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
![]() 04023J1R8QBSTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | 1.6667% | 1.6667% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 582 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP) | - | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 6000 | - | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | No | - | Details | - | 6(mm) | 6(Max) | PP | 5 | 10% | - | 220V | 400 VDC | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 10% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 330PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 5 mm | - | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 533 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Polyester, Polyethylene Terephthalate (PET) | 2 | 0.505 | - | - | - | - | 0.0033uF | EAR99 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | Wima | FKS3D013302B00JSSD | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | Not Required(mm) | Active | - | - | 2.29 | Non-Compliant | Yes | 8.5(mm) | 8.5(Max) | PET | 7.5 | 5% | - | 63V | 100V | Straight | -55°C ~ 105°C | Bulk | - | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 3300PF(pF) | - | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 0.295 (7.50mm) | - | 100 V | - | 3912 | 100VDC|63VAC | - | 5% | 5% | - | 63 V | 10 X 3 X 8.5 | - | - | - | 10(Max) | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 17.655 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 378 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4S032206D00KSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | - | 5.38 | Details | Yes | - | 24(Max) | - | 27.5 | - | 0.634931 oz | - | 1.5 kVDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | - | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.22 uF | Capacitors | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 27.5 mm | No | 1500 V | 0.8 mm | - | 1500VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 0.721 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 3000 | - | 0.6 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKP10-1000/2KV/20P10 | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | 10 | - | 0.035274 oz | - | 2 kVDC | Straight | - | Bulk | - | MKP 10 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 10 mm | - | - | 0.6 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 218 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 3.036 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1000 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 6(Max) | Not Required(mm) | Active | - | - | - | Details | - | 15(mm) | 15(Max) | PP | 22.5 | 5% | 0.105822 oz | 250V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 33000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 22.5 mm | - | - | 0.8 mm | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 179 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 3.973 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 760 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 7(Max) | Not Required(mm) | Active | - | - | - | Details | - | 16.5(mm) | 16.5(Max) | PP | 22.5 | 5% | 0.141096 oz | 700V | 4 kVDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.276 W (26.50mm x 7.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 1500PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 22.5 mm | - | - | 0.8 mm | - | 700VAC|4000VDC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 16.5 mm | 0.650 (16.50mm) | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 41 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.791 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 3000 | - | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | - | No | - | Compliant | - | 9(mm) | 9(Max) | PET | 10 | 20% | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | - | MKS 4 | - | 20% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 22000PF(pF) | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PET | Not Required | 10 mm | - | - | 600 µm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 43.179 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 126 | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1J042207G00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | - | - | - | - | 2.33 | Details | Yes | - | 39.5(Max) | - | 37.5 | - | 1.516780 oz | - | 630 VDC | Straight | - | Bulk | - | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 2.2 uF | Capacitors | - | BULK | - | 20 mm | Plastic Rectangular Can | compliant | Radial | 37.5 mm | FILM CAPACITOR | PP | - | 37.5 mm | - | 630 V | 1 mm | - | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | - | 41.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | 39.5 mm | - | 41.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.589 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1O113302C00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 5.41 | Details | Yes | - | 9(Max) | - | 7.5 | - | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | - | MKP 10 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 3300 pF | Capacitors | - | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 7.5 mm | - | 1000 V | 0.6 mm | 3916 | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
![]() PME271M547MR300PS KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 0.047uF | EAR99 | - | - | 0.8 | - | 50.8 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | - | - | - | 15.2 | - | - | - | - | - | - | Bag | - | - | - | 20% | - | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | Paper | - | - | - | - | - | - | 630VDC|275VAC | - | - | - | - | - | 18.5 X 6 X 12.5 | - | - | - | 18.5(Max) | - | - | - | - | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.243 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1800 | - | 0.4 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 3.8(Max) | - | - | - | - | - | Details | - | - | 8.5(Max) | - | 2.5 | - | - | - | 63 VDC | Straight | - | Tape and Reel | - | MKS | - | 20% | - | - | Active | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | - | - | Radial | - | - | PET | - | 2.5 mm | - | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 3.8 X 8.5 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | 8.5 mm | - | 4.6 mm | 3.8 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.515 | - | - | - | - | 0.022uF | EAR99 | - | - | 0.8 | - | - | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | - | - | - | 11(Max) | - | 15 | - | - | - | 630 VDC | Straight | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | - | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 0.553 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 4000 | - | 0.6 | 0.6(mm) | 6 | - | WIMA | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Bulk | - | - | - | - | - | 4(Max) | Not Required(mm) | Active | - | - | - | Details | - | 9(mm) | 9(Max) | PP | 7.5 | 10% | 0.035274 oz | 250V | 400 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 10% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | 100 °C | -55 °C | General Purpose | - | - | 3300PF(pF) | Capacitors | - | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PP | Not Required | 7.5 mm | - | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 741 |
| - | - | Through Hole | Not Required | - | - | - | - | Paper, Metallized | - | - | - | - | - | - | 0.047uF | EAR99 | - | - | 0.8 | 0.8(mm) | 6 | - | - | - | - | 110 | WIMA | - | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | Bulk | - | - | - | - | - | 10(Max) | Not Required(mm) | Active | - | - | - | - | - | - | - | PAPER | 15 | 20% | - | 300V | 730V | Straight | -40°C ~ 110°C | Bulk | - | - | 0.748 L x 0.394 W (19.00mm x 10.00mm) | 20% | - | - | Obsolete | - | - | PC Pins | - | - | RFI Suppression | - | - | - | EMI, RFI Suppression | - | - | 47000PF(pF) | - | - | - | - | - | - | - | Radial | - | - | Paper | Not Required | 0.591 (15.00mm) | - | - | - | - | 300VAC | - | - | - | - | - | 19 X 10 X 18 | - | Low ESR | - | 19(Max) | - | 0.709 (18.00mm) | - | - | 18(Max) | - | RoHS Compliant | X1 | ||
Tiny WHSL | 701 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Paper, Metallized | - | - | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1000 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | - | - | Bulk | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | - | - | - | Details | - | - | - | PAPER | 15 | 20% | 0.070548 oz | 250V | - | Straight | -40°C ~ 110°C | Bulk | - | MP 3-X2 | 0.748 L x 0.197 W (19.00mm x 5.00mm) | 20% | - | - | Active | - | - | PC Pins | - | - | RFI Suppression | - | - | - | EMI, RFI Suppression | - | - | 15000PF(pF) | Capacitors | - | - | - | - | - | - | Radial | - | - | Paper | Not Required | 15 mm | - | - | 0.8 mm | - | 250VAC | Straight | - | - | Safety Capacitors | - | 19 X 5 X 13 | Safety Film Capacitors | Low ESR | Safety Capacitors | 19(Max) | 13 mm | 0.512 (13.00mm) | 19 mm | 5 mm | 13(Max) | - | RoHS Compliant | X2 | ||
Tiny WHSL | 2050 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 6.644 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 567 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | - | - | - | - | Bulk | - | - | - | - | - | 9(Max) | Not Required(mm) | Active | - | - | - | Details | - | 19(mm) | 19(Max) | PP | 27.5 | 5% | 0.246918 oz | 400V | 630 VDC | Straight | -55°C ~ 105°C | Bulk | - | MKP 10 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | 5% | - | - | - | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 150000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 27.5 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 19 mm | 0.748 (19.00mm) | 31.5 mm | 9 mm | 19(Max) | - | RoHS Compliant | - |